PDIP IC Analog Crosspoint Switches
from Renesas Electronics Corporation
The HI-506A, HI-507A, HI-508A and HI-509A are analog multiplexers with active overvoltage protection. Analog input levels may greatly exceed either power supply without damaging the device or disturbing the signal path of other channels. Active protection circuitry assures that signal fidelity is... [See More]
- Package Type: PDIP
- Number of Devices: 16
- Supply Voltage (VS): ? to 15
- Features: Fault-Tolerant Protection; Short Circuit Protection
from Renesas Electronics Corporation
The HI-546, HI-547, HI-548 and HI-549 are analog multiplexers with active overvoltage protection and guaranteed rON matching. Analog input levels may greatly exceed either power supply without damaging the device or disturbing the signal path of other channels. Active protection circuitry assures... [See More]
- Package Type: PDIP; SOIC
- Number of Devices: 16
- Supply Voltage (VS): ? to 18
- Features: Fault-Tolerant Protection; Short Circuit Protection
from Renesas Electronics Corporation
The DG411 series monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole throw (SPST) analog switches, and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON-resistance (35?)... [See More]
- Package Type: PDIP; SOIC; TSSOP
- Number of Devices: 4
- Supply Voltage (VS): 9 to 40
from Renesas Electronics Corporation
The DG411 series monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole throw (SPST) analog switches, and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON-resistance (35?)... [See More]
- Package Type: PDIP; SOIC; TSSOP
- Number of Devices: 4
- Supply Voltage (VS): 9 to 40
from Renesas Electronics Corporation
The DG411 series monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole throw (SPST) analog switches, and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON-resistance (35?)... [See More]
- Package Type: PDIP; SOIC; TSSOP
- Number of Devices: 4
- Supply Voltage (VS): 9 to 40