SSOP IC Analog Crosspoint Switches
from DigiKey
Audio, Telecommunications, Video Switch IC 1 Channel 24-QSOP [See More]
- Package Type: SSOP; "24-SSOP
- Applications: Audio; Communications; Video
- Configuration: 2:2
- Supply Voltage (VS): 5
from RS Components, Ltd.
12x9 Video Switch Matrix, Clamp TSSOP28 [See More]
- Package Type: SSOP; SOP; TSSOP; Tssop
- Number of Pins: 28
- Configuration: 12 x 9
from Rochester Electronics
SN74CBT16209A 18-bit FET crosspoint switch [See More]
- Package Type: SSOP; SOP; SSOP48
- Standards and Certifications: RoHS
from DigiKey
Video Switch IC 1 Channel 16-QSOP [See More]
- Package Type: SSOP; "16-SSOP
- Supply Voltage (VS): 4.5 to 5.5
- Applications: Video
- Bandwidth: 400
from Rochester Electronics
SN74CBT3383C 10-bit FET crosspoint switch with 2V undershoot protection [See More]
- Package Type: SSOP; SOP; SSOP24
- Standards and Certifications: RoHS
from DigiKey
Audio, Video Switch IC 2 Channel 28-SSOP [See More]
- Package Type: SSOP; "28-SSOP
- Applications: Audio; Video
- Configuration: 4:2
- Supply Voltage (VS): 2.7 to 5.5
from Rochester Electronics
SN74CBT3383 10-bit FET crosspoint switch [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP24
- Standards and Certifications: RoHS
from DigiKey
Crosspoint Switch 2 x 2:2 28-QSOP [See More]
- Package Type: SSOP; "28-SSOP
- Operating Temperature: -40 to 85
from Renesas Electronics Corporation
The Intersil ISL43240 device is a CMOS, precision, quad SPDT analog switch designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices ’ low power consumption (5 µW),... [See More]
- Package Type: SSOP; QFN
- Number of Devices: 8
- Supply Voltage (VS): 2 to 12
from Renesas Electronics Corporation
The Intersil ISL43240 device is a CMOS, precision, quad SPDT analog switch designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices ’ low power consumption (5 µW),... [See More]
- Package Type: SSOP; QFN
- Number of Devices: 8
- Supply Voltage (VS): 2 to 12