Grade MIL 901 / 167 Uninterruptible Power Supplies (UPS)
from Clary Corporation
Designed for customization to meet customers' needs, UL 1778 [See More]
- Compliance: Grade MIL 901 / 167; FCC; UL; C-UL List; IEEE 587, IEC 555
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]
- Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; C-UL List
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Powerstar UPS Inc.
PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the UPS fails to pass power. [See More]
- Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
from Powerstar UPS Inc.
PS1504SSAH- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add... [See More]
- Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; c-tick.Ce, En50091-1, -2,VDE, CUL,UL1778
- Technology: Line-interactive; Green Mode for 98% Efficiency
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
from Powerstar UPS Inc.
Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on input/ output. EMI... [See More]
- Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads; EMI filters, gaskets
from Powerstar UPS Inc.
PS2201SS in Stainless steel case, Newly Revised SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. normally (2) MS3102R16-10S (6) 5-15R but options available, Long Life and High temp batteries avail to increase temperature range.Standard batteries rated 0° to 40°C. [See More]
- Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; C-UL List; Mil 167, RoHs7B
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Powerstar UPS Inc.
Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]
- Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Powerstar UPS Inc.
2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]
- Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Powerstar UPS Inc.
A Navy standard grade A and B MIL-std-901D and MIL167 (vibration) shipboard approved barge tested. Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C.Isolation transformer included. 20" deep. 3u tall. Soon to be using the new APC SMT... [See More]
- Compliance: UL1449; Grade MIL 901 / 167; UL
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. European Model 230VAC output. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Ethernet SNMP available. Battery testing std. removable front exit batteries for hot-swap... [See More]
- Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Powerstar UPS Inc.
Your choice of optional power connectors. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Intelligent snmp with PS9630 or monitor remote devices also with PS9631. Bi Weekly Battery testing std., removable front exit batteries for hot-swap replacement. Extend the... [See More]
- Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current