IEC 62040-3 Uninterruptible Power Supplies (UPS)
from Tripp Lite by Eaton
Features. 1500VA/900W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Compliance: IEC 62040-3
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 1.5
from CE+T Power
Site and system monitoring solution designed for the TSI technology. Internet ready and remotely accessible for monitoring supervision and system configuration. Highly configurable interface with user definable input and output alarms. Data logging provides measures flexibility for system... [See More]
- Compliance: IEC 62040-3
- Volt-Amp Rating: 20 to 640
- Technology: Modular, Truly Redundant UPS
from Eaton | Power Quality
The Eaton 9130 Rackmount UPS delivers online power quality and scalable battery runtimes for rack servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while packing up to three kVA of power into only 2U of rack... [See More]
- Compliance: UL; IEC 62040-3; C-UL List; VCCI
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 0.7000 to 3
from SOCOMEC
The solution for. • Control devices. • Electric lines. Advantages High protection and high availability. • The ITYS ES series is a range of compact UPS systems available in 1000, 2000 and 3000 VA models with on-line double conversion technology (VFI) with sinusoidal absorption. •... [See More]
- Compliance: IEC 62040-3; EN 62040-1, AS 62040.1.1, AS 62040.1.2
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Surge; Voltage Sags
from GUTOR Electronic LLC
The important components of the AC inverter system are the inverter and static switching modules, a manual bypass switch, transformers, a controller and human-machine interface (i.e. a control unit with display). [See More]
- Compliance: UL; IEC 62040-3
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 5 to 200
from Powerstar UPS Inc.
6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]
- Compliance: UL1449; UL; IEC 62040-3; C-tick, CE, EN 50091-1, EN 50091-3
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Tripp Lite by Eaton
Features. 1500VA/900W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Compliance: IEC 62040-3
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 1.5
from CE+T Power
Site and system monitoring solution designed for the TSI technology. Internet ready and remotely accessible for monitoring supervision and system configuration. Highly configurable interface with user definable input and output alarms. Data logging provides measures flexibility for system... [See More]
- Compliance: IEC 62040-3
- Volt-Amp Rating: 20 to 160
- Technology: Modular, Truly Redundant UPS
from Eaton | Power Quality
Marine approved UPS by the DNV and ABS, Online double conversion UPS with automatic bypass, 1500VA/1350W, Rack/Tower versatile, 2200VA/1980W, 3000VA/2700W, versatile Tower/Rack3U short depth, multilingual LCD display, hot swappable batteries, power management software, USB and Serial port. Maximum... [See More]
- Compliance: UL; IEC 62040-3; CE, TüV, GS, CB report, cTüV-US,DNV, ABS
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 1.5 to 3
from SOCOMEC
The solution for. • Server rooms. • Service Sector. • Infrastructure. • Healthcare Sector. • Light industrial applications. Advantages The ideal protection. • Simple and reliable power protection. • Tailored for medium-sized businesses. • Advantages of... [See More]
- Compliance: IEC 62040-3; IEC/EN 62040-1, EN 60950-1-1, AS 62040.1.1, AS 62040.1.2
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Voltage Sags
from GUTOR Electronic LLC
UPS technology from GUTOR is designed to satisfy requirements with regard to functionality, security and reliability – the main interests of our customers. It has great system flexibility in terms of system design and meets the technical specifications of customers. We produce all our products... [See More]
- Compliance: UL; IEC 62040-3
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 5 to 200
from Powerstar UPS Inc.
15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]
- Compliance: UL1449; FCC; IEC 62040-3; C-UL List; UL1778
- Technology: Delta Conversion; On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
from Tripp Lite by Eaton
Features. Compact Desktop 500VA/260W Battery Backup for PCs, Home Theater and Digital SignageThis 120V UPS system provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Volt-Amp Rating: 0.5000
from CE+T Power
Site and system monitoring solution designed for the TSI technology. Internet ready and remotely accessible for monitoring supervision and system configuration. Highly configurable interface with user definable input and output alarms. Data logging provides measures flexibility for system... [See More]
- Compliance: IEC 62040-3
- Volt-Amp Rating: 20 to 60
- Technology: Modular, Truly Redundant UPS
from Eaton | Power Quality
The Eaton EX Uninterruptible Power System offers high-performance power protection. With the ability to be rack mounted or a standalone tower, this UPS is ideal for mid-range servers, networks, IT equipment, and medical and storage devices. With a low cost of ownership and a broad range of features,... [See More]
- Compliance: UL; IEC 62040-3; C-UL List; CE,Cb Report, TUV
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 0.7000 to 3
from SOCOMEC
Centralised power supply systems are designed for buildings subject to fire safety regulations. They comply with EN 50171. The CPSS are designed chiefly to supply emergency lighting in the event of a failure in the normal power supply, but can also be used to supply other emergency systems, for... [See More]
- Compliance: IEC 62040-3; EN / IEC 62040-1
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Voltage Sags
from GUTOR Electronic LLC
With PFC, harmonic distortion at the input to the UPS is minimized (THDi ≤ 5%), while UPS efficiency is greatly increased (up to 94% efficiency), saving both energy and cost. The PXP is designed to operate in harsh environments and to withstand extremes in temperature, humidity, and mechanical... [See More]
- Compliance: UL; IEC 62040-3
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 5 to 160
from Powerstar UPS Inc.
Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]
- Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Tripp Lite by Eaton
Tripp Lite's HT850UPS line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Internal UPS circuits support individual VCR/DVR components as long as 3 hours during power failures. Prevents data loss and system... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.7500
from Eaton | Power Quality
The Eaton EX UPS delivers high-performance power protection for mid-range servers, storage devices, networking gear, telephony equipment, medical devices and other sensitive electronic equipment requiring continuous, clean power. Complementing this UPS ’s superior level of protection is a low... [See More]
- Compliance: UL; IEC 62040-3; C-UL List; CE,Cb Report, TUV
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 0.7000 to 3
from SOCOMEC
The solution for. • e.business. • Server farms. • Telecommunications. • Medical. • Computer networks. Advantages A 19 ” rack solution. • The Mod-RM series enables the UPS and all the protected equipment (HUB, server, back-up units, etc.) to be integrated into a... [See More]
- Compliance: IEC 62040-3; EN 62040-3
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Voltage Sags
from GUTOR Electronic LLC
The important components of the AC inverter system are the inverter and static switching modules, a manual bypass switch, transformers, a controller and human-machine interface (i.e. a control unit with display). [See More]
- Compliance: UL; IEC 62040-3
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 10 to 220
from Powerstar UPS Inc.
2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]
- Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Tripp Lite by Eaton
Features. 1000VA/600W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Compliance: IEC 62040-3
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 1
from SOCOMEC
The solution for. • e.business. • Server farms. • Telecommunications. • Medical. • Computer networks. Advantages A completely modular system. MODULYS System is the most flexible and modular system in the entire range. For use under constraints. Designed for the most... [See More]
- Compliance: IEC 62040-3; EN 62040-1, AS 62040.1.1, AS 62040.1.2
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Voltage Sags
from Powerstar UPS Inc.
Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack or tower Extend the temperature range with our premium battery pack. Standard batteries rated 0° to... [See More]
- Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Tripp Lite by Eaton
Features. 1000VA/600W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Compliance: IEC 62040-3
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 1
from SOCOMEC
The solution for. • E.business. • Computer networks. • Telecommunications. Advantages The solution for supplying power systems. • Thanks to its particular architecture, designed especially for the telecoms sector, the Mod-TC combines batteries with extended back-up time with high... [See More]
- Compliance: IEC 62040-3; EN 62040-3
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Voltage Sags
from Powerstar UPS Inc.
Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]
- Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Tripp Lite by Eaton
Features. 450VA/360W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.4500
from SOCOMEC
The solution for. • CAD, graphic workstations. • Multimedia workstations and peripherals. • LCD screens and monitors. • POS (Points Of Sales). Advantages Ideal and cost-effective protection for SOHO or POS applications. • Adapted to protect IT applications in home, office... [See More]
- Compliance: IEC 62040-3; IEC/EN 62040-1, AS 62040.1.1, AS 62040.1.2
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Voltage Sags
from Powerstar UPS Inc.
Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]
- Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Tripp Lite by Eaton
Features. 500VA/360W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.5000
from SOCOMEC
The solution for. • PC: LCD or CRT monitors, scanners, printers, etc. • Cash registers. • Interactive terminals. Advantages An innovative solution and superior design. • Compact and practical pluggable power protection integrating a larger number of sockets adapted to computer... [See More]
- Compliance: IEC 62040-3; IEC/EN 62040-1, AS 62040.1.1, AS 62040.1.2
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Surge; Voltage Sags
from Powerstar UPS Inc.
(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]
- Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List; 1778
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
from Tripp Lite by Eaton
Features. 550VA/300W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.5500
from SOCOMEC
The solution for. • Professional and IT equipment. • Servers and networking devices. • CAD/ Graphic workstations with monitors and peripherals. • Control systems. Advantages Professional line interactive UPS. • Ideal solution for protecting small servers and high performance... [See More]
- Compliance: IEC 62040-3; IEC/EN 62040-1, AS 62040.1.1, AS 62040.1.2
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Voltage Sags
from Powerstar UPS Inc.
Rackmount UPS RUGGED 3u 15inch depth 1.5kva 1050 watt UPS with shipboard delta Navy standard Extend the temperature range with our premium battery pack -20° to +50°C. Standard batteries rated 0° to 40°C. Case is 304G Stainless Steel. This unit may be shipping with new APC SMT Electronics and a LCD... [See More]
- Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Tripp Lite by Eaton
The AV550SC Backup Power Block provides the highest level of protection for structured cabling installations (ie. telephone, Internet and coax connections). With reliable battery backup, surge protection and EMI/RFI line noise filtering, the AV550SC provides a complete protection solution for... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.5500
- UPS Type: Single Phase
- Watt Rating: 0.3000
from SOCOMEC
Applications. • Professional and IT equipment. • Servers and networking devices. • CAD / graphic workstations with monitors and peripherals. • Control systems. Advantages A professional UPS. • Designed for professional environments, protection against power cuts and over... [See More]
- Compliance: IEC 62040-3; IEC/EN 62040-1, AS 62040.1.1, AS 62040.1.2
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Voltage Sags
from Powerstar UPS Inc.
Replaces the PS6003rm3uXL with 2u tall package. 26.9" Deep with very similar specs. Uses a higher efficiency inverter and tighter packaging to obtain this shorter package. Nema connectors standard but Military Spec connections available. 900W for 30 minutes. Add on more battery trays for increased... [See More]
- Compliance: UL1449; Grade MIL 901 / 167 (optional feature); FCC; UL; IEC 62040-3; C-UL List
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
from Tripp Lite by Eaton
Features. 650VA/480W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.6500
from SOCOMEC
The solution for. • Professional and IT equipment. • Servers and networking devices. • CAD/ Graphic workstations with monitors and peripherals. • Control systems. Advantages A secure and professional supply continuity. • Ideal solution for protecting small servers,... [See More]
- Compliance: IEC 62040-3; IEC/EN 62040-1, AS 62040.1.1, AS 62040.1.2
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Voltage Sags
from Powerstar UPS Inc.
As used on subs. NSN# listed. Newly revised APC SMT electronics. Now with LCD Text readout on front panel displays Alarms /Status. 18" deep MIL901D grade A tested in shock absorbing rack! Shipboard 3KVA power 2700 watts, 2u x18"deep, Shallow depth with a separate 2u cabinet for the Electronics. Up... [See More]
- Compliance: UL1449; Grade MIL 901 / 167 (optional feature); FCC; UL; IEC 62040-3; CSA,FCC Part 15 Class A,UL 1449,UL 1778
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Tripp Lite by Eaton
Features. 700VA/350W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.7000
from SOCOMEC
The solution for. • Switching. • Storage. • Servers and networking devices. • VoIP communication systems. • Structured cabling systems. • Control systems. • Video surveillance systems. Advantages High protection and availability. • Online double conversion... [See More]
- Compliance: IEC 62040-3; IEC/EN 62040-1 (TÜV-GS certified), EN 62040-2, AS 62040.1.1, AS 62040.1.2, AS 62040.2
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Surge; Voltage Sags
from Tripp Lite by Eaton
Features. 850VA/480W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Compliance: IEC 62040-3
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.8500
from SOCOMEC
The solution for. • Steering systems. • Bridge systems. • Radar systems. • Control systems. • Video surveillance systems. High availability in marine environments. The marine industry calls for reliable equipment which is able to supply applications operating in harsh... [See More]
- Compliance: IEC 62040-3; IEC/EN 62040-1 (TÜV-GS certified), AS 62040.1.1, AS 62040.1.2
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Surge; Voltage Sags
from Tripp Lite by Eaton
Features. 850VA/480W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Compliance: IEC 62040-3
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.8500
from SOCOMEC
The solution for. • Professional workstations. • Server and corporate networks. • Storage systems. • Industrial automation. • Security systems. • Telecom systems. Advantages High protection and availability. • True online double conversion technology (VFI) assures... [See More]
- Compliance: IEC 62040-3; EN 62040-1, EN 60950-1, AS 62040.1.1, AS 62040.1.2
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase; Three Phase
- Protection: Transient; Power Failure; Voltage Sags
from Tripp Lite by Eaton
Tripp Lite's AVR550U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.5500
from SOCOMEC
The solution for. • Data servers. • Telecommunications. • Service sector. Advantages A complete, cost-effective solution. • Online double conversion mode with an output power factor of 0.9 providing 12% more active power compare to UPS with a power factor of 0.8. • Dual... [See More]
- Compliance: IEC 62040-3; EN 62040-1 (TÜV SÜD certified), EN 60950-1
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase; Three Phase
- Protection: Transient; Power Failure; Voltage Sags
from Tripp Lite by Eaton
Tripp Lite's AVR650UM Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.6500
from SOCOMEC
The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in the event of main supply... [See More]
- Compliance: IEC 62040-3; EN / IEC 62040-1
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase; Three Phase
- Protection: Transient; Power Failure; Voltage Sags
from Tripp Lite by Eaton
Tripp Lite's AVR700U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.7000
from SOCOMEC
The solution for. • Data centres. • Telecommunications. • Service sector. • Infrastructure. • Industrial applications. Advantages. Energy saving + Full rated power = TCO. Energy Saving: high efficiency without compromise. • Offers the highest efficiency in the market... [See More]
- Compliance: IEC 62040-3; IEC/EN 62040-1 (TÜV SÜD certified), EN 60950-1, AS 62040.1.1, AS 62040.1.2
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase; Three Phase
- Protection: Transient; Power Failure; Voltage Sags
from Tripp Lite by Eaton
Tripp Lite's AVR700UXRM Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.7000
from SOCOMEC
Specially engineered to power and protect typical industrial equipments such as motors, motor speed drivers, lamps, non linear loads, welding equipments, power supplies, MASTERYS IP+ is also perfectly able to supply control equipments like programmable controllers, sensors and measurement apparatus... [See More]
- Compliance: IEC 62040-3; IEC/EN 62040-1 (TÜV SÜD certified), EN 60950-1, AS 62040.1.1, AS 62040.1.2
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase; Three Phase
- Protection: Transient; Power Failure; Voltage Sags; Unbalanced Loads
from Tripp Lite by Eaton
Tripp Lite's AVR750U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.7500
from SOCOMEC
Socomec ’s IP+ Rail is the very latest in UPS technology for the mass transportation sector and has been engineered specifically to provide optimum energy efficiency for high performance critical power applications - in the most challenging operating environments. Key Benefits. • Full... [See More]
- Compliance: IEC 62040-3; EN 62040-1 (TÜV SÜD certified), EN 60950-1, LU 1-085 (Section 12 LU) (4)
- Technology: Line-interactive
- UPS Type: Single Phase; Three Phase
- Protection: Transient; Power Failure; Voltage Sags; Unbalanced Loads
from Tripp Lite by Eaton
Tripp Lite's AVR900U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.9000
from SOCOMEC
The solution for. • Server rooms. • Service sector. • Infrastructure. • Healthcare sector. • Light industrial applications. Advantages A complete, cost-effective solution. • Online double conversion mode with an output power factor of 0.9 providing 12% more active power... [See More]
- Compliance: IEC 62040-3; IEC/EN 62040-1, EN 60950-1, AS 62040.1.1, AS 62040.1.2
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Protection: Transient; Power Failure; Voltage Sags
from Tripp Lite by Eaton
Tripp Lite's BCPERS300 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep connected... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Volt-Amp Rating: 0.3000
from SOCOMEC
The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in the event of main supply... [See More]
- Compliance: IEC 62040-3; EN 62040-1; EN 60950-1
- Technology: Line-interactive
- UPS Type: Three Phase
- Protection: Transient; Power Failure; Voltage Sags
from Tripp Lite by Eaton
Tripp Lite's BC350 standby UPS offers power protection for PCs, workstations and other sensitive electronics in an attractive space saving, ultra-compact housing. Prevents data loss and system downtime by providing battery-supported AC output during brownouts and blackout conditions. 6 widely spaced... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Volt-Amp Rating: 0.3500
from SOCOMEC
The solution for. • Data centres. • Telecommunications. • Healthcare sector. • Service sector. • Infrastructure. • Industrial applications. Advantages Energy Saving: high efficiency without compromise. • Offers the highest efficiency in the market using VFI –... [See More]
- Compliance: IEC 62040-3; IEC/EN 62040-1, EN 60950-1, AS 62040.1.1, AS 62040.1.2
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Protection: Transient; Power Failure; Voltage Sags
from Tripp Lite by Eaton
Tripp Lite's BCPERS450 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Volt-Amp Rating: 0.4500
from SOCOMEC
The solution for. • Data centres. • Telecommunications. • Service sector. • IT Networks/ Infrastructures. • Industrial infrastructures. Solution for seismic environments. The test. • DELPHYS GP-S units have been tested by VIRLAB S.A. (accredited by ENAC Spanish National... [See More]
- Compliance: IEC 62040-3; IEC/EN 62040-1, EN 60950-1, AS 62040.1.1, AS 62040.1.2
- Technology: Line-interactive
- UPS Type: Three Phase
- Protection: Transient; Power Failure; Voltage Sags
from Tripp Lite by Eaton
Tripp Lite's BCPRO1050 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Volt-Amp Rating: 1.05
from SOCOMEC
The solution for. • Industry. • Processes. • Infrastructure. • Healthcare. • Service sector. • Telecommunications. Advantages Optimum load protection. • Permanent operation in VFI mode (online double conversion). • The inverter isolation transformer provides... [See More]
- Compliance: IEC 62040-3; IEC/EN 62040-1, IEC 60950-1, AS 62040.1.1, AS 62040.1.2
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Protection: Transient; Power Failure; Voltage Sags
from Tripp Lite by Eaton
Tripp Lite's BCPRO1400 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Compliance: FCC; UL; IEC 62040-3; CSA
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Volt-Amp Rating: 1.4
from SOCOMEC
The solution for. • Server rooms. • Service sector. • Infrastructure. • Healthcare sector. • Light industrial applications. Advantages Innovative design. • Easy to order, install and operate. • Very compact footprint. • Robust and reliable connectivity. •... [See More]
- Compliance: IEC 62040-3; EN 62040-1, EN 60950-1, AS 62040.1.1, AS 62040.1.2
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Protection: Transient; Power Failure; Voltage Sags