Voltage Sags Uninterruptible Power Supplies (UPS)

62 Results
7011A Series
from Mitsubishi Electric Power Products, Inc.

Design: Single-Phase, On-Line Double Conversion Topology. Power Rating: 6, 8, 10, 12kVA. Voltage Input: 208V-120V, 240V-120V Output: 208V-120V, 240V-120V. (Extra Wide Input Voltage and Frequency Window). Design Features: * IGBT(Converter/Inverter). * Generator Compatible. * Low Input Current THD. *... [See More]

  • Protection: Transient; Power Failure; Surge; Voltage Sags; Under Voltage
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 6 to 12
Uninterrupted Power Supply (UPS) for Hazardous Areas -- 8265
from R. STAHL, Inc.

Ex UPS Guard battery monitoring according to IEC/EN 60079 et seq. Stable output voltage. Adjustable UPS time. Functional battery test. Capacity measurement of battery. Potential-free signal outputs. Power cuts or major changes in voltage lasting only milliseconds can lead to malfunctions of... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Voltage Sags; Under Voltage
  • Watt Rating: 0.0500 to 0.2000
  • UPS Type: DC Power
  • Compliance: IECEx PTB, PTB 06 ATEX 1077
Instrumentation UPS -- CT1000R
from Clary Corporation

Designed for customization to meet customers' needs, UL 1778 [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1
Powerstar UPS -- PS10000i 3Phase Shipboard
from Powerstar UPS Inc.

6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 8 to 10
UPS Single/Single-Phase -- ITYS ES
from SOCOMEC

The solution for. • Control devices. • Electric lines. Advantages High protection and high availability. • The ITYS ES series is a range of compact UPS systems available in 1000, 2000 and 3000 VA models with on-line double conversion technology (VFI) with sinusoidal absorption. •... [See More]

  • Protection: Transient; Power Failure; Surge; Voltage Sags
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1 to 3
Sag Fighter™
from Utility Systems Technologies, Inc.

The Sag Fighter ™ is a specific type of power conditioner used for protection against deep voltage sags: deep voltage drops typically lasting less than a few seconds. For those applications where it is unnecessary or too expensive to use a UPS, the Sag Fighter ™ offers solid, reliable... [See More]

  • Protection: Transient; Short Circuit; Surge; Voltage Sags
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Volt-Amp Rating: 20 to 1500
Energy Time Shift Module
from Caterpillar Electric Power

Cat energy storage systems can also provide temporary backup power to facilities in the event of a power outage. [See More]

  • Protection: Transient; Power Failure; Surge; Voltage Sags; Under Voltage
  • Watt Rating: 1000
Enterprise Class Rackmount UPS -- Eaton 5P Rackmount
from Eaton | Power Quality

The Eaton 5P Rackmount UPS delivers reliable enterprise class backup power with an efficiency rating of up to 99%. With ENERGY STAR ® qualified models, the 5P's graphical LCD display allows you to view UPS status in a single glance and provides more available power than comparable UPSs. When... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 0.5500 to 3
  • Technology: Line-interactive
  • Watt Rating: 0.4200 to 2.7
Powerstar UPS -- PS15 2 phase
from Powerstar UPS Inc.

15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: Delta Conversion; On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 10 to 15
UPS Single/Single-Phase -- MASTERYS BC (8-12 kVA)
from SOCOMEC

The solution for. • Server rooms. • Service Sector. • Infrastructure. • Healthcare Sector. • Light industrial applications. Advantages The ideal protection. • Simple and reliable power protection. • Tailored for medium-sized businesses. • Advantages of... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 8 to 12
Enterprise Class UPS -- Eaton 9130RM
from Eaton | Power Quality

The Eaton 9130 Rackmount UPS delivers online power quality and scalable battery runtimes for rack servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while packing up to three kVA of power into only 2U of rack... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 0.7000 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.6300 to 2.7
Powerstar UPS -- PS1503 AVD GLUPS
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1 to 1.5
UPS Single/Single-Phase -- MODULYS EM
from SOCOMEC

Centralised power supply systems are designed for buildings subject to fire safety regulations. They comply with EN 50171. The CPSS are designed chiefly to supply emergency lighting in the event of a failure in the normal power supply, but can also be used to supply other emergency systems, for... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 3 to 6
Enterprise Class UPS -- Eaton EX Marine
from Eaton | Power Quality

Marine approved UPS by the DNV and ABS, Online double conversion UPS with automatic bypass, 1500VA/1350W, Rack/Tower versatile, 2200VA/1980W, 3000VA/2700W, versatile Tower/Rack3U short depth, multilingual LCD display, hot swappable batteries, power management software, USB and Serial port. Maximum... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 1.5 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.35 to 2.7
Powerstar UPS -- PS1504
from Powerstar UPS Inc.

PS1504- 219H x171W x439D (mm) Mini tower is next generation of PS1503. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet card for Telnet, Http, SNMP. NEW 2 Line LCD TEXT... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1 to 1.5
UPS Single/Single-Phase -- MODULYS RM
from SOCOMEC

The solution for. • e.business. • Server farms. • Telecommunications. • Medical. • Computer networks. Advantages A 19 ” rack solution. • The Mod-RM series enables the UPS and all the protected equipment (HUB, server, back-up units, etc.) to be integrated into a... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.5 to 9
Enterprise Class UPS -- Eaton EX Rack
from Eaton | Power Quality

The Eaton EX Uninterruptible Power System offers high-performance power protection. With the ability to be rack mounted or a standalone tower, this UPS is ideal for mid-range servers, networks, IT equipment, and medical and storage devices. With a low cost of ownership and a broad range of features,... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 0.7000 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.4900 to 2.1
Powerstar UPS -- PS1504H-MB
from Powerstar UPS Inc.

PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the UPS fails to pass power. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.00E-3 to 1.5
UPS Single/Single-Phase -- MODULYS SYSTEM
from SOCOMEC

The solution for. • e.business. • Server farms. • Telecommunications. • Medical. • Computer networks. Advantages A completely modular system. MODULYS System is the most flexible and modular system in the entire range. For use under constraints. Designed for the most... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.5 to 24
Enterprise Class UPS -- Eaton EX Tower
from Eaton | Power Quality

The Eaton EX UPS delivers high-performance power protection for mid-range servers, storage devices, networking gear, telephony equipment, medical devices and other sensitive electronic equipment requiring continuous, clean power. Complementing this UPS ’s superior level of protection is a low... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 0.7000 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.4900 to 2.1
Powerstar UPS -- PS1504SS
from Powerstar UPS Inc.

PS1504SS- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1 to 1.5
UPS Single/Single-Phase -- MODULYS TC
from SOCOMEC

The solution for. • E.business. • Computer networks. • Telecommunications. Advantages The solution for supplying power systems. • Thanks to its particular architecture, designed especially for the telecoms sector, the Mod-TC combines batteries with extended back-up time with high... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 3 to 9
Industrial UnInterruptable Power Supplies -- Eaton FERRUPS
from Eaton | Power Quality

The Eaton FERRUPS delivers proven, ferroresonant battery backup power and scalable runtimes for 911 centers, global military installations, marine vessels and other critical applications. Highly configurable with a wide range of voltages, frequencies, runtimes, power cords and receptacles, the Eaton... [See More]

  • Protection: Lightning; Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: Ferro-Resonant
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.5000 to 18
Powerstar UPS -- PS2200r2
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or 230VAC... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.5 to 2.2
UPS Single/Single-Phase -- NETYS PE
from SOCOMEC

The solution for. • CAD, graphic workstations. • Multimedia workstations and peripherals. • LCD screens and monitors. • POS (Points Of Sales). Advantages Ideal and cost-effective protection for SOHO or POS applications. • Adapted to protect IT applications in home, office... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.6000 to 2
Industrial UnInterruptable Power Supplies -- Eaton FERRUPS RM
from Eaton | Power Quality

The Eaton FERRUPS Rackmount delivers proven, ferroresonant battery backup power and scalable runtimes for 911 centers, global military installations, marine vessels and other critical applications. Highly configurable with a wide range of voltages, frequencies, runtimes, power cords and receptacles,... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: Ferro-Resonant
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.4 to 7
Powerstar UPS -- PS2201r2SS-6MO-6PI
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on input/ output. EMI... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads; EMI filters, gaskets
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.5 to 2.2
UPS Single/Single-Phase -- NETYS PL
from SOCOMEC

The solution for. • PC: LCD or CRT monitors, scanners, printers, etc. • Cash registers. • Interactive terminals. Advantages An innovative solution and superior design. • Compact and practical pluggable power protection integrating a larger number of sockets adapted to computer... [See More]

  • Protection: Transient; Power Failure; Surge; Voltage Sags
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.6000 to 0.8000
Industry Standard UnInterruptable Power Supplies -- Eaton 5PX
from Eaton | Power Quality

Combining extended runtime capabilities and exceptional efficiency, the Eaton 5PX UPS is a powerful enterprise class backup solution. An ENERGY STAR ® qualified UPS, the 5PX ’s managed outlet segments allow you to monitor energy consumption down to the outlet level on its intuitive LCD... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1 to 3
Powerstar UPS -- PS3070rm3u-ISO
from Powerstar UPS Inc.

Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.3000 to 0.7500
UPS Single/Single-Phase -- NETYS PR (1000 to 2000 VA)
from SOCOMEC

The solution for. • Professional and IT equipment. • Servers and networking devices. • CAD/ Graphic workstations with monitors and peripherals. • Control systems. Advantages Professional line interactive UPS. • Ideal solution for protecting small servers and high performance... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1 to 2
Marine UnInterruptable Power Supplies -- Eaton 9155 Marine
from Eaton | Power Quality

Double-conversion online technology with power ratings 8-30 kVA, DNV type approved up to 15 kVA, single-phase or split-phase input and single-phase output, small foot print, patented Hot Sync parallel capability up to four redundant systems, ABM technology to extend battery service life, wide... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 8 to 30
Powerstar UPS -- PS3150rm2U
from Powerstar UPS Inc.

2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1 to 1.5
UPS Single/Single-Phase -- NETYS PR (1000-1500 VA)
from SOCOMEC

Applications. • Professional and IT equipment. • Servers and networking devices. • CAD / graphic workstations with monitors and peripherals. • Control systems. Advantages A professional UPS. • Designed for professional environments, protection against power cuts and over... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1 to 1.5
Marine UnInterruptable Power Supplies -- Eaton 9355 Marine
from Eaton | Power Quality

Double-conversion online technology with power ratings 8-40kVA, DNV type approved up to 15kVA, three-phase input and output, small foot print, patented Hot Sync parallel capability up to four redundant systems, ABM technology to extend battery service life, wide communication options. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 8 to 40
Powerstar UPS -- PS3200rm2u
from Powerstar UPS Inc.

Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack or tower Extend the temperature range with our premium battery pack. Standard batteries rated 0° to... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 2
UPS Single/Single-Phase -- NETYS PR (1700-3300 VA)
from SOCOMEC

The solution for. • Professional and IT equipment. • Servers and networking devices. • CAD/ Graphic workstations with monitors and peripherals. • Control systems. Advantages A secure and professional supply continuity. • Ideal solution for protecting small servers,... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.7 to 3.3
Marine UnInterruptable Power Supplies -- Power Xpert 9395 Marine
from Eaton | Power Quality

Double-conversion online technology with power ratings 225-1100kVA, three-phase input and output, small foot print, patented Hot Sync parallel capability up to five redundant systems, ABM technology to extend battery service life, wide communication options. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 225 to 1100
Powerstar UPS -- PS3200rm2uSS
from Powerstar UPS Inc.

True online Shipboard 2KVA /1800W (16.25" deep on outlet side and 18.5" deep on fan side) New 304 grade Stainless Steel version of the PS3200rm2u with a recessed area in back for 6 Power output connectors. This protects the plugs and allows room for the plugs on shallow depth 20"deep cabinets. The... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.5 to 2
UPS Single/Single-Phase -- NETYS RT
from SOCOMEC

The solution for. • Switching. • Storage. • Servers and networking devices. • VoIP communication systems. • Structured cabling systems. • Control systems. • Video surveillance systems. Advantages High protection and availability. • Online double conversion... [See More]

  • Protection: Transient; Power Failure; Surge; Voltage Sags
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.1 to 11
Midsize Datacenter UPS -- Eaton 9390
from Eaton | Power Quality

The energy-efficient Eaton 9390 UPS provides backup power and scalable battery runtimes in a small footprint for mid-size data centers, medical equipment and other critical systems. With the groundbreaking Energy Saver System, the 9390 operates at 99% UPS efficiency and can pay for itself in three... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 20 to 160
  • Technology: On-line (Double-conversion)
  • Watt Rating: 18 to 144
Powerstar UPS -- PS3200rm3u-ISO
from Powerstar UPS Inc.

Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.5 to 2
UPS Single/Single-Phase -- NETYS RT-M
from SOCOMEC

The solution for. • Steering systems. • Bridge systems. • Radar systems. • Control systems. • Video surveillance systems. High availability in marine environments. The marine industry calls for reliable equipment which is able to supply applications operating in harsh... [See More]

  • Protection: Transient; Power Failure; Surge; Voltage Sags
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.1 to 3
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9130
from Eaton | Power Quality

The Eaton 9130 UPS delivers online power quality and scalable battery runtimes for servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while significantly extending battery service life with ABM technology. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.7000 to 3
Powerstar UPS -- PS3300rm2u
from Powerstar UPS Inc.

Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 2 to 3
UPS Three/Single Phase -- ITYS
from SOCOMEC

The solution for. • Professional workstations. • Server and corporate networks. • Storage systems. • Industrial automation. • Security systems. • Telecom systems. Advantages High protection and availability. • True online double conversion technology (VFI) assures... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase; Three Phase
  • Volt-Amp Rating: 1 to 10
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9155
from Eaton | Power Quality

The Eaton 9155 UPS provides premium online backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9155 UPS is a complete power... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 8 to 15
Powerstar UPS -- PS3300rm2uSS
from Powerstar UPS Inc.

True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • UPS Type: Single Phase
  • Volt-Amp Rating: 2 to 3
UPS Three/Single Phase -- MASTERYS BC (15-20 kVA)
from SOCOMEC

The solution for. • Data servers. • Telecommunications. • Service sector. Advantages A complete, cost-effective solution. • Online double conversion mode with an output power factor of 0.9 providing 12% more active power compare to UPS with a power factor of 0.8. • Dual... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase; Three Phase
  • Volt-Amp Rating: 15 to 20
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9PX
from Eaton | Power Quality

Delivering premium backup power and scalable battery runtimes for servers, voice/data networks and storage systems, the Eaton 9PX UPS is the ideal solution for both rack and stand-alone installations. An ENERGY STAR ® qualified UPS, the 9PX ’s graphical LCD interface and robust power... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 5 to 11
Powerstar UPS -- PS502-550g Shipboard Low Cost
from Powerstar UPS Inc.

Power strip/ Shipboard 550VA /330W UPS and Surge suppressor Brick shaped (88x180x302mm Deep) No fans, silent in operation. High impact resistant case. 4 surge protected outlets and 4 more UPS /surge outlets. Dual pole input breaker protects both sides of the line for shock protection. Also includes... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; RJ-11 In/Out Protection
  • Technology: Off-line (Standby); Surge Suppressor and Stepped Sine UPS
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.0 to 0.5500
UPS Three/Single Phase -- MASTERYS EM
from SOCOMEC

The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in the event of main supply... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase; Three Phase
  • Volt-Amp Rating: 10 to 30
Residential UnInterruptable Power Supplies -- Eaton 3S
from Eaton | Power Quality

The sleek, savvy and sophisticated 3S delivers premium battery backup and surge protection for up to 10 home and office devices. EcoControl functionality provides up to 30 percent greater energy savings than typical battery backups, and plug-and-play compatibility enables automatic integration. The... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Unbalanced Loads
  • Technology: Off-line (Standby)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.3500 to 0.7000
Powerstar UPS -- PS502-650g Shipboard UPS/ Powerstrip
from Powerstar UPS Inc.

Power strip/ Shipboard UPS with the worlds lowest cost delta power UPS battery backup PS 502-650va high-temp Long Life (8-10 year) batteries available. Dual pole breaker protects both hot and neutral. High impact plastic case in a brick shaped unit. 2.56x 3.72x 5.95" Plug in your PC via USB and it... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.2000 to 0.6500
UPS Three/Single Phase -- MASTERYS GP - Green Power 2.0 range
from SOCOMEC

The solution for. • Data centres. • Telecommunications. • Service sector. • Infrastructure. • Industrial applications. Advantages. Energy saving + Full rated power = TCO. Energy Saving: high efficiency without compromise. • Offers the highest efficiency in the market... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase; Three Phase
  • Volt-Amp Rating: 10 to 20
Scalable UnInterruptable Power Supplies -- Eaton 9170+
from Eaton | Power Quality

The Eaton 9170+ UPS delivers premium online backup power and scalable battery runtimes for server farms, networks, telecommunications, Internet service providers and other critical applications. Leveraging a modular design, the 9170+ UPS offers N+X redundancy to eliminate system-level single point... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 3 to 18
Powerstar UPS -- PS502-750g Shipboard UPS/ powerstrip
from Powerstar UPS Inc.

NSN listed Power Strip / Shipboard UPS Low Cost 750VA, built-in line conditioning, rugged plastic case. Optional, Can be equipped with 10 year battery Three surge suppressor outlets standard. an awesome concept in lower priced products. New Compact Low price ups family.The UPS size is 3.48x 7.09x... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.3000 to 0.7500
UPS Three/Single Phase -- MASTERYS IP+
from SOCOMEC

Specially engineered to power and protect typical industrial equipments such as motors, motor speed drivers, lamps, non linear loads, welding equipments, power supplies, MASTERYS IP+ is also perfectly able to supply control equipments like programmable controllers, sensors and measurement apparatus... [See More]

  • Protection: Transient; Power Failure; Voltage Sags; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase; Three Phase
  • Volt-Amp Rating: 10 to 80
Scalable UnInterruptable Power Supplies -- Eaton BladeUPS
from Eaton | Power Quality

The Eaton BladeUPS is a revolutionary power quality solution that is scalable and modular. BladeUPS expands power protection from 12 to 60 kW in a single 19-inch rack while reducing energy and cooling costs. Eaton also offers BladeUPS Preassembled Systems, the same great product, just simplified. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Volt-Amp Rating: 12 to 60
Powerstar UPS -- PS503-1000
from Powerstar UPS Inc.

(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.5000 to 1
UPS Three/Three Phase -- ITYS PRO
from SOCOMEC

The solution for. • Server rooms. • Service sector. • Infrastructure. • Healthcare sector. • Light industrial applications. Advantages Innovative design. • Easy to order, install and operate. • Very compact footprint. • Robust and reliable connectivity. •... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Volt-Amp Rating: 10 to 20
Tower UnInterruptable Power Supplies -- Eaton 9355
from Eaton | Power Quality

The Eaton 9355 UPS provides premium double-conversion backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9355 UPS is a complete... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Volt-Amp Rating: 10 to 30