Short Circuit Uninterruptible Power Supplies (UPS)

47 Results
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply -- No.1601524102887
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // UPS Power // Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply [See More]

  • Protection: Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 150
Uninterruptible Power Supplies -- No.1601236036955
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // UPS Power // Customized 3 Phase 220V/380V/440V/480V/ Low Frequency Industrial Grade 200kva UPS with Isolation Transformer [See More]

  • Protection: Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 200
  • UPS Type: Three Phase
  • Compliance: CE RoHS ISO9001 CCC
Uninterruptible Power Supplies -- No.1601236510324
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // UPS Power // High Capacity UPS 400kva/600kva 3 Phase 480V Price Power Backup Uninterrupted Power Supply Ups 480kw Ups for Server [See More]

  • Protection: Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 200
  • UPS Type: Three Phase
  • Compliance: CE RoHS ISO9001 CCC
Uninterruptible Power Supplies -- No.1601553499580
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // UPS Power // Safe Battery Online UPS 10KVA 20KVA 30KVA [See More]

  • Protection: Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 20
  • UPS Type: Three Phase
  • Compliance: CE RoHS ISO9001 CCC
Series I Uninterruptible Power Supplies -- 500 VA UPS
from Mesta Electronics, Inc.

Features and Benefits. Output power range of 500VA to 1250VA. Universally compatible to phase-lock with any generator. System can be locally or remotely monitored. Electronic short circuit and current limiting protection of system. M.T.B.F. of all Mesta equipment is over 200,000 hours. Overload... [See More]

  • Protection: Lightning; Short Circuit; Surge; Current Limiting
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Volt-Amp Rating: 0.5000
Uninterrupted Power Supply (UPS) for Hazardous Areas -- 8265
from R. STAHL, Inc.

Ex UPS Guard battery monitoring according to IEC/EN 60079 et seq. Stable output voltage. Adjustable UPS time. Functional battery test. Capacity measurement of battery. Potential-free signal outputs. Power cuts or major changes in voltage lasting only milliseconds can lead to malfunctions of... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Voltage Sags; Under Voltage
  • Watt Rating: 0.0500 to 0.2000
  • UPS Type: DC Power
  • Compliance: IECEx PTB, PTB 06 ATEX 1077
Instrumentation UPS -- CT1000R
from Clary Corporation

Designed for customization to meet customers' needs, UL 1778 [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1
Powerstar UPS -- PS10000i 3Phase Shipboard
from Powerstar UPS Inc.

6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 8 to 10
DC Uninterruptible Power Supply -- ECS-100
from PREMIUM S.A.

Premium Power Supplies ´ ECS-100 are robust UPS (uninterruptible power systems) that offer up to 100W. Its mounting is simple in all options: surface, DIN rail and rack. In addition, all models have independent alarms for supply failure and low battery. KEY FEATURES. Battery cut off when... [See More]

  • Protection: Transient; Short Circuit; Deep Discharge, Over-current
  • Technology: DC UPS
  • UPS Type: DC Power
  • Watt Rating: 0.1000
Sag Fighter™
from Utility Systems Technologies, Inc.

The Sag Fighter ™ is a specific type of power conditioner used for protection against deep voltage sags: deep voltage drops typically lasting less than a few seconds. For those applications where it is unnecessary or too expensive to use a UPS, the Sag Fighter ™ offers solid, reliable... [See More]

  • Protection: Transient; Short Circuit; Surge; Voltage Sags
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Volt-Amp Rating: 20 to 1500
Enterprise Class Rackmount UPS -- Eaton 5P Rackmount
from Eaton | Power Quality

The Eaton 5P Rackmount UPS delivers reliable enterprise class backup power with an efficiency rating of up to 99%. With ENERGY STAR ® qualified models, the 5P's graphical LCD display allows you to view UPS status in a single glance and provides more available power than comparable UPSs. When... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 0.5500 to 3
  • Technology: Line-interactive
  • Watt Rating: 0.4200 to 2.7
Series II Uninterruptible Power Supplies -- 2000 VA UPS
from Mesta Electronics, Inc.

Features and Benefits. Output power range of 2KVA to 5KVA. Universally compatible to phase-lock with any generator. System can be locally or remotely monitored. Electronic short circuit and current limiting protection of system. M.T.B.F. of all Mesta equipment is over 200,000 hours. Overload... [See More]

  • Protection: Lightning; Short Circuit; Surge; Current Limiting
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 2
Powerstar UPS -- PS15 2 phase
from Powerstar UPS Inc.

15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: Delta Conversion; On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 10 to 15
DC Uninterruptible Power Supply -- ECS-200
from PREMIUM S.A.

Premium Power Supplies ´ UPS series (uninterruptible power supply systems) ECS-200 offer up to 230W of power and have the possibility of battery disconnection by low battery. Its assembly is simple in different options it offers (surface, DIN rail and rack). KEY FEATURES. Battery cut off when... [See More]

  • Protection: Transient; Short Circuit; Deep Discharge, Over-current
  • Technology: DC UPS
  • UPS Type: DC Power
  • Watt Rating: 0.2000
Sure-Volt™
from Utility Systems Technologies, Inc.

The Sure-Volt ™ is used in for continuous voltage regulation and power conditioning in: Single or three phase applications. 60 or 50 Hz. 5 to 2,000 kVA. Any combination (step up or down) of input or output voltages up to 600V. Any type of load or load power factor [See More]

  • Protection: Transient; Short Circuit; Surge
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 5 to 2000
Enterprise Class UPS -- Eaton 9130RM
from Eaton | Power Quality

The Eaton 9130 Rackmount UPS delivers online power quality and scalable battery runtimes for rack servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while packing up to three kVA of power into only 2U of rack... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 0.7000 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.6300 to 2.7
Series III Three-Phase Uninterruptible Power Supplies -- 10 KVA UPS
from Mesta Electronics, Inc.

Features and Benefits. Output power range of 10KVA to 50KVA. Automatic and programmable battery testing under real load conditions. Advanced front panel/LCD display allows for monitoring of operating conditions. Universally compatible to phase-lock with any generator. Electronic short circuit and... [See More]

  • Protection: Lightning; Short Circuit; Surge; Current Limiting
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Volt-Amp Rating: 10
Powerstar UPS -- PS1503 AVD GLUPS
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1 to 1.5
Enterprise Class UPS -- Eaton EX Marine
from Eaton | Power Quality

Marine approved UPS by the DNV and ABS, Online double conversion UPS with automatic bypass, 1500VA/1350W, Rack/Tower versatile, 2200VA/1980W, 3000VA/2700W, versatile Tower/Rack3U short depth, multilingual LCD display, hot swappable batteries, power management software, USB and Serial port. Maximum... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 1.5 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.35 to 2.7
Powerstar UPS -- PS1504
from Powerstar UPS Inc.

PS1504- 219H x171W x439D (mm) Mini tower is next generation of PS1503. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet card for Telnet, Http, SNMP. NEW 2 Line LCD TEXT... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1 to 1.5
Enterprise Class UPS -- Eaton EX Rack
from Eaton | Power Quality

The Eaton EX Uninterruptible Power System offers high-performance power protection. With the ability to be rack mounted or a standalone tower, this UPS is ideal for mid-range servers, networks, IT equipment, and medical and storage devices. With a low cost of ownership and a broad range of features,... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 0.7000 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.4900 to 2.1
Powerstar UPS -- PS1504H-MB
from Powerstar UPS Inc.

PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the UPS fails to pass power. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.00E-3 to 1.5
Enterprise Class UPS -- Eaton EX Tower
from Eaton | Power Quality

The Eaton EX UPS delivers high-performance power protection for mid-range servers, storage devices, networking gear, telephony equipment, medical devices and other sensitive electronic equipment requiring continuous, clean power. Complementing this UPS ’s superior level of protection is a low... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 0.7000 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.4900 to 2.1
Powerstar UPS -- PS1504SS
from Powerstar UPS Inc.

PS1504SS- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1 to 1.5
Industrial UnInterruptable Power Supplies -- Eaton FERRUPS
from Eaton | Power Quality

The Eaton FERRUPS delivers proven, ferroresonant battery backup power and scalable runtimes for 911 centers, global military installations, marine vessels and other critical applications. Highly configurable with a wide range of voltages, frequencies, runtimes, power cords and receptacles, the Eaton... [See More]

  • Protection: Lightning; Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: Ferro-Resonant
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.5000 to 18
Powerstar UPS -- PS2200r2
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or 230VAC... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.5 to 2.2
Industrial UnInterruptable Power Supplies -- Eaton FERRUPS RM
from Eaton | Power Quality

The Eaton FERRUPS Rackmount delivers proven, ferroresonant battery backup power and scalable runtimes for 911 centers, global military installations, marine vessels and other critical applications. Highly configurable with a wide range of voltages, frequencies, runtimes, power cords and receptacles,... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: Ferro-Resonant
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.4 to 7
Powerstar UPS -- PS2201r2SS-6MO-6PI
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on input/ output. EMI... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads; EMI filters, gaskets
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.5 to 2.2
Industry Standard UnInterruptable Power Supplies -- Eaton 5PX
from Eaton | Power Quality

Combining extended runtime capabilities and exceptional efficiency, the Eaton 5PX UPS is a powerful enterprise class backup solution. An ENERGY STAR ® qualified UPS, the 5PX ’s managed outlet segments allow you to monitor energy consumption down to the outlet level on its intuitive LCD... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1 to 3
Powerstar UPS -- PS3070rm3u-ISO
from Powerstar UPS Inc.

Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.3000 to 0.7500
Marine UnInterruptable Power Supplies -- Eaton 9155 Marine
from Eaton | Power Quality

Double-conversion online technology with power ratings 8-30 kVA, DNV type approved up to 15 kVA, single-phase or split-phase input and single-phase output, small foot print, patented Hot Sync parallel capability up to four redundant systems, ABM technology to extend battery service life, wide... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 8 to 30
Powerstar UPS -- PS3150rm2U
from Powerstar UPS Inc.

2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1 to 1.5
Marine UnInterruptable Power Supplies -- Eaton 9355 Marine
from Eaton | Power Quality

Double-conversion online technology with power ratings 8-40kVA, DNV type approved up to 15kVA, three-phase input and output, small foot print, patented Hot Sync parallel capability up to four redundant systems, ABM technology to extend battery service life, wide communication options. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 8 to 40
Powerstar UPS -- PS3200rm2u
from Powerstar UPS Inc.

Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack or tower Extend the temperature range with our premium battery pack. Standard batteries rated 0° to... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 2
Marine UnInterruptable Power Supplies -- Power Xpert 9395 Marine
from Eaton | Power Quality

Double-conversion online technology with power ratings 225-1100kVA, three-phase input and output, small foot print, patented Hot Sync parallel capability up to five redundant systems, ABM technology to extend battery service life, wide communication options. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 225 to 1100
Powerstar UPS -- PS3200rm2uSS
from Powerstar UPS Inc.

True online Shipboard 2KVA /1800W (16.25" deep on outlet side and 18.5" deep on fan side) New 304 grade Stainless Steel version of the PS3200rm2u with a recessed area in back for 6 Power output connectors. This protects the plugs and allows room for the plugs on shallow depth 20"deep cabinets. The... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.5 to 2
Midsize Datacenter UPS -- Eaton 9390
from Eaton | Power Quality

The energy-efficient Eaton 9390 UPS provides backup power and scalable battery runtimes in a small footprint for mid-size data centers, medical equipment and other critical systems. With the groundbreaking Energy Saver System, the 9390 operates at 99% UPS efficiency and can pay for itself in three... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 20 to 160
  • Technology: On-line (Double-conversion)
  • Watt Rating: 18 to 144
Powerstar UPS -- PS3200rm3u-ISO
from Powerstar UPS Inc.

Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.5 to 2
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9130
from Eaton | Power Quality

The Eaton 9130 UPS delivers online power quality and scalable battery runtimes for servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while significantly extending battery service life with ABM technology. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.7000 to 3
Powerstar UPS -- PS3300rm2u
from Powerstar UPS Inc.

Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 2 to 3
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9155
from Eaton | Power Quality

The Eaton 9155 UPS provides premium online backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9155 UPS is a complete power... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 8 to 15
Powerstar UPS -- PS3300rm2uSS
from Powerstar UPS Inc.

True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • UPS Type: Single Phase
  • Volt-Amp Rating: 2 to 3
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9PX
from Eaton | Power Quality

Delivering premium backup power and scalable battery runtimes for servers, voice/data networks and storage systems, the Eaton 9PX UPS is the ideal solution for both rack and stand-alone installations. An ENERGY STAR ® qualified UPS, the 9PX ’s graphical LCD interface and robust power... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 5 to 11
Powerstar UPS -- PS502-550g Shipboard Low Cost
from Powerstar UPS Inc.

Power strip/ Shipboard 550VA /330W UPS and Surge suppressor Brick shaped (88x180x302mm Deep) No fans, silent in operation. High impact resistant case. 4 surge protected outlets and 4 more UPS /surge outlets. Dual pole input breaker protects both sides of the line for shock protection. Also includes... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; RJ-11 In/Out Protection
  • Technology: Off-line (Standby); Surge Suppressor and Stepped Sine UPS
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.0 to 0.5500
Residential UnInterruptable Power Supplies -- Eaton 3S
from Eaton | Power Quality

The sleek, savvy and sophisticated 3S delivers premium battery backup and surge protection for up to 10 home and office devices. EcoControl functionality provides up to 30 percent greater energy savings than typical battery backups, and plug-and-play compatibility enables automatic integration. The... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Unbalanced Loads
  • Technology: Off-line (Standby)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.3500 to 0.7000
Powerstar UPS -- PS503-1000
from Powerstar UPS Inc.

(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.5000 to 1
Scalable UnInterruptable Power Supplies -- Eaton 9170+
from Eaton | Power Quality

The Eaton 9170+ UPS delivers premium online backup power and scalable battery runtimes for server farms, networks, telecommunications, Internet service providers and other critical applications. Leveraging a modular design, the 9170+ UPS offers N+X redundancy to eliminate system-level single point... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 3 to 18