UL 1449 Rated Surge Protection Uninterruptible Power Supplies (UPS)

25 Results
Powerstar UPS -- PS10000i 3Phase Shipboard
from Powerstar UPS Inc.

6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]

  • Compliance: UL1449; UL; IEC 62040-3; C-tick, CE, EN 50091-1, EN 50091-3
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Powerstar UPS -- PS15 2 phase
from Powerstar UPS Inc.

15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]

  • Compliance: UL1449; FCC; IEC 62040-3; C-UL List; UL1778
  • Technology: Delta Conversion; On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
Powerstar UPS -- PS1503 AVD GLUPS
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]

  • Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; C-UL List
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Powerstar UPS -- PS1504
from Powerstar UPS Inc.

PS1504- 219H x171W x439D (mm) Mini tower is next generation of PS1503. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet card for Telnet, Http, SNMP. NEW 2 Line LCD TEXT... [See More]

  • Compliance: UL1449; FCC; UL; c-tick.Ce, En50091-1, -2,VDE, CUL,UL1778
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
Powerstar UPS -- PS1504H-MB
from Powerstar UPS Inc.

PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the UPS fails to pass power. [See More]

  • Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
Powerstar UPS -- PS1504SS
from Powerstar UPS Inc.

PS1504SS- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet... [See More]

  • Compliance: UL1449; FCC; UL; c-tick.Ce, En50091-1, -2,VDE, CUL,UL1778
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
Powerstar UPS -- PS2200r2
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or 230VAC... [See More]

  • Compliance: UL1449; FCC; UL; C-UL List; RoHS 7B
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Powerstar UPS -- PS2201r2SS-6MO-6PI
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on input/ output. EMI... [See More]

  • Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads; EMI filters, gaskets
Powerstar UPS -- PS3070rm3u-ISO
from Powerstar UPS Inc.

Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]

  • Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Powerstar UPS -- PS3150rm2U
from Powerstar UPS Inc.

2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]

  • Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Powerstar UPS -- PS3200rm2u
from Powerstar UPS Inc.

Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack or tower Extend the temperature range with our premium battery pack. Standard batteries rated 0° to... [See More]

  • Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Powerstar UPS -- PS3200rm2uSS
from Powerstar UPS Inc.

True online Shipboard 2KVA /1800W (16.25" deep on outlet side and 18.5" deep on fan side) New 304 grade Stainless Steel version of the PS3200rm2u with a recessed area in back for 6 Power output connectors. This protects the plugs and allows room for the plugs on shallow depth 20"deep cabinets. The... [See More]

  • Compliance: UL1449; Grade MIL 901 / 167 (optional feature); FCC
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
Powerstar UPS -- PS3200rm3u-ISO
from Powerstar UPS Inc.

Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]

  • Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Powerstar UPS -- PS3300rm2u
from Powerstar UPS Inc.

Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]

  • Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Powerstar UPS -- PS3300rm2uSS
from Powerstar UPS Inc.

True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. [See More]

  • Compliance: UL1449; Grade MIL 901 / 167 (optional feature); FCC; UL; C-UL List
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
Powerstar UPS -- PS502-550g Shipboard Low Cost
from Powerstar UPS Inc.

Power strip/ Shipboard 550VA /330W UPS and Surge suppressor Brick shaped (88x180x302mm Deep) No fans, silent in operation. High impact resistant case. 4 surge protected outlets and 4 more UPS /surge outlets. Dual pole input breaker protects both sides of the line for shock protection. Also includes... [See More]

  • Compliance: UL1449; FCC
  • Technology: Off-line (Standby); Surge Suppressor and Stepped Sine UPS
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; RJ-11 In/Out Protection
Powerstar UPS -- PS502-650g Shipboard UPS/ Powerstrip
from Powerstar UPS Inc.

Power strip/ Shipboard UPS with the worlds lowest cost delta power UPS battery backup PS 502-650va high-temp Long Life (8-10 year) batteries available. Dual pole breaker protects both hot and neutral. High impact plastic case in a brick shaped unit. 2.56x 3.72x 5.95" Plug in your PC via USB and it... [See More]

  • Compliance: UL1449; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Powerstar UPS -- PS502-750g Shipboard UPS/ powerstrip
from Powerstar UPS Inc.

NSN listed Power Strip / Shipboard UPS Low Cost 750VA, built-in line conditioning, rugged plastic case. Optional, Can be equipped with 10 year battery Three surge suppressor outlets standard. an awesome concept in lower priced products. New Compact Low price ups family.The UPS size is 3.48x 7.09x... [See More]

  • Compliance: UL1449; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Powerstar UPS -- PS503-1000
from Powerstar UPS Inc.

(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]

  • Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List; 1778
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
Powerstar UPS -- PS6000
from Powerstar UPS Inc.

A Navy standard grade A and B MIL-std-901D and MIL167 (vibration) shipboard approved barge tested. Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C.Isolation transformer included. 20" deep. 3u tall. Soon to be using the new APC SMT... [See More]

  • Compliance: UL1449; Grade MIL 901 / 167; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Powerstar UPS -- PS6000-1rm3u
from Powerstar UPS Inc.

Rackmount UPS RUGGED 3u 15inch depth 1.5kva 1050 watt UPS with shipboard delta Navy standard Extend the temperature range with our premium battery pack -20° to +50°C. Standard batteries rated 0° to 40°C. Case is 304G Stainless Steel. This unit may be shipping with new APC SMT Electronics and a LCD... [See More]

  • Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Powerstar UPS -- PS6000irm3u-230
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. European Model 230VAC output. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Ethernet SNMP available. Battery testing std. removable front exit batteries for hot-swap... [See More]

  • Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Powerstar UPS -- PS6000rm1u
from Powerstar UPS Inc.

1 rack unit tall 1.75" x 26"deep 1000 Watts Shipboard UPS with LCD Text display showing unit V, I, A, VA , Runtimes etc. Alarms also listed. LED LAMPS for Faults as well. 325W = 30 minutes. 100W = 115 minutes runtime. Battery pack replaced through front panel. Full Sine output. Unit accepts all APC©... [See More]

  • Compliance: UL1449; FCC; UL; C-UL List
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
Powerstar UPS -- PS6000rm2uSMT Shipboard
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. 1.5kva 1000w Shipboard. 2 ru tall x 18" Reduce rack space requirements and reliable slide out replaceable battery tray.Used on Navy and Cruise ships. Standard batteries rated 0° to 40°C 5 year. Extend... [See More]

  • Compliance: UL1449; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Powerstar UPS -- PS6000rm2uXL
from Powerstar UPS Inc.

Powerstar Shipboard 1.5KVA 1200W extended runtime UPS with optional add-on battery cabinets 2u x 490mm deep. We offer both a 120VAC or 230VAC model. Add SNMP network card with remote temperature and humidity sensors. LCD text display shows status and alarms as well as LED lamp indicators.Standard... [See More]

  • Compliance: UL1449; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Auto Voltage Regulation