Surge Uninterruptible Power Supplies (UPS)
from AMETEK Programmable Power
Global Input, Rugged, Rack Mount, Double Conversion On Line UPS & Isolated Power Conditioning System with Frequency Conversion, Auto-select Input Voltage Select, Power Factor Correction, Front Panel Hot Swap Battery & SNMP Communications for Military Applications in a 1U Enclosure. [See More]
- Protection: Power Failure; Surge
- Watt Rating: 0.1500 to 0.9990
- Technology: On-line (Double-conversion)
from DigiKey
UPS MODULE 40A 24V DIN [See More]
- Protection: Power Failure; Surge
- Watt Rating: 0.9600
- UPS Type: Single Phase
from AMETEK Programmable Power
1500VA, 1050W Global 120/230VAC Input 120VAC 60Hz Output, Isolated High Temp, Rack Mount UPS. [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 1.5
- Technology: On-line (Double-conversion)
- Watt Rating: 1 to 1.4
from DigiKey
DC-UPS MODULE 24V 10A [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Watt Rating: 0.2400
from AMETEK Programmable Power
Double Conversion, Rugged, High Temperature, Isolated, On Line UPS in 3U-20.63 ”D Rack Mountable Enclosure with Power Factor Correction, Cold Start, SNMP, 120VAC, 50/60Hz Input and 120VAC, 60Hz Output. [See More]
- Protection: Power Failure; Surge
- Watt Rating: 2.1 to 2.7
- Technology: On-line (Double-conversion)
from DigiKey
CLIQ M DC-UPS MODULE 24V/10A [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Watt Rating: 0.2400
from AMETEK Programmable Power
1.5VA, 1.03kW, Isolated, Sealed IP65, Double Conversion, On-Line UPS with 120VAC, 60Hz Input, 24VDC Output, Power Factor Correction for Navy Shipboard Applications in a 2U Enclosure. [See More]
- Protection: Power Failure; Surge
- Technology: On-line (Double-conversion)
- UPS Type: DC Power
- Volt-Amp Rating: 0.0015
from DigiKey
CLIQ M DC-UPS MODULE 24V/20A [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Watt Rating: 0.4800
from AMETEK Programmable Power
3000VA, 2.1KW, 115 VAC 50/60 Hz Input, 115 VAC, 60 Hz Output, Frequency Changer, Galvanic Isolation, Power Factor Corrected, Rack Unit, 3U High x 19" Wide x 16.75" Deep, Panel Mounted Power Connectors, Rugged, Double Conversion UPS, to Provide Power Conditioning and Battery Hold-up for Shipboard... [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.1 to 2.7
from DigiKey
CLIQ M DC-UPS MODULE 24V/40A [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Watt Rating: 0.9600
from AMETEK Programmable Power
3000VA, 2.1KW, 115 VAC 50/60 Hz Input, 115 VAC, 60 Hz Output, Frequency Changer, Galvanic Isolation, Power Factor Corrected, Rack Unit, 3U High x 19" Wide x 16.75" Deep, Strain Relieved Power Cables, Rugged, Double Conversion UPS, to Provide Power Conditioning and Battery Hold-up for Shipboard... [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.1 to 2.7
from DigiKey
RT 1KVA 120V UPS [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 1
- UPS Type: Single Phase
- Watt Rating: 0.9000
from AMETEK Programmable Power
3kVA, 2.1kW Double Conversion On-Line Isolated UPS 115VAC, 60Hz Input, 120VAC, 60Hz Output, Power Factor Correction, Multiple Relay Contact Status Signals and Internal Automatic Bypass for Navy Shipboard Applications. [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.1 to 2.7
from DigiKey
RT 10KVA UPS [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 10
- UPS Type: Single Phase
- Watt Rating: 10
from AMETEK Programmable Power
3KVA, 3.0KW Double Conversion, On-Line, Isolated, UPS with 115VAC, 60Hz Input, 120VAC, 60Hz Output, Power Factor Correction, Multiple Relay Contact Status Signals and Internal Automatic Bypass for Navy Shipboard Applications. [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.7 to 6
from DigiKey
RT 10KVAUPS ONLY [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 10
- UPS Type: Single Phase
- Watt Rating: 10
from AMETEK Programmable Power
3KVA, 2.6KW Double Conversion On Line Isolated UPS with 115VAC, 60Hz Input, 120VAC, 60Hz Output, Power Factor Correction, Multiple Relay Contact Status Signals and Internal Automatic Bypass for Navy Shipboard Applications. [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.1 to 2.7
from DigiKey
RT 1.5KVA 120V UPS [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 1.5
- UPS Type: Single Phase
- Watt Rating: 1.35
from AMETEK Programmable Power
2500VA, 2000W, 115VAC 60Hz Input and 115VAC 60Hz Output, Double Conversion, Rugged, On-Line UPS with Power Factor Correction for Military Applications. [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 2.5
- Technology: On-line (Double-conversion)
- Watt Rating: 1.4 to 2.1
from DigiKey
RT 2KVA 120V UPS [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 2
- UPS Type: Single Phase
- Watt Rating: 1.8
from AMETEK Programmable Power
3000VA, 3000W, 120/240VAC 50/60Hz Input and 120VAC 60Hz Output UPS. [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.7 to 6
from DigiKey
RT 3KVA 120V UPS [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 3
- UPS Type: Single Phase
- Watt Rating: 2.7
from AMETEK Programmable Power
3KVA, 2.9KW Double Conversion On Line Isolated, 120VAC, 50/60Hz Input UPS with 120VAC, 60Hz Output, Frequency Conversion, Power Factor Correction and SNMP Communications for Military Applications [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.7 to 6
from DigiKey
DIN RAIL BUFFERMOD 6KWS 24V 15A [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Watt Rating: 0.3600
from AMETEK Programmable Power
Rugged, Double Conversion, High Temperature, Isolated 120VAC Input & 120VAC Output On Line UPS System with Power Factor Correction for Industrial Applications. [See More]
- Protection: Power Failure; Surge
- Watt Rating: 1 to 1.4
- Technology: On-line (Double-conversion)
from DigiKey
DIN RAIL UPS 24V 10A W/ 5AH BAT [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Watt Rating: 0.3600
from AMETEK Programmable Power
Bright UPS Rugged Double Conversion High Temperature Isolated AutoSelect 120/240VAC Global Input & 240VAC Output On Line UPS System with Power Factor Correction for Industrial and Oil Rig Applications [See More]
- Protection: Power Failure; Surge
- Watt Rating: 2.1 to 2.7
- Technology: On-line (Double-conversion)
from DigiKey
DIN RAIL UPS CONTR 24V 3.9-40AH [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Watt Rating: 0.3600
from AMETEK Programmable Power
Bright UPS 2000VA, 1500W, Isolated 120VAC Single Phase 50/60Hz Input and 120VAC, 50/60Hz Output, Double Conversion Input On-Line UPS and Power Conditioning System with Power Factor Correction for Military Applications. [See More]
- Protection: Power Failure; Surge
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 2
from DigiKey
DIN RAIL UPS CONT 24V 3.9-150AH [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Watt Rating: 0.6000
from AMETEK Programmable Power
2000VA, 1400W Output, Double Conversion, Rugged, High Temperature, Global Wide Range, PFC Input, 85 to 265VAC Input, 50/60Hz Input, Online UPS Providing 120VAC, 50/60Hz Output with approximately 27-minute Battery Back Up, Power Factor Correction, Power Conversion and Power Conditioning in a 4U... [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 2
- Technology: On-line (Double-conversion)
- Watt Rating: 1.4 to 2.1
from DigiKey
DIN RAIL UPS CONTR 24/12V 240W [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Watt Rating: 0.3600
from AMETEK Programmable Power
2500VA, 2000W, Wide Range 50/60Hz Input and 120VAC 60Hz Output, Double Conversion, On-Line, High Temperature, Isolated, Rugged UPS with Power Factor Correction for Military Applications. [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 2.5
- Technology: On-line (Double-conversion)
- Watt Rating: 1.4 to 2.1
from DigiKey
DIN RAIL UPS CONTR 24V 17-130AH [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Watt Rating: 0.3600
from AMETEK Programmable Power
Double Conversion Isolated On Line Global Input Uninterruptible Power Source With Digitally Controlled High Frequency Power Conversion and Embedded High Performance Microcontroller Technology [See More]
- Protection: Power Failure; Surge
- Watt Rating: 1 to 1.4
- Technology: On-line (Double-conversion)
from DigiKey
DIN RAIL BUFFERMOD 12KWS 24V 15A [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Watt Rating: 0.3600
from AMETEK Programmable Power
Rugged, Double Conversion, High Temperature, Isolated, Auto Select 120/240VAC Global Input & 240VAC Output Online UPS System with Power Factor Correction for Industrial Applications. [See More]
- Protection: Power Failure; Surge
- Watt Rating: 2.1 to 2.7
- Technology: On-line (Double-conversion)
from DigiKey
UB40.241 [See More]
- Protection: Power Failure; Surge
- Compliance: cULus
- UPS Type: Single Phase
from AMETEK Programmable Power
3000VA, 2100W, 230VAC, 50/60Hz Input and 230VAC 60Hz Output UPS. [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.1 to 2.7
from DigiKey
CONTROL UNITDC UPS MODULE110X54X [See More]
- Protection: Power Failure; Surge
- UPS Type: Single Phase
from AMETEK Programmable Power
Rugged Double Conversion High Temperature Isolated Auto Select 120/240 VAC Global Input & 120VAC Output On Line UPS System with Power Factor Correction and Hot Swappable Battery [See More]
- Protection: Power Failure; Surge
- Watt Rating: 1.4 to 2.1
- Technology: On-line (Double-conversion)
from DigiKey
UPS POWER SUPPLY 24VDC 120W [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Watt Rating: 0.1200
from AMETEK Programmable Power
600VA, 400W, 115 VAC Input, Double Conversion, Rugged, Isolated, High Temperature, Wall Mount On-Line UPS with 115VAC at 60Hz Output and Hot Swap Battery Drawer to provide Power Backup and Power Conditioning for US Navy Applications. [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 0.6000
- Technology: On-line (Double-conversion)
- Watt Rating: 0.1500 to 0.9990
from DigiKey
UPS CONTROLLER 12VDC 360W [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Watt Rating: 0.3600
from AMETEK Programmable Power
3000 VA, 2700 W, 115 VAC at 60 Hz input and 115 VAC at 60 Hz output, double conversion, rugged, high temperature, isolated, on-line UPS with hot swap battery drawer and optional EBP, with power factor correction for Navy shipboard applications. [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 1.4 to 2.1
from DigiKey
UPS CONTROLLER 24VDC 720W [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Watt Rating: 0.7200
from AMETEK Programmable Power
2500VA, 2KW, I20VAC, 50Hz/60Hz Input with I20VAC,60 Hz Output, Double Conversion, Rugged, High Temperature, Non-Isolated On-Line UPS with Power Factor Correction and SNMP Communications. [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 2.5
- Technology: On-line (Double-conversion)
- Watt Rating: 1.4 to 2.1
from DigiKey
UPS 24V 40A DIN RAIL [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Watt Rating: 0.9600
from AMETEK Programmable Power
1500 VA, 1350 W, 115 VAC at 60 Hz input and 115 VAC at 60 Hz output, double conversion, rugged, high temperature, isolated, on-line UPS with hot swap battery drawer and power factor correction for Navy shipboard applications. [See More]
- Protection: Power Failure; Surge
- Volt-Amp Rating: 1.5
- Technology: On-line (Double-conversion)
- Watt Rating: 1 to 1.4
from DigiKey
PWR SUPP, BATT & COND [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Compliance: CE, cURus, EAC, UKCA
from LTI Power Systems, Inc.
The Series 500 True Online Double Conversion UPS system is a. versatile unit which is geared toward protecting the power. supplied to workstations, servers, communication devices and. other electronic peripherals. Features like RS232 communication give you the ability to manage. your UPS, datalog,... [See More]
- Protection: Lightning; Surge
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 1.5
from Mesta Electronics, Inc.
Features and Benefits. Output power range of 500VA to 1250VA. Universally compatible to phase-lock with any generator. System can be locally or remotely monitored. Electronic short circuit and current limiting protection of system. M.T.B.F. of all Mesta equipment is over 200,000 hours. Overload... [See More]
- Protection: Lightning; Short Circuit; Surge; Current Limiting
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 0.5000
from Utility Systems Technologies, Inc.
The Sag Fighter ™ is a specific type of power conditioner used for protection against deep voltage sags: deep voltage drops typically lasting less than a few seconds. For those applications where it is unnecessary or too expensive to use a UPS, the Sag Fighter ™ offers solid, reliable... [See More]
- Protection: Transient; Short Circuit; Surge; Voltage Sags
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 20 to 1500
from SOCOMEC
The solution for. • Control devices. • Electric lines. Advantages High protection and high availability. • The ITYS ES series is a range of compact UPS systems available in 1000, 2000 and 3000 VA models with on-line double conversion technology (VFI) with sinusoidal absorption. •... [See More]
- Protection: Transient; Power Failure; Surge; Voltage Sags
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 1 to 3
from Eaton | Power Quality
The Eaton 5P Rackmount UPS delivers reliable enterprise class backup power with an efficiency rating of up to 99%. With ENERGY STAR ® qualified models, the 5P's graphical LCD display allows you to view UPS status in a single glance and provides more available power than comparable UPSs. When... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Volt-Amp Rating: 0.5500 to 3
- Technology: Line-interactive
- Watt Rating: 0.4200 to 2.7
from Powerstar UPS Inc.
6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 8 to 10
from PREMIUM S.A.
Premium Power Supplies ´ EDT-150 are 150W DC UPS for 12V batteries and offer outputs of 12V and 48V. They are specially designed for applications in the 4.0 industry, Internet of Things and smart grids. KEY FEATURES. Full operation without need of battery. 2 independent 48Vdc outputs. Local... [See More]
- Protection: Surge
- Technology: DC UPS
- UPS Type: DC Power
- Watt Rating: 0.1500
from Clary Corporation
Designed for customization to meet customers' needs, UL 1778 [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 1
from Caterpillar Electric Power
Cat energy storage systems can also provide temporary backup power to facilities in the event of a power outage. [See More]
- Protection: Transient; Power Failure; Surge; Voltage Sags; Under Voltage
- Watt Rating: 1000
from Mitsubishi Electric Power Products, Inc.
Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 30, 50, 75kVA. Voltage Input: 208V Output: 208V/120V. Design Features: * IGBT(Converter/Inverter). * Low Audible Noise. * Internal Maintenance Bypass Switch. * Conformally Coated Printed Circuit Boards. * Advanced Touch Screen... [See More]
- Protection: Surge
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 30 to 50
from TelephoneStuff.com
Share-UPS Server Shutdown with Rackmount Hardware for protection for multiple Servers on one UPS. Features: - Central UPS management. - Multiple system shutdown. - Rack mount. - Shutdown confirmation. - Simple installation. - Status Indicator LED's [See More]
- Protection: Surge
from LTI Power Systems, Inc.
The LTI Power Systems ProUPS line of True Online UPS has proven. to be the most versatile power protection option for small-office to. industrial applications. Utilizing total input to output isolation, the LTI Power Systems'. Double Conversion True On-Line UPS first converts the. contaminated... [See More]
- Protection: Lightning; Surge
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase; Three Phase
- Volt-Amp Rating: 10 to 300
from Mesta Electronics, Inc.
Features and Benefits. Output power range of 2KVA to 5KVA. Universally compatible to phase-lock with any generator. System can be locally or remotely monitored. Electronic short circuit and current limiting protection of system. M.T.B.F. of all Mesta equipment is over 200,000 hours. Overload... [See More]
- Protection: Lightning; Short Circuit; Surge; Current Limiting
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 2
from Utility Systems Technologies, Inc.
The Sure-Volt ™ is used in for continuous voltage regulation and power conditioning in: Single or three phase applications. 60 or 50 Hz. 5 to 2,000 kVA. Any combination (step up or down) of input or output voltages up to 600V. Any type of load or load power factor [See More]
- Protection: Transient; Short Circuit; Surge
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 5 to 2000
from SOCOMEC
The solution for. • PC: LCD or CRT monitors, scanners, printers, etc. • Cash registers. • Interactive terminals. Advantages An innovative solution and superior design. • Compact and practical pluggable power protection integrating a larger number of sockets adapted to computer... [See More]
- Protection: Transient; Power Failure; Surge; Voltage Sags
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.6000 to 0.8000
from Eaton | Power Quality
The Eaton 9130 Rackmount UPS delivers online power quality and scalable battery runtimes for rack servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while packing up to three kVA of power into only 2U of rack... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Volt-Amp Rating: 0.7000 to 3
- Technology: On-line (Double-conversion)
- Watt Rating: 0.6300 to 2.7
from Powerstar UPS Inc.
15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: Delta Conversion; On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 10 to 15
from PREMIUM S.A.
Premium Power Supplies ´ EPS-120 are 120W and 48V DC UPS with remote monitoring and control. They are specially designed for applications for 4.0 Industry, the Internet of Things and smart grids. KEY FEATURES. Full operation without need of battery. Local monitoring with 8 LEDs. Remote... [See More]
- Protection: Surge
- Technology: DC UPS
- UPS Type: DC Power
- Watt Rating: 0.1200
from Mitsubishi Electric Power Products, Inc.
Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 10, 15, 20kVA. Voltage Input: 208V/120V Output: 208V/120V. Design Features: * IGBT(Converter/Inverter). * 1:1 Generator Compatible. * Low Input Harmonics. * Low Audible Noise. * Two (2) Year Warranty. * Compact Design. * Internal... [See More]
- Protection: Surge
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 10 to 20
from TelephoneStuff.com
Designed for critical applications where long runtimes are essential. Telephone PBX's servers, Order Entry PC's, and Critical data links. Features: - Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys. -... [See More]
- Protection: Surge
- Volt-Amp Rating: 0.7500
from LTI Power Systems, Inc.
The LTI Power Systems Series 1000 line of True Online UPS has. proven to be the most versatile power protection option for small-. office to industrial applications. Utilizing total input to output isolation, the LTI Power Systems. Double Conversion True OnLine UPS converts the contaminated. [See More]
- Protection: Lightning; Surge
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 3.75 to 18.75
from Mesta Electronics, Inc.
Features and Benefits. Output power range of 10KVA to 50KVA. Automatic and programmable battery testing under real load conditions. Advanced front panel/LCD display allows for monitoring of operating conditions. Universally compatible to phase-lock with any generator. Electronic short circuit and... [See More]
- Protection: Lightning; Short Circuit; Surge; Current Limiting
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 10
from SOCOMEC
The solution for. • Switching. • Storage. • Servers and networking devices. • VoIP communication systems. • Structured cabling systems. • Control systems. • Video surveillance systems. Advantages High protection and availability. • Online double conversion... [See More]
- Protection: Transient; Power Failure; Surge; Voltage Sags
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 1.1 to 11
from Eaton | Power Quality
Marine approved UPS by the DNV and ABS, Online double conversion UPS with automatic bypass, 1500VA/1350W, Rack/Tower versatile, 2200VA/1980W, 3000VA/2700W, versatile Tower/Rack3U short depth, multilingual LCD display, hot swappable batteries, power management software, USB and Serial port. Maximum... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Volt-Amp Rating: 1.5 to 3
- Technology: On-line (Double-conversion)
- Watt Rating: 1.35 to 2.7
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 1 to 1.5
from PREMIUM S.A.
Premium Power Supplies ´ UPS series EPS-200 offer 200W and 48V and allow monitoring and remote control. They are specially designed for applications for 4.0 Industry, IoT and smart grids. KEY FEATURES. Full operation without need of battery. Local monitoring with 8 LEDs. Remote monitoring with... [See More]
- Protection: Surge
- Technology: DC UPS
- UPS Type: DC Power
- Watt Rating: 0.2000
from Mitsubishi Electric Power Products, Inc.
Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 30, 50, 80kVA. Voltage Input: 480V Output: 208V, 480V. Available for Parallel Redundant Applications. Design Features: * IGBT (Converter/Inverter). * 1:1 Generator Compatible. * Dual Input. * Waveform Capture Capability. * Two (2)... [See More]
- Protection: Surge
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 30 to 50
from TelephoneStuff.com
Tripp Lite's 150 Watt Internet Office Standby UPS System with Modem/Fax Protection provides complete power protection for your entire computer set-up. 300 VA power capacity maintains your Internet connection allowing you to work online through short blackouts or safely shut down during longer ones. [See More]
- Protection: Surge
- Technology: On-line (Double-conversion)
from SOCOMEC
The solution for. • Steering systems. • Bridge systems. • Radar systems. • Control systems. • Video surveillance systems. High availability in marine environments. The marine industry calls for reliable equipment which is able to supply applications operating in harsh... [See More]
- Protection: Transient; Power Failure; Surge; Voltage Sags
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 1.1 to 3
from Eaton | Power Quality
The Eaton EX Uninterruptible Power System offers high-performance power protection. With the ability to be rack mounted or a standalone tower, this UPS is ideal for mid-range servers, networks, IT equipment, and medical and storage devices. With a low cost of ownership and a broad range of features,... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Volt-Amp Rating: 0.7000 to 3
- Technology: On-line (Double-conversion)
- Watt Rating: 0.4900 to 2.1
from Powerstar UPS Inc.
PS1504- 219H x171W x439D (mm) Mini tower is next generation of PS1503. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet card for Telnet, Http, SNMP. NEW 2 Line LCD TEXT... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
- Technology: Line-interactive; Green Mode for 98% Efficiency
- UPS Type: Single Phase
- Volt-Amp Rating: 1 to 1.5
from Mitsubishi Electric Power Products, Inc.
Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 30, 50kVA. Voltage Input: 208V Output: 208V/120V. Design Features: * CSTBT [Carrier Stored Trench Gate Bipolar Transistor] IGBT (Converter/Inverter). * Low Audible Noise. * Advanced Touch Screen Monitoring. * 1:1 Generator... [See More]
- Protection: Surge
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 30 to 50
from SOCOMEC
Key Benefits. • Full Range 20-120 kVA. • IP Protection Degree: IP31 standard. • High Efficiency. • Coated Electronic Boards. • External Manual Bypass. • Low Smoke Zero Halogen option. Socomec ’s IP+ Rail (OLI) offers increased energy availability: the system can... [See More]
- Protection: Transient; Power Failure; Surge; Voltage Sags
- Technology: Line-interactive
- UPS Type: Single Phase; Three Phase
- Volt-Amp Rating: 20 to 120
from Eaton | Power Quality
The Eaton EX UPS delivers high-performance power protection for mid-range servers, storage devices, networking gear, telephony equipment, medical devices and other sensitive electronic equipment requiring continuous, clean power. Complementing this UPS ’s superior level of protection is a low... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Volt-Amp Rating: 0.7000 to 3
- Technology: On-line (Double-conversion)
- Watt Rating: 0.4900 to 2.1
from Powerstar UPS Inc.
PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the UPS fails to pass power. [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 1.00E-3 to 1.5
from Mitsubishi Electric Power Products, Inc.
Design: Single-Phase, On-Line Double Conversion Topology. Power Rating: 6, 8, 10, 12kVA. Voltage Input: 208V-120V, 240V-120V Output: 208V-120V, 240V-120V. (Extra Wide Input Voltage and Frequency Window). Design Features: * IGBT(Converter/Inverter). * Generator Compatible. * Low Input Current THD. *... [See More]
- Protection: Transient; Power Failure; Surge; Voltage Sags; Under Voltage
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 6 to 12
from Eaton | Power Quality
The Eaton FERRUPS delivers proven, ferroresonant battery backup power and scalable runtimes for 911 centers, global military installations, marine vessels and other critical applications. Highly configurable with a wide range of voltages, frequencies, runtimes, power cords and receptacles, the Eaton... [See More]
- Protection: Lightning; Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: Ferro-Resonant
- UPS Type: Single Phase
- Volt-Amp Rating: 0.5000 to 18
from Powerstar UPS Inc.
PS1504SS- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
- Technology: Line-interactive; Green Mode for 98% Efficiency
- UPS Type: Single Phase
- Volt-Amp Rating: 1 to 1.5
from Mitsubishi Electric Power Products, Inc.
The Mitsubishi Electric 9800A Series Uninterruptible Power Supply (UPS) provides the reliability and superior performance expected of an Mitsubishi UPS along with the flexibility and adaptability for Single- or Multi-module system applications. The 9800A system uses the most advanced Insulated Gate... [See More]
- Protection: Surge
- Technology: Line-interactive
- UPS Type: Three Phase
- Volt-Amp Rating: 100 to 750
from Eaton | Power Quality
The Eaton FERRUPS Rackmount delivers proven, ferroresonant battery backup power and scalable runtimes for 911 centers, global military installations, marine vessels and other critical applications. Highly configurable with a wide range of voltages, frequencies, runtimes, power cords and receptacles,... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: Ferro-Resonant
- UPS Type: Single Phase
- Volt-Amp Rating: 1.4 to 7
from Powerstar UPS Inc.
Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or 230VAC... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 1.5 to 2.2
from Mitsubishi Electric Power Products, Inc.
The 9900A UPS system uses the most advanced Insulated Gate Bipolar Transistors (IGBT) in both the converter and Inverter. This unique combination simply means our 9900A UPS offers superior reliability, performance, and is the most efficient true on-line double conversion UPS in the industry at all... [See More]
- Protection: Surge
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 80 to 225
from Eaton | Power Quality
Combining extended runtime capabilities and exceptional efficiency, the Eaton 5PX UPS is a powerful enterprise class backup solution. An ENERGY STAR ® qualified UPS, the 5PX ’s managed outlet segments allow you to monitor energy consumption down to the outlet level on its intuitive LCD... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 1 to 3
from Powerstar UPS Inc.
Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on input/ output. EMI... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads; EMI filters, gaskets
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 1.5 to 2.2
from Mitsubishi Electric Power Products, Inc.
Mitsubishi Electric expands its high efficiency 9900 Series UPS product line with the addition of a 9900B 750kVA/750kW - UPS. The 750kVA model features a patented inverter design that produces the most efficient true on-line double conversion UPS in the industry at all load levels. In addition to... [See More]
- Protection: Surge
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 300 to 750
from Eaton | Power Quality
Double-conversion online technology with power ratings 8-30 kVA, DNV type approved up to 15 kVA, single-phase or split-phase input and single-phase output, small foot print, patented Hot Sync parallel capability up to four redundant systems, ABM technology to extend battery service life, wide... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 8 to 30
from Powerstar UPS Inc.
Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 0.3000 to 0.7500
from Mitsubishi Electric Power Products, Inc.
Design: Double Conversion On-Line Topology. Power Ratings: 10, 20, 30, 40, 50 kVA. Voltage Options: Input: 208; Output: 208. Features: Modular Design. 20 kVA and Above Can be Operated as a Capacity System or as N+1. Redundant System. Hot Swappable and On-Line Upgradeable(Please contact Sales Rep. [See More]
- Protection: Surge
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 10 to 850
from Eaton | Power Quality
Double-conversion online technology with power ratings 8-40kVA, DNV type approved up to 15kVA, three-phase input and output, small foot print, patented Hot Sync parallel capability up to four redundant systems, ABM technology to extend battery service life, wide communication options. [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 8 to 40
from Powerstar UPS Inc.
2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 1 to 1.5
from Eaton | Power Quality
Double-conversion online technology with power ratings 225-1100kVA, three-phase input and output, small foot print, patented Hot Sync parallel capability up to five redundant systems, ABM technology to extend battery service life, wide communication options. [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 225 to 1100
from Powerstar UPS Inc.
Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack or tower Extend the temperature range with our premium battery pack. Standard batteries rated 0° to... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 2
from Eaton | Power Quality
The energy-efficient Eaton 9390 UPS provides backup power and scalable battery runtimes in a small footprint for mid-size data centers, medical equipment and other critical systems. With the groundbreaking Energy Saver System, the 9390 operates at 99% UPS efficiency and can pay for itself in three... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Volt-Amp Rating: 20 to 160
- Technology: On-line (Double-conversion)
- Watt Rating: 18 to 144
from Powerstar UPS Inc.
True online Shipboard 2KVA /1800W (16.25" deep on outlet side and 18.5" deep on fan side) New 304 grade Stainless Steel version of the PS3200rm2u with a recessed area in back for 6 Power output connectors. This protects the plugs and allows room for the plugs on shallow depth 20"deep cabinets. The... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- UPS Type: Single Phase
- Volt-Amp Rating: 1.5 to 2
from Eaton | Power Quality
The Eaton 9130 UPS delivers online power quality and scalable battery runtimes for servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while significantly extending battery service life with ABM technology. [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 0.7000 to 3
from Powerstar UPS Inc.
Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 1.5 to 2
from Eaton | Power Quality
The Eaton 9155 UPS provides premium online backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9155 UPS is a complete power... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 8 to 15
from Powerstar UPS Inc.
Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 2 to 3
from Eaton | Power Quality
Delivering premium backup power and scalable battery runtimes for servers, voice/data networks and storage systems, the Eaton 9PX UPS is the ideal solution for both rack and stand-alone installations. An ENERGY STAR ® qualified UPS, the 9PX ’s graphical LCD interface and robust power... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 5 to 11
from Powerstar UPS Inc.
True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- UPS Type: Single Phase
- Volt-Amp Rating: 2 to 3
from Eaton | Power Quality
The sleek, savvy and sophisticated 3S delivers premium battery backup and surge protection for up to 10 home and office devices. EcoControl functionality provides up to 30 percent greater energy savings than typical battery backups, and plug-and-play compatibility enables automatic integration. The... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Unbalanced Loads
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Volt-Amp Rating: 0.3500 to 0.7000
from Powerstar UPS Inc.
Power strip/ Shipboard 550VA /330W UPS and Surge suppressor Brick shaped (88x180x302mm Deep) No fans, silent in operation. High impact resistant case. 4 surge protected outlets and 4 more UPS /surge outlets. Dual pole input breaker protects both sides of the line for shock protection. Also includes... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; RJ-11 In/Out Protection
- Technology: Off-line (Standby); Surge Suppressor and Stepped Sine UPS
- UPS Type: Single Phase
- Volt-Amp Rating: 0.0 to 0.5500
from Eaton | Power Quality
The small, compact Eaton 5S UPS delivers backup power for desktop PCs and workstations. The Eco-Control capability of this small UPS enables you save up to 30 percent in energy consumption. You can also enhance your power protection and safeguard your data when you pair it with the Eaton UPS... [See More]
- Protection: Power Failure; Surge
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Volt-Amp Rating: 0.5500 to 1.5
from Powerstar UPS Inc.
Power strip/ Shipboard UPS with the worlds lowest cost delta power UPS battery backup PS 502-650va high-temp Long Life (8-10 year) batteries available. Dual pole breaker protects both hot and neutral. High impact plastic case in a brick shaped unit. 2.56x 3.72x 5.95" Plug in your PC via USB and it... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.2000 to 0.6500
from Eaton | Power Quality
The Eaton 9170+ UPS delivers premium online backup power and scalable battery runtimes for server farms, networks, telecommunications, Internet service providers and other critical applications. Leveraging a modular design, the 9170+ UPS offers N+X redundancy to eliminate system-level single point... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Volt-Amp Rating: 3 to 18
from Powerstar UPS Inc.
NSN listed Power Strip / Shipboard UPS Low Cost 750VA, built-in line conditioning, rugged plastic case. Optional, Can be equipped with 10 year battery Three surge suppressor outlets standard. an awesome concept in lower priced products. New Compact Low price ups family.The UPS size is 3.48x 7.09x... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 0.3000 to 0.7500
from Eaton | Power Quality
The Eaton BladeUPS is a revolutionary power quality solution that is scalable and modular. BladeUPS expands power protection from 12 to 60 kW in a single 19-inch rack while reducing energy and cooling costs. Eaton also offers BladeUPS Preassembled Systems, the same great product, just simplified. [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 12 to 60
from Powerstar UPS Inc.
(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- UPS Type: Single Phase
- Volt-Amp Rating: 0.5000 to 1
from Eaton | Power Quality
The Eaton 93E UPS delivers customers the most efficient power quality solution in three key areas: space, power and cost. Engineered for maximum efficiency, the 93E delivers up to 98% efficiency while maintaining a small physical footprint. With internal batteries up to 60 kVA, the 93E provides an... [See More]
- Protection: Power Failure; Surge; Unbalanced Loads
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 20 to 60
from Powerstar UPS Inc.
A Navy standard grade A and B MIL-std-901D and MIL167 (vibration) shipboard approved barge tested. Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C.Isolation transformer included. 20" deep. 3u tall. Soon to be using the new APC SMT... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 1 to 1.55
from Eaton | Power Quality
The Eaton 9355 UPS provides premium double-conversion backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9355 UPS is a complete... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 10 to 30
from Powerstar UPS Inc.
Rackmount UPS RUGGED 3u 15inch depth 1.5kva 1050 watt UPS with shipboard delta Navy standard Extend the temperature range with our premium battery pack -20° to +50°C. Standard batteries rated 0° to 40°C. Case is 304G Stainless Steel. This unit may be shipping with new APC SMT Electronics and a LCD... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 1 to 1.5
from Eaton | Power Quality
The Eaton 9390IT UPS offers superior efficiency and flexible distribution options previously unavailable in 40 kVA to 160 kVA UPSs. Standard Energy Saver System (ESS) technology in the 9390IT delivers an industry-leading 99% efficiency, reducing energy costs and heat output. With available... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 40 to 160
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. European Model 230VAC output. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Ethernet SNMP available. Battery testing std. removable front exit batteries for hot-swap... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 1 to 1.55
from Eaton | Power Quality
The Eaton 93PM UPS combines unprecedented efficiency, reliability, and vertical or horizontal scalability with eye-catching design. A space-saving, flexible device that ’s as easy to deploy as it is to manage, it ’s the perfect three-phase white or grey space solution for today ’s... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Watt Rating: 100
from Powerstar UPS Inc.
1 rack unit tall 1.75" x 26"deep 1000 Watts Shipboard UPS with LCD Text display showing unit V, I, A, VA , Runtimes etc. Alarms also listed. LED LAMPS for Faults as well. 325W = 30 minutes. 100W = 115 minutes runtime. Battery pack replaced through front panel. Full Sine output. Unit accepts all APC©... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 1 to 1.44
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. 1.5kva 1000w Shipboard. 2 ru tall x 18" Reduce rack space requirements and reliable slide out replaceable battery tray.Used on Navy and Cruise ships. Standard batteries rated 0° to 40°C 5 year. Extend... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 1 to 1.55
from Powerstar UPS Inc.
Powerstar Shipboard 1.5KVA 1200W extended runtime UPS with optional add-on battery cabinets 2u x 490mm deep. We offer both a 120VAC or 230VAC model. Add SNMP network card with remote temperature and humidity sensors. LCD text display shows status and alarms as well as LED lamp indicators.Standard... [See More]
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Auto Voltage Regulation
- Technology: Line-interactive
- UPS Type: Single Phase
- Volt-Amp Rating: 1000 to 1500