C-UL Listing Mark Uninterruptible Power Supplies (UPS)
from Clary Corporation
Designed for customization to meet customers' needs, UL 1778 [See More]
- Compliance: Grade MIL 901 / 167; FCC; UL; C-UL List; IEEE 587, IEC 555
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
from Mitsubishi Electric Power Products, Inc.
Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 10, 15, 20kVA. Voltage Input: 208V/120V Output: 208V/120V. Design Features: * IGBT(Converter/Inverter). * 1:1 Generator Compatible. * Low Input Harmonics. * Low Audible Noise. * Two (2) Year Warranty. * Compact Design. * Internal... [See More]
- Compliance: FCC; C-UL List; UL924, UL1778
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Protection: Surge
from Utility Systems Technologies, Inc.
The Sag Fighter ™ is a specific type of power conditioner used for protection against deep voltage sags: deep voltage drops typically lasting less than a few seconds. For those applications where it is unnecessary or too expensive to use a UPS, the Sag Fighter ™ offers solid, reliable... [See More]
- Compliance: UL; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Protection: Transient; Short Circuit; Surge; Voltage Sags
from Powerstar UPS Inc.
15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]
- Compliance: UL1449; FCC; IEC 62040-3; C-UL List; UL1778
- Technology: Delta Conversion; On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
from Active Power, Inc.
CleanSource HD UPS is the ideal solution to solve the power problems of larger mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, is 12 times less likely to fail, and improves sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO... [See More]
- Compliance: UL; C-UL List
- Technology: Rotary
- UPS Type: Three Phase
- Volt-Amp Rating: 750
from PHOENIX CONTACT USA
Uninterruptible power supply with integrated power supply unit, 4 A, in combination with MINI-BAT/12/DC 1.6 Ah or 2.6 Ah [See More]
- Compliance: UL; C-UL List
from Eaton | Power Quality
The Eaton 5P Rackmount UPS delivers reliable enterprise class backup power with an efficiency rating of up to 99%. With ENERGY STAR ® qualified models, the 5P's graphical LCD display allows you to view UPS status in a single glance and provides more available power than comparable UPSs. When... [See More]
- Compliance: UL; C-UL List; UL-1778, UL497A
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: Line-interactive
- Volt-Amp Rating: 0.5500 to 3
from Mitsubishi Electric Power Products, Inc.
Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 30, 50kVA. Voltage Input: 208V Output: 208V/120V. Design Features: * CSTBT [Carrier Stored Trench Gate Bipolar Transistor] IGBT (Converter/Inverter). * Low Audible Noise. * Advanced Touch Screen Monitoring. * 1:1 Generator... [See More]
- Compliance: FCC; C-UL List; UL924, UL1778
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Protection: Surge
from Utility Systems Technologies, Inc.
The Sure-Volt ™ is used in for continuous voltage regulation and power conditioning in: Single or three phase applications. 60 or 50 Hz. 5 to 2,000 kVA. Any combination (step up or down) of input or output voltages up to 600V. Any type of load or load power factor [See More]
- Compliance: UL; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Short Circuit; Surge
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]
- Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; C-UL List
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Active Power, Inc.
Active Power CleanSource MMS UPS systems solve power problems for customers with mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, are 12 times less likely to fail, and improve sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO Savings. [See More]
- Compliance: UL; C-UL List
- Technology: Rotary
- UPS Type: Three Phase
- Volt-Amp Rating: 278 to 1111
from Eaton | Power Quality
The Eaton 9130 Rackmount UPS delivers online power quality and scalable battery runtimes for rack servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while packing up to three kVA of power into only 2U of rack... [See More]
- Compliance: UL; IEC 62040-3; C-UL List; VCCI
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 0.7000 to 3
from Mitsubishi Electric Power Products, Inc.
Design: Single-Phase, On-Line Double Conversion Topology. Power Rating: 6, 8, 10, 12kVA. Voltage Input: 208V-120V, 240V-120V Output: 208V-120V, 240V-120V. (Extra Wide Input Voltage and Frequency Window). Design Features: * IGBT(Converter/Inverter). * Generator Compatible. * Low Input Current THD. *... [See More]
- Compliance: FCC; C-UL List; UL924, UL1778, ISO9001, IEEEC62, NEC
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Surge; Voltage Sags; Under Voltage
from Powerstar UPS Inc.
Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or 230VAC... [See More]
- Compliance: UL1449; FCC; UL; C-UL List; RoHS 7B
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Active Power, Inc.
The Active Power CleanSource XT UPS is the perfect combination of low total cost of ownership, superior reliability, and sustainability for any mission critical application. The CleanSource XT provides 78% more runtime than the CleanSource 300, delivering one minute at typical industry loads. WHY... [See More]
- Compliance: UL; C-UL List
- Technology: Rotary
- UPS Type: Three Phase
- Volt-Amp Rating: 275
from Eaton | Power Quality
The Eaton EX Uninterruptible Power System offers high-performance power protection. With the ability to be rack mounted or a standalone tower, this UPS is ideal for mid-range servers, networks, IT equipment, and medical and storage devices. With a low cost of ownership and a broad range of features,... [See More]
- Compliance: UL; IEC 62040-3; C-UL List; CE,Cb Report, TUV
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 0.7000 to 3
from Mitsubishi Electric Power Products, Inc.
The Mitsubishi Electric 9800A Series Uninterruptible Power Supply (UPS) provides the reliability and superior performance expected of an Mitsubishi UPS along with the flexibility and adaptability for Single- or Multi-module system applications. The 9800A system uses the most advanced Insulated Gate... [See More]
- Compliance: C-UL List; UL1778, UL891
- Technology: Line-interactive
- UPS Type: Three Phase
- Protection: Surge
from Powerstar UPS Inc.
Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]
- Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Eaton | Power Quality
The Eaton EX UPS delivers high-performance power protection for mid-range servers, storage devices, networking gear, telephony equipment, medical devices and other sensitive electronic equipment requiring continuous, clean power. Complementing this UPS ’s superior level of protection is a low... [See More]
- Compliance: UL; IEC 62040-3; C-UL List; CE,Cb Report, TUV
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 0.7000 to 3
from Powerstar UPS Inc.
2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]
- Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Eaton | Power Quality
Combining extended runtime capabilities and exceptional efficiency, the Eaton 5PX UPS is a powerful enterprise class backup solution. An ENERGY STAR ® qualified UPS, the 5PX ’s managed outlet segments allow you to monitor energy consumption down to the outlet level on its intuitive LCD... [See More]
- Compliance: UL; C-UL List
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
from Powerstar UPS Inc.
Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack or tower Extend the temperature range with our premium battery pack. Standard batteries rated 0° to... [See More]
- Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Eaton | Power Quality
The energy-efficient Eaton 9390 UPS provides backup power and scalable battery runtimes in a small footprint for mid-size data centers, medical equipment and other critical systems. With the groundbreaking Energy Saver System, the 9390 operates at 99% UPS efficiency and can pay for itself in three... [See More]
- Compliance: UL; C-UL List; UL-1778
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 20 to 160
from Powerstar UPS Inc.
Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]
- Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Eaton | Power Quality
The Eaton 9130 UPS delivers online power quality and scalable battery runtimes for servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while significantly extending battery service life with ABM technology. [See More]
- Compliance: UL; C-UL List; VCCI
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
from Powerstar UPS Inc.
Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]
- Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Eaton | Power Quality
The Eaton 9155 UPS provides premium online backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9155 UPS is a complete power... [See More]
- Compliance: UL; C-UL List; CSA, CE, NOM-NYCE
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
from Powerstar UPS Inc.
True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. [See More]
- Compliance: UL1449; Grade MIL 901 / 167 (optional feature); FCC; UL; C-UL List
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
from Eaton | Power Quality
Delivering premium backup power and scalable battery runtimes for servers, voice/data networks and storage systems, the Eaton 9PX UPS is the ideal solution for both rack and stand-alone installations. An ENERGY STAR ® qualified UPS, the 9PX ’s graphical LCD interface and robust power... [See More]
- Compliance: C-UL List; CE,NOM
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
from Powerstar UPS Inc.
(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]
- Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List; 1778
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
from Eaton | Power Quality
The sleek, savvy and sophisticated 3S delivers premium battery backup and surge protection for up to 10 home and office devices. EcoControl functionality provides up to 30 percent greater energy savings than typical battery backups, and plug-and-play compatibility enables automatic integration. The... [See More]
- Compliance: UL; C-UL List
- Technology: Off-line (Standby)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Unbalanced Loads
from Powerstar UPS Inc.
Rackmount UPS RUGGED 3u 15inch depth 1.5kva 1050 watt UPS with shipboard delta Navy standard Extend the temperature range with our premium battery pack -20° to +50°C. Standard batteries rated 0° to 40°C. Case is 304G Stainless Steel. This unit may be shipping with new APC SMT Electronics and a LCD... [See More]
- Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
from Eaton | Power Quality
The Eaton 9170+ UPS delivers premium online backup power and scalable battery runtimes for server farms, networks, telecommunications, Internet service providers and other critical applications. Leveraging a modular design, the 9170+ UPS offers N+X redundancy to eliminate system-level single point... [See More]
- Compliance: FCC; UL; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
from Powerstar UPS Inc.
1 rack unit tall 1.75" x 26"deep 1000 Watts Shipboard UPS with LCD Text display showing unit V, I, A, VA , Runtimes etc. Alarms also listed. LED LAMPS for Faults as well. 325W = 30 minutes. 100W = 115 minutes runtime. Battery pack replaced through front panel. Full Sine output. Unit accepts all APC©... [See More]
- Compliance: UL1449; FCC; UL; C-UL List
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
from Eaton | Power Quality
The Eaton BladeUPS is a revolutionary power quality solution that is scalable and modular. BladeUPS expands power protection from 12 to 60 kW in a single 19-inch rack while reducing energy and cooling costs. Eaton also offers BladeUPS Preassembled Systems, the same great product, just simplified. [See More]
- Compliance: FCC; UL; C-UL List; CE,NOM
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
from Powerstar UPS Inc.
New version replaces the PS6002rm3uXL with 2u tall package. 26.9" Deep with very similar specs. Uses a higher efficiency inverter and tighter packaging to obtain this shorter package. NEMA connectors standard but Military Spec connections available. 900W for 30 minutes. Add on more battery trays for... [See More]
- Compliance: UL1449; FCC; UL; C-UL List
- Technology: Line-interactive; Green Mode for 98% Efficiency
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
from Eaton | Power Quality
The Eaton 93E UPS delivers customers the most efficient power quality solution in three key areas: space, power and cost. Engineered for maximum efficiency, the 93E delivers up to 98% efficiency while maintaining a small physical footprint. With internal batteries up to 60 kVA, the 93E provides an... [See More]
- Compliance: UL; C-UL List; EN, IEC, ISO, UL-1778
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Protection: Power Failure; Surge; Unbalanced Loads
from Powerstar UPS Inc.
Replaces the PS6003rm3uXL with 2u tall package. 26.9" Deep with very similar specs. Uses a higher efficiency inverter and tighter packaging to obtain this shorter package. Nema connectors standard but Military Spec connections available. 900W for 30 minutes. Add on more battery trays for increased... [See More]
- Compliance: UL1449; Grade MIL 901 / 167 (optional feature); FCC; UL; IEC 62040-3; C-UL List
- Technology: Line-interactive
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
from Eaton | Power Quality
The Eaton 9355 UPS provides premium double-conversion backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9355 UPS is a complete... [See More]
- Compliance: UL; C-UL List; NOM-NYCE, IEC 62040-1-1, IEC, 60950
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
from Eaton | Power Quality
The Eaton 9390IT UPS offers superior efficiency and flexible distribution options previously unavailable in 40 kVA to 160 kVA UPSs. Standard Energy Saver System (ESS) technology in the 9390IT delivers an industry-leading 99% efficiency, reducing energy costs and heat output. With available... [See More]
- Compliance: UL; C-UL List
- Technology: On-line (Double-conversion)
- UPS Type: Three Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
from Eaton | Power Quality
The Eaton 93PM UPS combines unprecedented efficiency, reliability, and vertical or horizontal scalability with eye-catching design. A space-saving, flexible device that ’s as easy to deploy as it is to manage, it ’s the perfect three-phase white or grey space solution for today ’s... [See More]
- Compliance: FCC; UL; C-UL List; IEC 61000-4-5
- Technology: On-line (Double-conversion)
- UPS Type: Single Phase
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
from Eaton | Power Quality
Emergency lighting requirements and related building codes are vital in commercial structures to facilitate occupant egress during a building fire or other emergency situation. Eaton's emergency lighting UPSs are UL 924 tested and certified, providing the industry's highest capacity and smallest... [See More]
- Compliance: FCC; UL; C-UL List; CSA, NOM-NYCE, IEC
- Technology: Off-line (Standby)
- UPS Type: Three Phase
- Protection: Power Failure