UL Uninterruptible Power Supplies (UPS)

88 Results
DC-UPS Ultra-Capacitor Back-Up Systems -- AC-C-TEC1203-1
from Altech Corp.

Through the innovative use of Ultra-Capacitors, CTEC presents itself as an attractive backup option for a variety of applications. In the event of a power interruption, the energy of the enclosed Ultra-Capacitors is released and power is supplied for a determined amount of time. Capacitor based... [See More]

  • Compliance: UL
  • UPS Type: DC Power
Uninterruptible Power Supply (UPS) System -- UPS7000HX-T3U
from Fuji Electric Corp. of America

The UPS7000HX-T3U UPS Series includes 300, 400, and 500kVA, 480V 3-phase 3-wire transformer-less systems for critical applications such as data centers and medical facilities. [See More]

  • Compliance: UL; UL 1778 5th Edition; CSA 22.2 107.3-14 3rd Edition; IEC 62040-2, Category C3; (QHUJ\6WDUFHUWL¿HGDV9HU
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Protection: Transient; Power Failure; Under Voltage; Unbalanced Loads
Uninterruptible Power Supply (UPS) System -- UPS7300WX-T3U
from Fuji Electric Corp. of America

Fuji Electric ’s new UPS7300WX-T3U is an innovative transformer-less UPS designed for data centers and commercial applications, utilizing our patented RB-IGBT Technology and AT-NPC 3-Level Circuit Topology to deliver up to 97.5% efficiency and unparalleled reliability. [See More]

  • Compliance: UL; UL 1778 5th Edition; CSA 22.2 No.107.3-14 3rd Edition; IEC 62040-2, Category C3; EnergyStar(Certified as Ver. 1.1, 2017); OSHPD Certified
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Protection: Transient; Power Failure; Under Voltage; Unbalanced Loads
Uninterruptible Power Supply (UPS) System -- UPS7400WX-T3U
from Fuji Electric Corp. of America

The UPS7400WX-T3U UPS Series utilizes expandable architecture to deliver any size unit from 225-1000kVA using 330 kVA modules, making it the ideal choice for data centers and other commercial applications. [See More]

  • Compliance: UL; UL 1778 5th Ed; CSA 22.2 107.3-14 3rd Ed; UL 1778 5th Ed; CSA 22.2 107.3-14 3rd Ed; IEC 62040-2, Category C3; EnergyStar (certified as Ver.1.1, 2017)
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Protection: Transient; Power Failure; Under Voltage; Unbalanced Loads
Instrumentation UPS -- CT1000R
from Clary Corporation

Designed for customization to meet customers' needs, UL 1778 [See More]

  • Compliance: Grade MIL 901 / 167; FCC; UL; C-UL List; IEEE 587, IEC 555
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
Enterprise Class Rackmount UPS -- Eaton 5P Rackmount
from Eaton | Power Quality

The Eaton 5P Rackmount UPS delivers reliable enterprise class backup power with an efficiency rating of up to 99%. With ENERGY STAR ® qualified models, the 5P's graphical LCD display allows you to view UPS status in a single glance and provides more available power than comparable UPSs. When... [See More]

  • Compliance: UL; C-UL List; UL-1778, UL497A
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: Line-interactive
  • Volt-Amp Rating: 0.5500 to 3
120V 500VA 260W Standby UPS, 8 Outlets (NEMA 5-15R), 5-15P Plug, 5 ft. Cord, Desktop/Wall Mount -- BC500
from Tripp Lite by Eaton

Features. Compact Desktop 500VA/260W Battery Backup for PCs, Home Theater and Digital SignageThis 120V UPS system provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Off-line (Standby)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.5000
Single Phase Inverter -- AC Inverter System WEW 1000
from GUTOR Electronic LLC

The important components of the AC inverter system are the inverter and static switching modules, a manual bypass switch, transformers, a controller and human-machine interface (i.e. a control unit with display). [See More]

  • Compliance: UL; IEC 62040-3
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 5 to 200
Uninterruptible power supply - MINI-DC-UPS/12DC/4 - 2866598
from PHOENIX CONTACT USA

Uninterruptible power supply with integrated power supply unit, 4 A, in combination with MINI-BAT/12/DC 1.6 Ah or 2.6 Ah [See More]

  • Compliance: UL; C-UL List
Powerstar UPS -- PS10000i 3Phase Shipboard
from Powerstar UPS Inc.

6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]

  • Compliance: UL1449; UL; IEC 62040-3; C-tick, CE, EN 50091-1, EN 50091-3
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Sag Fighter™
from Utility Systems Technologies, Inc.

The Sag Fighter ™ is a specific type of power conditioner used for protection against deep voltage sags: deep voltage drops typically lasting less than a few seconds. For those applications where it is unnecessary or too expensive to use a UPS, the Sag Fighter ™ offers solid, reliable... [See More]

  • Compliance: UL; C-UL List
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Protection: Transient; Short Circuit; Surge; Voltage Sags
Desktop/Rack/Floor Mount UPS -- Series 500
from LTI Power Systems, Inc.

The Series 500 True Online Double Conversion UPS system is a. versatile unit which is geared toward protecting the power. supplied to workstations, servers, communication devices and. other electronic peripherals. Features like RS232 communication give you the ability to manage. your UPS, datalog,... [See More]

  • Compliance: FCC; UL; ANSI
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Lightning; Surge
SANUPS Online UPS -- A11H
from Sanyo Denki America, Inc.

A UPS that can constantly supply complete sine waves to a load without interruption. It can be used as a power backup for equipment that is sensitive to power fluctuations such as information and communication systems and financial systems. [See More]

  • Compliance: FCC; UL; UL 1778
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Overcurrent
Buffer Module -- PVUC 24/24-10
from Block USA, Inc.

Input rated voltage 24 Vdc. Output rated voltage 24 Vdc. Output rated current 10 - 20 A. Ambient temperature -10 ° C to +60 ° C. Efficiency typ. 97 %. Protection index IP 20. Maintenance-free buffer module. to UL 508. Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV). EMC: EN 61000-6-3... [See More]

  • Compliance: UL
  • Protection: Power Failure
  • UPS Type: DC Power
Flywheel UPS -- CleanSource® HD675 UPS (675 kW - 4.725 MW)
from Active Power, Inc.

CleanSource HD 
 UPS is the ideal solution to solve the power problems of larger mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, is 12 times less likely to fail, and improves sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO... [See More]

  • Compliance: UL; C-UL List
  • Technology: Rotary
  • UPS Type: Three Phase
  • Volt-Amp Rating: 750
Enterprise Class UPS -- Eaton 9130RM
from Eaton | Power Quality

The Eaton 9130 Rackmount UPS delivers online power quality and scalable battery runtimes for rack servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while packing up to three kVA of power into only 2U of rack... [See More]

  • Compliance: UL; IEC 62040-3; C-UL List; VCCI
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 0.7000 to 3
120V 750VA 450W Home Theater Line-Interactive UPS with USB, 12 Outlets and Tel/DSL/Coax Protection -- HT850UPS
from Tripp Lite by Eaton

Tripp Lite's HT850UPS line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Internal UPS circuits support individual VCR/DVR components as long as 3 hours during power failures. Prevents data loss and system... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.7500
Single Phase UPS -- AC UPS System PEW 1000
from GUTOR Electronic LLC

UPS technology from GUTOR is designed to satisfy requirements with regard to functionality, security and reliability – the main interests of our customers. It has great system flexibility in terms of system design and meets the technical specifications of customers. We produce all our products... [See More]

  • Compliance: UL; IEC 62040-3
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 5 to 200
Powerstar UPS -- PS1503 AVD GLUPS
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]

  • Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; C-UL List
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Sure-Volt™
from Utility Systems Technologies, Inc.

The Sure-Volt ™ is used in for continuous voltage regulation and power conditioning in: Single or three phase applications. 60 or 50 Hz. 5 to 2,000 kVA. Any combination (step up or down) of input or output voltages up to 600V. Any type of load or load power factor [See More]

  • Compliance: UL; C-UL List
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Short Circuit; Surge
Rack and Floor Mount UPS -- ProUPS Industrial
from LTI Power Systems, Inc.

The LTI Power Systems ProUPS line of True Online UPS has proven. to be the most versatile power protection option for small-office to. industrial applications. Utilizing total input to output isolation, the LTI Power Systems'. Double Conversion True On-Line UPS first converts the. contaminated... [See More]

  • Compliance: FCC; UL; ANSI
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase; Three Phase
  • Protection: Lightning; Surge
Uninterruptible Power Supply -- PVUA 24/24-10
from Block USA, Inc.

Input rated voltage 24 Vdc. Output rated voltage 24 Vdc. Output rated current 10 - 20 A. Ambient temperature -25 ° C to +60 ° C. Efficiency up to 97 %. Protection index IP 20. Uninterruptible power supply. to UL 60950, UL 508. Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV). EMC: EN... [See More]

  • Compliance: UL
  • Protection: Power Failure
  • UPS Type: DC Power
Flywheel UPS -- CleanSource® MMS UPS (250 kW - 7 MW)
from Active Power, Inc.

Active Power CleanSource MMS UPS systems solve power problems for customers with mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, are 12 times less likely to fail, and improve sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO Savings. [See More]

  • Compliance: UL; C-UL List
  • Technology: Rotary
  • UPS Type: Three Phase
  • Volt-Amp Rating: 278 to 1111
Enterprise Class UPS -- Eaton EX Marine
from Eaton | Power Quality

Marine approved UPS by the DNV and ABS, Online double conversion UPS with automatic bypass, 1500VA/1350W, Rack/Tower versatile, 2200VA/1980W, 3000VA/2700W, versatile Tower/Rack3U short depth, multilingual LCD display, hot swappable batteries, power management software, USB and Serial port. Maximum... [See More]

  • Compliance: UL; IEC 62040-3; CE, TüV, GS, CB report, cTüV-US,DNV, ABS
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 1.5 to 3
450VA 360W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower -- AVRT450U
from Tripp Lite by Eaton

Features. 450VA/360W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.4500
Single Phase UPS -- PXP1000
from GUTOR Electronic LLC

With PFC, harmonic distortion at the input to the UPS is minimized (THDi ≤ 5%), while UPS efficiency is greatly increased (up to 94% efficiency), saving both energy and cost. The PXP is designed to operate in harsh environments and to withstand extremes in temperature, humidity, and mechanical... [See More]

  • Compliance: UL; IEC 62040-3
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 5 to 160
Powerstar UPS -- PS1504
from Powerstar UPS Inc.

PS1504- 219H x171W x439D (mm) Mini tower is next generation of PS1503. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet card for Telnet, Http, SNMP. NEW 2 Line LCD TEXT... [See More]

  • Compliance: UL1449; FCC; UL; c-tick.Ce, En50091-1, -2,VDE, CUL,UL1778
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
Rack and Floor Mount UPS -- Series 1000
from LTI Power Systems, Inc.

The LTI Power Systems Series 1000 line of True Online UPS has. proven to be the most versatile power protection option for small-. office to industrial applications. Utilizing total input to output isolation, the LTI Power Systems. Double Conversion True OnLine UPS converts the contaminated. [See More]

  • Compliance: FCC; UL; ANSI
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Lightning; Surge
Flywheel UPS -- CleanSource® XT250 UPS (250 kW – 1.75 MW)®
from Active Power, Inc.

The Active Power CleanSource XT UPS is the perfect combination of low total cost of ownership, superior reliability, and sustainability for any mission critical application. The CleanSource XT provides 78% more runtime than the CleanSource 300, delivering one minute at typical industry loads. WHY... [See More]

  • Compliance: UL; C-UL List
  • Technology: Rotary
  • UPS Type: Three Phase
  • Volt-Amp Rating: 275
Enterprise Class UPS -- Eaton EX Rack
from Eaton | Power Quality

The Eaton EX Uninterruptible Power System offers high-performance power protection. With the ability to be rack mounted or a standalone tower, this UPS is ideal for mid-range servers, networks, IT equipment, and medical and storage devices. With a low cost of ownership and a broad range of features,... [See More]

  • Compliance: UL; IEC 62040-3; C-UL List; CE,Cb Report, TUV
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 0.7000 to 3
500VA 360W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, LCD, USB, Tower -- OMNISMART500TU
from Tripp Lite by Eaton

Features. 500VA/360W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.5000
Three Phase Inverter -- AC Inverter System WDW 3000
from GUTOR Electronic LLC

The important components of the AC inverter system are the inverter and static switching modules, a manual bypass switch, transformers, a controller and human-machine interface (i.e. a control unit with display). [See More]

  • Compliance: UL; IEC 62040-3
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Volt-Amp Rating: 10 to 220
Powerstar UPS -- PS1504H-MB
from Powerstar UPS Inc.

PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the UPS fails to pass power. [See More]

  • Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
Enterprise Class UPS -- Eaton EX Tower
from Eaton | Power Quality

The Eaton EX UPS delivers high-performance power protection for mid-range servers, storage devices, networking gear, telephony equipment, medical devices and other sensitive electronic equipment requiring continuous, clean power. Complementing this UPS ’s superior level of protection is a low... [See More]

  • Compliance: UL; IEC 62040-3; C-UL List; CE,Cb Report, TUV
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 0.7000 to 3
550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower -- SMART550USB2
from Tripp Lite by Eaton

Features. 550VA/300W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.5500
Powerstar UPS -- PS1504SS
from Powerstar UPS Inc.

PS1504SS- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet... [See More]

  • Compliance: UL1449; FCC; UL; c-tick.Ce, En50091-1, -2,VDE, CUL,UL1778
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
Industry Standard UnInterruptable Power Supplies -- Eaton 5PX
from Eaton | Power Quality

Combining extended runtime capabilities and exceptional efficiency, the Eaton 5PX UPS is a powerful enterprise class backup solution. An ENERGY STAR ® qualified UPS, the 5PX ’s managed outlet segments allow you to monitor energy consumption down to the outlet level on its intuitive LCD... [See More]

  • Compliance: UL; C-UL List
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
550VA Audio/Video Backup Power Block - Exclusive UPS Protection for Structured Wiring Enclosure -- AV550SC
from Tripp Lite by Eaton

The AV550SC Backup Power Block provides the highest level of protection for structured cabling installations (ie. telephone, Internet and coax connections). With reliable battery backup, surge protection and EMI/RFI line noise filtering, the AV550SC provides a complete protection solution for... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.5500
  • UPS Type: Single Phase
  • Watt Rating: 0.3000
Powerstar UPS -- PS2200r2
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or 230VAC... [See More]

  • Compliance: UL1449; FCC; UL; C-UL List; RoHS 7B
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Midsize Datacenter UPS -- Eaton 9390
from Eaton | Power Quality

The energy-efficient Eaton 9390 UPS provides backup power and scalable battery runtimes in a small footprint for mid-size data centers, medical equipment and other critical systems. With the groundbreaking Energy Saver System, the 9390 operates at 99% UPS efficiency and can pay for itself in three... [See More]

  • Compliance: UL; C-UL List; UL-1778
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 20 to 160
650VA 480W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower -- AVRT650U
from Tripp Lite by Eaton

Features. 650VA/480W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.6500
Powerstar UPS -- PS2201r2SS-6MO-6PI
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on input/ output. EMI... [See More]

  • Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads; EMI filters, gaskets
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9130
from Eaton | Power Quality

The Eaton 9130 UPS delivers online power quality and scalable battery runtimes for servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while significantly extending battery service life with ABM technology. [See More]

  • Compliance: UL; C-UL List; VCCI
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
700VA 350W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, LCD, USB, Tower -- OMNI700LCDT
from Tripp Lite by Eaton

Features. 700VA/350W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.7000
Powerstar UPS -- PS3070rm3u-ISO
from Powerstar UPS Inc.

Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]

  • Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9155
from Eaton | Power Quality

The Eaton 9155 UPS provides premium online backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9155 UPS is a complete power... [See More]

  • Compliance: UL; C-UL List; CSA, CE, NOM-NYCE
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
AVR Series 120V 550VA 300W Ultra-Compact Line-Interactive UPS with USB port -- AVR550U
from Tripp Lite by Eaton

Tripp Lite's AVR550U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.5500
Powerstar UPS -- PS3150rm2U
from Powerstar UPS Inc.

2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]

  • Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Residential UnInterruptable Power Supplies -- Eaton 3S
from Eaton | Power Quality

The sleek, savvy and sophisticated 3S delivers premium battery backup and surge protection for up to 10 home and office devices. EcoControl functionality provides up to 30 percent greater energy savings than typical battery backups, and plug-and-play compatibility enables automatic integration. The... [See More]

  • Compliance: UL; C-UL List
  • Technology: Off-line (Standby)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Unbalanced Loads
AVR Series 120V 650VA 325W Ultra-Compact Line-Interactive UPS with USB port and Muted Alarm -- AVR650UM
from Tripp Lite by Eaton

Tripp Lite's AVR650UM Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.6500
Powerstar UPS -- PS3200rm2u
from Powerstar UPS Inc.

Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack or tower Extend the temperature range with our premium battery pack. Standard batteries rated 0° to... [See More]

  • Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Scalable UnInterruptable Power Supplies -- Eaton 9170+
from Eaton | Power Quality

The Eaton 9170+ UPS delivers premium online backup power and scalable battery runtimes for server farms, networks, telecommunications, Internet service providers and other critical applications. Leveraging a modular design, the 9170+ UPS offers N+X redundancy to eliminate system-level single point... [See More]

  • Compliance: FCC; UL; C-UL List
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
AVR Series 120V 700VA 350W Ultra-Compact Line-Interactive UPS with USB port -- AVR700U
from Tripp Lite by Eaton

Tripp Lite's AVR700U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.7000
Powerstar UPS -- PS3200rm3u-ISO
from Powerstar UPS Inc.

Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]

  • Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Scalable UnInterruptable Power Supplies -- Eaton BladeUPS
from Eaton | Power Quality

The Eaton BladeUPS is a revolutionary power quality solution that is scalable and modular. BladeUPS expands power protection from 12 to 60 kW in a single 19-inch rack while reducing energy and cooling costs. Eaton also offers BladeUPS Preassembled Systems, the same great product, just simplified. [See More]

  • Compliance: FCC; UL; C-UL List; CE,NOM
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
AVR Series 120V 700VA 350W Ultra-Compact Line-Interactive UPS with USB port and Muted Alarm -- AVR700UXRM
from Tripp Lite by Eaton

Tripp Lite's AVR700UXRM Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.7000
Powerstar UPS -- PS3300rm2u
from Powerstar UPS Inc.

Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]

  • Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Small to Medium Datacenter UPS -- Eaton 93E
from Eaton | Power Quality

The Eaton 93E UPS delivers customers the most efficient power quality solution in three key areas: space, power and cost. Engineered for maximum efficiency, the 93E delivers up to 98% efficiency while maintaining a small physical footprint. With internal batteries up to 60 kVA, the 93E provides an... [See More]

  • Compliance: UL; C-UL List; EN, IEC, ISO, UL-1778
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Protection: Power Failure; Surge; Unbalanced Loads
AVR Series 120V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port -- AVR750U
from Tripp Lite by Eaton

Tripp Lite's AVR750U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.7500
Powerstar UPS -- PS3300rm2uSS
from Powerstar UPS Inc.

True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. [See More]

  • Compliance: UL1449; Grade MIL 901 / 167 (optional feature); FCC; UL; C-UL List
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
Tower UnInterruptable Power Supplies -- Eaton 9355
from Eaton | Power Quality

The Eaton 9355 UPS provides premium double-conversion backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9355 UPS is a complete... [See More]

  • Compliance: UL; C-UL List; NOM-NYCE, IEC 62040-1-1, IEC, 60950
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
AVR Series 120V 900VA 480W Ultra-Compact Line-Interactive UPS with USB port -- AVR900U
from Tripp Lite by Eaton

Tripp Lite's AVR900U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.9000
Powerstar UPS -- PS502-650g Shipboard UPS/ Powerstrip
from Powerstar UPS Inc.

Power strip/ Shipboard UPS with the worlds lowest cost delta power UPS battery backup PS 502-650va high-temp Long Life (8-10 year) batteries available. Dual pole breaker protects both hot and neutral. High impact plastic case in a brick shaped unit. 2.56x 3.72x 5.95" Plug in your PC via USB and it... [See More]

  • Compliance: UL1449; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Tower UnInterruptable Power Supplies -- Eaton 9390IT
from Eaton | Power Quality

The Eaton 9390IT UPS offers superior efficiency and flexible distribution options previously unavailable in 40 kVA to 160 kVA UPSs. Standard Energy Saver System (ESS) technology in the 9390IT delivers an industry-leading 99% efficiency, reducing energy costs and heat output. With available... [See More]

  • Compliance: UL; C-UL List
  • Technology: On-line (Double-conversion)
  • UPS Type: Three Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
BC Personal 120V 300VA 180W Standby UPS, Tower, 3 Outlets -- BCPERS300
from Tripp Lite by Eaton

Tripp Lite's BCPERS300 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep connected... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Off-line (Standby)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.3000
Powerstar UPS -- PS502-750g Shipboard UPS/ powerstrip
from Powerstar UPS Inc.

NSN listed Power Strip / Shipboard UPS Low Cost 750VA, built-in line conditioning, rugged plastic case. Optional, Can be equipped with 10 year battery Three surge suppressor outlets standard. an awesome concept in lower priced products. New Compact Low price ups family.The UPS size is 3.48x 7.09x... [See More]

  • Compliance: UL1449; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
Tower UnInterruptable Power Supplies -- Eaton 93PM
from Eaton | Power Quality

The Eaton 93PM UPS combines unprecedented efficiency, reliability, and vertical or horizontal scalability with eye-catching design. A space-saving, flexible device that ’s as easy to deploy as it is to manage, it ’s the perfect three-phase white or grey space solution for today ’s... [See More]

  • Compliance: FCC; UL; C-UL List; IEC 61000-4-5
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
BC Personal 120V 350VA 180W Standby UPS, Ultra-Compact Desktop, 6 Outlets -- BC350
from Tripp Lite by Eaton

Tripp Lite's BC350 standby UPS offers power protection for PCs, workstations and other sensitive electronics in an attractive space saving, ultra-compact housing. Prevents data loss and system downtime by providing battery-supported AC output during brownouts and blackout conditions. 6 widely spaced... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Off-line (Standby)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.3500
Powerstar UPS -- PS503-1000
from Powerstar UPS Inc.

(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]

  • Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List; 1778
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage
Tower UnInterruptable Power Supplies -- Eaton Emergency Lighting UPS
from Eaton | Power Quality

Emergency lighting requirements and related building codes are vital in commercial structures to facilitate occupant egress during a building fire or other emergency situation. Eaton's emergency lighting UPSs are UL 924 tested and certified, providing the industry's highest capacity and smallest... [See More]

  • Compliance: FCC; UL; C-UL List; CSA, NOM-NYCE, IEC
  • Technology: Off-line (Standby)
  • UPS Type: Three Phase
  • Protection: Power Failure
BC Personal 120V 450VA 280W Standby UPS, Tower, USB port, 3 Outlets -- BCPERS450
from Tripp Lite by Eaton

Tripp Lite's BCPERS450 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Off-line (Standby)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.4500
Powerstar UPS -- PS6000
from Powerstar UPS Inc.

A Navy standard grade A and B MIL-std-901D and MIL167 (vibration) shipboard approved barge tested. Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C.Isolation transformer included. 20" deep. 3u tall. Soon to be using the new APC SMT... [See More]

  • Compliance: UL1449; Grade MIL 901 / 167; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
BC Pro 120V 1050VA 705W Standby UPS, Tower, USB port, 6 Outlets -- BCPRO1050
from Tripp Lite by Eaton

Tripp Lite's BCPRO1050 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Off-line (Standby)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.05
Powerstar UPS -- PS6000-1rm3u
from Powerstar UPS Inc.

Rackmount UPS RUGGED 3u 15inch depth 1.5kva 1050 watt UPS with shipboard delta Navy standard Extend the temperature range with our premium battery pack -20° to +50°C. Standard batteries rated 0° to 40°C. Case is 304G Stainless Steel. This unit may be shipping with new APC SMT Electronics and a LCD... [See More]

  • Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
BC Pro 120V 1400VA 940W Standby UPS, Tower, USB port, 6 Outlets -- BCPRO1400
from Tripp Lite by Eaton

Tripp Lite's BCPRO1400 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Off-line (Standby)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 1.4
Powerstar UPS -- PS6000irm3u-230
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. European Model 230VAC output. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Ethernet SNMP available. Battery testing std. removable front exit batteries for hot-swap... [See More]

  • Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
BC Pro 120V 600VA 345W Standby UPS, Tower, USB port, 6 Outlets -- BCPRO600
from Tripp Lite by Eaton

Tripp Lite's BCPRO600 standby UPS offers complete power protection for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep connected equipment running... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Off-line (Standby)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.6000
Powerstar UPS -- PS6000rm1u
from Powerstar UPS Inc.

1 rack unit tall 1.75" x 26"deep 1000 Watts Shipboard UPS with LCD Text display showing unit V, I, A, VA , Runtimes etc. Alarms also listed. LED LAMPS for Faults as well. 325W = 30 minutes. 100W = 115 minutes runtime. Battery pack replaced through front panel. Full Sine output. Unit accepts all APC©... [See More]

  • Compliance: UL1449; FCC; UL; C-UL List
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
ECO Series 120V 350VA 180W Energy-Saving Standby UPS with USB and 6 Outlets -- ECO350UPS
from Tripp Lite by Eaton

The ECO350UPS standby green UPS offers complete protection from blackouts, brownouts and transient surges. Supports green energy savings via built-in Eco outlets that automatically power off unused computer accessories like printers or multi-media speakers when the computer is not in use. Full load... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Off-line (Standby)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.3500
Powerstar UPS -- PS6000rm2uSMT Shipboard
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. 1.5kva 1000w Shipboard. 2 ru tall x 18" Reduce rack space requirements and reliable slide out replaceable battery tray.Used on Navy and Cruise ships. Standard batteries rated 0° to 40°C 5 year. Extend... [See More]

  • Compliance: UL1449; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
ECO Series 120V 550VA 300W Energy-Saving Standby UPS with USB and 8 Outlets, Energy Star V2.0 -- ECO550UPS
from Tripp Lite by Eaton

The ECO550UPS standby green UPS offers complete protection from blackouts, brownouts and transient surges. Supports green energy savings via built-in Eco outlets that automatically power off unused computer accessories like printers or multi-media speakers when the computer is not in use. Full load... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Off-line (Standby)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.5500
Powerstar UPS -- PS6000rm2uXL
from Powerstar UPS Inc.

Powerstar Shipboard 1.5KVA 1200W extended runtime UPS with optional add-on battery cabinets 2u x 490mm deep. We offer both a 120VAC or 230VAC model. Add SNMP network card with remote temperature and humidity sensors. LCD text display shows status and alarms as well as LED lamp indicators.Standard... [See More]

  • Compliance: UL1449; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Auto Voltage Regulation
ECO Series 120V 650VA 325W Energy-Saving Standby UPS with USB, LCD Display and 8 Outlets -- ECO650LCD
from Tripp Lite by Eaton

The ECO650LCD ultra-compact green UPS offers complete protection from blackouts, voltage fluctuations and transient surges. Interactive LCD user interface offers detailed UPS and site electrical data, including input/output voltage, estimated runtime remaining, load percentage, load wattage and... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Off-line (Standby)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.6500
Powerstar UPS -- PS6000rm3u-1
from Powerstar UPS Inc.

Your choice of optional power connectors. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Intelligent snmp with PS9630 or monitor remote devices also with PS9631. Bi Weekly Battery testing std., removable front exit batteries for hot-swap replacement. Extend the... [See More]

  • Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
ECO Series 120V 650VA 325W Energy-Saving Standby UPS with USB, Muted Alarm and 8 Outlets -- ECO650UPSM
from Tripp Lite by Eaton

The ECO650UPSM standby green UPS offers complete protection from blackouts, brownouts and transient surges. Supports green energy savings via built-in Eco outlets that automatically power off unused computer accessories like printers or multi-media speakers when the computer is not in use. Full load... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Off-line (Standby)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.6500
Powerstar UPS -- PS6000rm3uISO-FB-H Fullback
from Powerstar UPS Inc.

PS6000 fullback models are the same as our PS6000isoA units. The rear of the cabinet is modified to remove the recess area where the power connectors are located. Thus the unit is completely rectangular- not the dogleg shape as the PS6000isoA . This unit is built to full MIL-STD-901D-A and MIL-167... [See More]

  • Compliance: UL1449; FCC; UL
  • Technology: Line-interactive
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current
ECO Series 120V 750VA 450W Energy-Saving Standby UPS with USB and 12 Outlets -- ECO750UPS
from Tripp Lite by Eaton

The ECO750UPS standby green UPS offers complete protection from blackouts, brownouts and transient surges. Supports green energy savings via built-in Eco outlets that automatically power off unused computer accessories like printers or multi-media speakers when the computer is not in use. Full load... [See More]

  • Compliance: FCC; UL; IEC 62040-3; CSA
  • Technology: Off-line (Standby)
  • UPS Type: Single Phase
  • Volt-Amp Rating: 0.7500
Powerstar UPS -- PS6001rm2uXL
from Powerstar UPS Inc.

PS6001 Series UPS 2U shipboard version- NEW MODEL!!! Uses Powerchute software. SNMP capable. APC electronics True Online Double Conversion style Uninterruptible Power Supply. Add on additional battery trays. Used onboard US Navy Ships & can be upgraded with our Premium Long Life (8-10 yr) High temp... [See More]

  • Compliance: UL1449; FCC; UL; UL 1778, CSA RoHs 7B
  • Technology: On-line (Double-conversion)
  • UPS Type: Single Phase
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Over Current