DC Power Uninterruptible Power Supplies (UPS)
from Indelac Controls, Inc.
ICI ’s electric fail-safe device is designed for critical applications where the loss of power to a piece of equipment could be damaging to a system or process. Our electric fail-safe device is a battery backup unit that delivers battery power automatically upon loss of utility power. It can... [See More]
- UPS Type: Single Phase; DC Power
- Volt-Amp Rating: 0.0030 to 0.0300
- Protection: Power Failure
from Altech Corp.
Through the innovative use of Ultra-Capacitors, CTEC presents itself as an attractive backup option for a variety of applications. In the event of a power interruption, the energy of the enclosed Ultra-Capacitors is released and power is supplied for a determined amount of time. Capacitor based... [See More]
- UPS Type: DC Power
- Compliance: UL
from AMETEK Programmable Power
1.5VA, 1.03kW, Isolated, Sealed IP65, Double Conversion, On-Line UPS with 120VAC, 60Hz Input, 24VDC Output, Power Factor Correction for Navy Shipboard Applications in a 2U Enclosure. [See More]
- UPS Type: DC Power
- Protection: Power Failure; Surge
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 0.0015
from AMETEK Programmable Power
1000W, Dual 600VA, 500W 120VAC, 60Hz Output & 500W 28VDC Output, 120VAC, 50/60Hz Input Double Conversion On ‐Line, High Temperature, Lithium Iron Phosphate Battery Hot Swap Drawer, Rugged UPS with Power Factor Correction. [See More]
- UPS Type: DC Power
- Protection: Power Failure; Surge
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 0.6000
from AMETEK Programmable Power
Three-phase, 440 VAC at 60 Hz Input, Isolated, Double Conversion, Rugged UPS with 3500 Watts at 24 VDC output to provide Power Conversion and Power Conditioning. [See More]
- UPS Type: Three Phase; DC Power
- Protection: Power Failure; Surge
- Technology: On-line (Double-conversion)
- Watt Rating: 2.7 to 6
from AMETEK Programmable Power
Three-phase, 440 VAC at 60 Hz Input, Isolated, Double Conversion Rugged Frequency Converter with 2000 Watts at 24 VDC output to provide Power Conversion and Power Conditioning. [See More]
- UPS Type: Three Phase; DC Power
- Protection: Power Failure; Surge
- Technology: On-line (Double-conversion)
- Watt Rating: 1.4 to 2.1
from AMETEK Programmable Power
2000VA, 1800W, 120/240VAC & 28DC Input & 120VAC, 60Hz Output, Double Conversion, Rugged, High Temperature, Isolated On-Line UPS System with Hot Swap Battery, Frequency Conversion, Power Factor Correction and SNMP Communications. [See More]
- UPS Type: DC Power
- Protection: Power Failure; Surge
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 2
from AMETEK Programmable Power
3000Va, 2200W, 120/240Vac 45-450Hz Global Isolated & 24Vdc Input, 120Vac 60Hz Output, Freq Changer, 8BLiFeHS, 4U21, L6-30P, L5-30R, Cir Mil DC, SNMP, w/ Anderson EBP [See More]
- UPS Type: DC Power
- Protection: Power Failure; Surge
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 3
from Neousys Technology Inc.
PB-4600J-SA is a standalone power backup module that can protect your box-PC against power outages. Utilizing state-of-the-art supercapacitor technology, it can operate in harsh environments from -25 to 65 °C, and have extremely high durability lasting over 10 years. PB-4600J-SA is composed of... [See More]
- UPS Type: DC Power
- Protection: Power Failure
- Technology: Supercapacitor-Based
- Watt Rating: 0.1000
from Electro Standards Laboratories
The SCUPS ™ Model 1027 Super Capacitor Uninterruptible Power Supply is designed to provide backup DC power to a nominal 12VDC system in the event that the primary power supply is interrupted. Loss of the primary power supply is automatically detected and DC power is then supplied from the... [See More]
- UPS Type: DC Power
- Watt Rating: 12
- Technology: Lithium Ion SuperCapacitor
from Nova Electric
The CGLUPS DC Input UPS is intended for Military Applications wherever pure sinewave battery-backed AC power is required directly from a DC input source. 28 VDC from Aircraft buss or Land Vehicle alternator feeds the CGLUPS and charges the batteries via diode isolation module, which blocks the... [See More]
- UPS Type: DC Power
- Watt Rating: 2
- Volt-Amp Rating: 2.5
from PREMIUM S.A.
Premium Power Supplies ´ ECS-100 are robust UPS (uninterruptible power systems) that offer up to 100W. Its mounting is simple in all options: surface, DIN rail and rack. In addition, all models have independent alarms for supply failure and low battery. KEY FEATURES. Battery cut off when... [See More]
- UPS Type: DC Power
- Protection: Transient; Short Circuit; Deep Discharge, Over-current
- Technology: DC UPS
- Watt Rating: 0.1000
from R. STAHL, Inc.
Ex UPS Guard battery monitoring according to IEC/EN 60079 et seq. Stable output voltage. Adjustable UPS time. Functional battery test. Capacity measurement of battery. Potential-free signal outputs. Power cuts or major changes in voltage lasting only milliseconds can lead to malfunctions of... [See More]
- UPS Type: DC Power
- Watt Rating: 0.0500 to 0.2000
- Protection: Transient; Power Failure; Short Circuit; Voltage Sags; Under Voltage
- Compliance: IECEx PTB, PTB 06 ATEX 1077
from Block USA, Inc.
Input rated voltage 24 Vdc. Output rated voltage 24 Vdc. Capacity 3.2 - 12 Ah. Ambient temperature -10 ° C to +40 ° C. Battery module for building a secure 24-Vdc power supply in case of power failure. [See More]
- UPS Type: DC Power
- Protection: Power Failure
from Neousys Technology Inc.
PB-9250J-SA is a standalone power backup module that can protect your box-PC against power outages. Utilizing state-of-the-art supercapacitor technology, it can operate in harsh environments from -25 to 65 °C, and have extremely high durability lasting over 10 years. PB-9250J-SA is composed of... [See More]
- UPS Type: DC Power
- Protection: Power Failure
- Technology: Supercapacitor-Based
- Watt Rating: 0.1800
from Electro Standards Laboratories
The SCUPS Model 1026 Super Capacitor Uninterruptable Power Supply is designed to provide backup DC power to a nominal 12VDC system in the event that the primary power supply is interrupted. Loss of the primary power supply is automatically detected and DC power is then supplied from the SCUPS. Once... [See More]
- UPS Type: DC Power
- Volt-Amp Rating: 0.0120
- Technology: Lithium Ion SuperCapacitor
- Watt Rating: 0.0120
from PREMIUM S.A.
Premium Power Supplies ´ UPS series (uninterruptible power supply systems) ECS-200 offer up to 230W of power and have the possibility of battery disconnection by low battery. Its assembly is simple in different options it offers (surface, DIN rail and rack). KEY FEATURES. Battery cut off when... [See More]
- UPS Type: DC Power
- Protection: Transient; Short Circuit; Deep Discharge, Over-current
- Technology: DC UPS
- Watt Rating: 0.2000
from Block USA, Inc.
Input rated voltage 24 Vdc. Output rated voltage 24 Vdc. Capacity 1.2 - 12 Ah. Ambient temperature -10 ° C to +40 ° C. Battery module for building a secure 24-Vdc power supply in case of power failure. [See More]
- UPS Type: DC Power
- Protection: Power Failure
from Electro Standards Laboratories
The SCUPS ® Model 1023 SuperCapacitor Uninterruptible Power Supply is designed to provide backup DC power to a nominal 24VDC system load in the event that the primary power source is interrupted. Loss of the primary power is automatically detected and DC power is then supplied from the SCUPS... [See More]
- UPS Type: DC Power
- Watt Rating: 24
- Technology: Lithium Ion SuperCapacitor
from PREMIUM S.A.
The EDS-500 is a 500W battery charger that allows feeding DC loads through the charger´s batteries even if there is an AC mains cutdown. This UPS (uninterruptible power supply) series is perfect for charging lead-acid batteries of 12V, 24V and 48V and includes internal battery cut off when battery... [See More]
- UPS Type: DC Power
- Protection: Power Failure
- Technology: DC UPS
- Watt Rating: 0.5000
from Block USA, Inc.
Input rated voltage 24 Vdc. Output rated voltage 24 Vdc. Output rated current 10 - 20 A. Ambient temperature -10 ° C to +60 ° C. Efficiency typ. 97 %. Protection index IP 20. Maintenance-free buffer module. to UL 508. Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV). EMC: EN 61000-6-3... [See More]
- UPS Type: DC Power
- Compliance: UL
- Protection: Power Failure
from Electro Standards Laboratories
Provides critical power backup for remote locations. Recognized for significant advantages over battery UPS systems. Low Maintenance, Long Service Life, Wide Temperature Change. The SCUPS ® Model 1024 SuperCapacitor based Uninterruptible Power Supply is designed to provide nominal 24VDC power... [See More]
- UPS Type: DC Power
- Technology: Lithium Ion SuperCapacitor
from PREMIUM S.A.
Premium Power Supplies ´ EDT-150 are 150W DC UPS for 12V batteries and offer outputs of 12V and 48V. They are specially designed for applications in the 4.0 industry, Internet of Things and smart grids. KEY FEATURES. Full operation without need of battery. 2 independent 48Vdc outputs. Local... [See More]
- UPS Type: DC Power
- Protection: Surge
- Technology: DC UPS
- Watt Rating: 0.1500
from Block USA, Inc.
Input rated voltage 24 Vdc. Output rated voltage 24 Vdc. Output rated current 10 - 20 A. Ambient temperature -25 ° C to +60 ° C. Efficiency up to 97 %. Protection index IP 20. Uninterruptible power supply. to UL 60950, UL 508. Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV). EMC: EN... [See More]
- UPS Type: DC Power
- Compliance: UL
- Protection: Power Failure
from PREMIUM S.A.
Premium Power Supplies ´ EPS-120 are 120W and 48V DC UPS with remote monitoring and control. They are specially designed for applications for 4.0 Industry, the Internet of Things and smart grids. KEY FEATURES. Full operation without need of battery. Local monitoring with 8 LEDs. Remote... [See More]
- UPS Type: DC Power
- Protection: Surge
- Technology: DC UPS
- Watt Rating: 0.1200
from PREMIUM S.A.
Premium Power Supplies ´ UPS series EPS-200 offer 200W and 48V and allow monitoring and remote control. They are specially designed for applications for 4.0 Industry, IoT and smart grids. KEY FEATURES. Full operation without need of battery. Local monitoring with 8 LEDs. Remote monitoring with... [See More]
- UPS Type: DC Power
- Protection: Surge
- Technology: DC UPS
- Watt Rating: 0.2000