Corrosion Protection Silicon Carbide and Silicon Carbide Ceramics
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Applications: Abrasion Resistant; Corrosion resistant
- Shape / Form: Plate / Board; Rod; Roller / Roll; Tile; Hollow Stock (Tube, Pipe, Column); Block; Custom Shape
- Composition: Alumina 90, 92, 96; Zirconia Toughened Alumina; Silicon Carbide
- Length: 9
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina substrate, also known as aluminum oxide substrate or ceramic substrate, is primarily composed of aluminum oxide (Al2O3). The excellent electrical, thermal, and mechanical characteristics of alumina, a well-known ceramic material, lead to its selection. The manufacturing process of alumina... [See More]
- Applications: Corrosion resistant; Electronics or semiconductors; HV / Electrical
- Max Use Temperature: 1500 to 1650
- Shape / Form: Plate / Board
- Dielectric Strength: 1.70E7
from Aremco Products, Inc.
Bonds SiC and Graphite Parts, principal use is high vacuum fixtures [See More]
- Applications: Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe
- CTE: 4.32E6
- Max Use Temperature: 1371
from Saint-Gobain Performance Ceramics & Refractories
Technical Data. Hexoloy ® SA SiC is a pressureless, sintered form of alpha silicon carbide, with a density greater than 98 percent theoretical. It has a very fine grain structure (4 - 10 microns) for excellent wear resistance and contains no free silicon, which makes it highly chemically... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Chemical or material processing; Corrosion resistant; Wear resistant parts or tooling
- Max Use Temperature: 1900
- Shape / Form: KilnFurniture; Spout; WaferCarrier; Custom Shape
- Thermal Conductivity: 126
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]
- Applications: Refractory or High Temperature Insulation; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
- Density: 3.6 to 3.95
- Max Use Temperature: 1200 to 1650
- Performance Features: Porous material