Spout / Nozzle (Launder Pouring / Atomization) Silicon Carbide and Silicon Carbide Ceramics
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Silicon Carbide (SiC) possesses qualities that are strikingly comparable to diamond: it is one of the lightest, hardest, and strongest technical ceramic materials, with remarkable thermal conductivity, acid resistance, and low thermal expansion. Because of its superior erosion and abrasion... [See More]
- Shape / Form: Spout
- Thermal Conductivity: 146
- Max Use Temperature: 1700
- Density: 3.13
from 3M Advanced Materials Division
Silicon carbide has come a long way since its use in sandpaper. Today, this versatile ceramic material is used to manufacture components that won ’t deform in the blast of a hot furnace ... sliding bearings that can operate in caustic and acid process fluids ... seal rings for high-speed... [See More]
- Shape / Form: Spout; Tube; Hollow Stock (Tube, Pipe, Column); Custom Shape
- Applications: Abrasion Resistant; Foundry / Metal Processing
from Saint-Gobain Performance Ceramics & Refractories
Saint-Gobain offers a choice of ceramic materials that can help reduce downtime in demanding nozzle applications with its Hexoloy® SiC and Norbide® materials.Hexoloy® SiC is the most popular alternative in the world to tungsten carbide. It provides long life (50% over WC) due to excellent wear and... [See More]
- Shape / Form: Spout