Tube Stock Silicon Carbide and Silicon Carbide Ceramics

4 Results
Silicon carbide ceramic tube
from Shenzhen Great Precision Ceramic CO., LTD.

Silicon Carbide. SiC. The properties of silicon carbide are very similar to diamond. It is one of the lightest, hardest and strongest industrial ceramic materials. The material of silicon carbide ceramics can be stable at high temperature up to 1400 ° C. Young ’s modulus above 400 GPA... [See More]

  • Shape / Form: Tube
  • Density: 3.1 to 3.2
  • MOR / Flexural Strength: 55114 to 62366
3M™ Silicon Carbide
from 3M Advanced Materials Division

Silicon carbide has come a long way since its use in sandpaper. Today, this versatile ceramic material is used to manufacture components that won ’t deform in the blast of a hot furnace ... sliding bearings that can operate in caustic and acid process fluids ... seal rings for high-speed... [See More]

  • Shape / Form: Spout; Tube; Hollow Stock (Tube, Pipe, Column); Custom Shape
  • Applications: Abrasion Resistant; Foundry / Metal Processing
Large Diameter Silicon Carbide SiC Furnace Tube Pipe
from 3X Ceramic Parts Company Limited

170x150x1300mm Large Diameter Silicon Carbide SiC Tube Pipe. Silicon carbide tube have excellent properties such as high temperature resistance, wear resistance, corrosion resistance, high hardness, high strength, high thermal conductivity, high thermal shock performance and good oxidation... [See More]

  • Shape / Form: Tube
  • MOR / Flexural Strength: 56564
  • Thermal Conductivity: 120
  • Compressive Strength: 261066
Ceramic Tubes &Rods
from CoorsTek

CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek materials professionals will help... [See More]

  • Shape / Form: Rod; Tube
  • MOR / Flexural Strength: 20015 to 130533
  • Thermal Conductivity: 2.2 to 30
  • Compressive Strength: 79770 to 377096