Plate / Board (e.g., Fiberboard) Silicon Carbide and Silicon Carbide Ceramics
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Silicon Carbide (SiC) possesses qualities that are strikingly comparable to diamond: it is one of the lightest, hardest, and strongest technical ceramic materials, with remarkable thermal conductivity, acid resistance, and low thermal expansion. Because of its superior erosion and abrasion... [See More]
- Shape / Form: Plate / Board
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Shape / Form: Plate / Board; Rod; Roller / Roll; Tile; Hollow Stock (Tube, Pipe, Column); Block; Custom Shape
- Length: 9
- Composition: Alumina 90, 92, 96; Zirconia Toughened Alumina; Silicon Carbide
- Width / OD: 4
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina substrate, also known as aluminum oxide substrate or ceramic substrate, is primarily composed of aluminum oxide (Al2O3). The excellent electrical, thermal, and mechanical characteristics of alumina, a well-known ceramic material, lead to its selection. The manufacturing process of alumina... [See More]
- Shape / Form: Plate / Board
- Dielectric Strength: 1.70E7
- Max Use Temperature: 1500 to 1650
- Density: 3.7