Rod Stock Silicon Carbide and Silicon Carbide Ceramics

4 Results
Semiconductor Ceramic LED Silicon Carbide ICP Etching Disk
from 3X Ceramic Parts Company Limited

Silicon carbide carrier disk, silicon carbide etching disk, ICP etching disk. Silicon carbide tray for LED etching (SiC tray) φ 600mm is a special accessory for deep silicon etching (ICP etching machine). Wafer carrier, also known as wafer carrier and silicon wafer carrier, is called pocket... [See More]

  • Shape / Form: Rod
  • Compressive Strength: 261066
  • MOR / Flexural Strength: 56564
  • Density: 3.12
Ceramic Tubes &Rods
from CoorsTek

CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek materials professionals will help... [See More]

  • Shape / Form: Rod; Tube
  • MOR / Flexural Strength: 20015 to 130533
  • Thermal Conductivity: 2.2 to 30
  • Compressive Strength: 79770 to 377096
Silicon Carbide SSiC Pump Shaft
from 3X Ceramic Parts Company Limited

Silicon Carbide SSiC Pump Shaft. SSiC Pump Shaft is produced using very fine SiC powder containing sintering additives. It is processed using forming methods typical for other ceramics and sintered at 2,000 to 2,200 ° C in an inert gas atmosphere. As well as fine-grained versions, with grain... [See More]

  • Shape / Form: Rod
  • Compressive Strength: 319081
  • Thermal Conductivity: 126
  • Density: 3.1 to 3.15
Ceramic Wear Components and Tiles
from CoorsTek

CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]

  • Shape / Form: Plate / Board; Rod; Roller / Roll; Tile; Hollow Stock (Tube, Pipe, Column); Block; Custom Shape
  • Length: 9
  • Composition: Alumina 90, 92, 96; Zirconia Toughened Alumina; Silicon Carbide
  • Width / OD: 4