Abrasive / Erosive Wear Protection Silicon Carbide and Silicon Carbide Ceramics

5 Results
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]

  • Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
  • Bond & Processing: Sintered / Fired
Ceramic Fixturing Material -- Hexoloy® SA
from Saint-Gobain Performance Ceramics & Refractories

Technical Data. Hexoloy ® SA SiC is a pressureless, sintered form of alpha silicon carbide, with a density greater than 98 percent theoretical. It has a very fine grain structure (4 - 10 microns) for excellent wear resistance and contains no free silicon, which makes it highly chemically... [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Chemical or material processing; Corrosion resistant; Wear resistant parts or tooling
  • Max Use Temperature: 1900
  • Shape / Form: KilnFurniture; Spout; WaferCarrier; Custom Shape
  • Thermal Conductivity: 126
Boron Carbide Ceramic Component
from San Jose Delta Associates, Inc.

"PAD" (Pressure Assisted Densification) Boron Carbide is characterized by outstanding hardness, low specific gravity, excellent corrosion resistance and a high neutron absorbing cross-section. This material is suitable for light weight armor, nuclear and wear applications. [See More]

  • Applications: Abrasion Resistant; Wear resistant parts or tooling; Nuclear
  • MOR / Flexural Strength: 53083
  • Shape / Form: Custom Shape
  • Compressive Strength: 400000
3M™ Silicon Carbide
from 3M Advanced Materials Division

Silicon carbide has come a long way since its use in sandpaper. Today, this versatile ceramic material is used to manufacture components that won ’t deform in the blast of a hot furnace ... sliding bearings that can operate in caustic and acid process fluids ... seal rings for high-speed... [See More]

  • Applications: Abrasion Resistant; Foundry / Metal Processing
  • Shape / Form: Spout; Tube; Hollow Stock (Tube, Pipe, Column); Custom Shape
Ceramic Wear Components and Tiles
from CoorsTek

CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]

  • Applications: Abrasion Resistant; Corrosion resistant
  • Shape / Form: Plate / Board; Rod; Roller / Roll; Tile; Hollow Stock (Tube, Pipe, Column); Block; Custom Shape
  • Composition: Alumina 90, 92, 96; Zirconia Toughened Alumina; Silicon Carbide
  • Length: 9