Class I Material Handling and Pneumatic Conveying Blowers

2 Results
Fiberglass Bifurcated Duct Axial Fan -- Series 28B & 29B
from Hartzell Air Movement

Fiberglass Direct Drive Bifurcated Duct Axial ® Fan is ideal for a variety of corrosive applications. It provides an excellent alternative to belt-drive fans, because the direct-drive motor requires minimal periodic maintenance. The units can be installed in any position, from vertical to... [See More]

  • AMCA Class: ClassI
  • Fan / Blower Diameter: 24.0 to 48.0
  • Static Pressure Range: 0 to 3
  • Design: Axial; Other; Axial
Custom Fans and Blowers
from Cincinnati Fan

Custom builds, no problem. We can design and build to meet any required specification. Below are just some of the many custom fan specials Cincinnati Fan has designed and manufactured to meet their customers exact specifications. If you have special requirements that cannot be met with standard fans... [See More]

  • AMCA Class: ClassI; ClassII; ClassIII
  • Design: Axial; Centrifugal
  • Environment: Clean (optional feature); Corrosive (optional feature); Dust (optional feature); Smoke (optional feature)
  • Fan / Blower Type: Forward Curved Centrifugal; Airfoil; Backward Inclined Centrifugal; Radial Blade; Propeller