Belt Drive Material Handling and Pneumatic Conveying Blowers
from New York Blower Company (The)
New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC Pressure Blower suitable for a wide range of systems. DESIGN... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 80000
from New York Blower Company (The)
New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze cast... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Product Form: Packaged
- Air Flow Rate: 0 to 2200
from New York Blower Company (The)
New York Blower Duct Fans are designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Air Flow Rate: 0 to 60000
from New York Blower Company (The)
New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation service. [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 26500
from New York Blower Company (The)
New York Blower Pressure Blowers lead the industry in efficient, stable performance and overall customer value. Pressure Blowers are used in a variety of process and environmental applications where low volumes and high pressures are required. Examples include pneumatic-conveying, soil remediation,... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 5200
from New York Blower Company (The)
New York Blower Type HP Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the Type HP Pressure Blower suitable for a wide range of... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 20000
from Chicago Blower Corporation
Chicago castings blend aluminum with high-strength alloys to create strong, corrosion-free housings and wheels ideal for adverse industrial environments. Aluminum also stands up to sub-zero ambients without material deterioration. Since aluminum is non-magnetic and non-toxic, Chicago's pressure... [See More]
- Drive Type: Belt
- Environment: Clean; Corrosive
- Product Form: Packaged
- Air Flow Rate: 4000
from Loren Cook Company
Material handler blowers provide for continuous movement of material-laden air. It is well suited for installations involving exhaust, material conveying, pollution control, air circulation and a variety of other uses. Type IMH fans are available in standard arrangements 1, 4, 8, 9, and 10 and in... [See More]
- Drive Type: Belt
- Environment: Clean; Dust
- Product Form: Packaged
- Design: Centrifugal
from Koger Air Corporation
Koger Air Industrial Material and Air Handling Fans range from sizes 11" to 41" and are fabricated from 3/4" or heavier plate to handle system capacities from 660 to 60,000 cfm of air. Each fan is totally interchangeable to a clockwise or counterclockwise discharge. In addition, the fans are... [See More]
- Drive Type: Belt
- Air Flow Rate: 660 to 4488
- Product Form: Packaged
- Static Pressure Range: 1 to 18
from Air Control Industries Inc.
Performance Figures. Inlet temperature. Maximum of 365 deg.F / 185 deg.C. Flow. Up to 2000M3/hr (1200CFM). Pressure. Up to 250mBar (100 In. SWG). Noise. 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M. Weight. 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus... [See More]
- Drive Type: Belt
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Product Form: Packaged
- Air Flow Rate: 1200
from Chicago Blower Corporation
To meet specific applications, PA fans can be built with stainless steel or alloy construction. Split housings facilitate wheel removal without disturbing connecting ductwork. Integral inlet boxes, pre-spin inlet dampers and opposed-blade outlet dampers all control air flow. Belt guards and shaft... [See More]
- Drive Type: Belt
- Environment: Clean; Dirty
- Product Form: Packaged
- Air Flow Rate: 440000
from Air Control Industries Inc.
Performance Figures. Flow. Up to 2000M3/hr (1200CFM). Pressure. Up to 250mBar (100 In. SWG). Noise. 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M. Weight. 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus fan). Power. 5.5 to 18.5kW. Supply Options. A wide range... [See More]
- Drive Type: Belt
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Product Form: Packaged
- Air Flow Rate: 1200