Light Solids / Powder / Dust Material Handling and Pneumatic Conveying Blowers

32 Results
BC Pressure Blower
from New York Blower Company (The)

New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC Pressure Blower suitable for a wide range of systems. DESIGN... [See More]

  • Environment: Clean; Dust
  • Air Flow Rate: 0 to 80000
  • Product Form: Packaged
  • Static Pressure Range: 407 to 517
Compact Centrifugal Fan
from New York Blower Company (The)

New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze cast... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Air Flow Rate: 0 to 2200
  • Product Form: Packaged
  • Static Pressure Range: 407 to 421
Forward Curved Centifugal Fan -- Junior FC
from New York Blower Company (The)

New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and dryer exhaust and process drying and cooling. [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 0 to 4640
  • Product Form: Packaged
  • Static Pressure Range: 407 to 409
Industrial General Purpose Fan
from New York Blower Company (The)

New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation service. [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 0 to 26500
  • Product Form: Packaged
  • Static Pressure Range: 407 to 415
Pressure Blower
from New York Blower Company (The)

New York Blower Pressure Blowers lead the industry in efficient, stable performance and overall customer value. Pressure Blowers are used in a variety of process and environmental applications where low volumes and high pressures are required. Examples include pneumatic-conveying, soil remediation,... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 0 to 5200
  • Product Form: Packaged
  • Static Pressure Range: 407 to 465
Industrial Process Fans
from Greenheck

Industrial Process Fans. The Industrial Process Fans menu includes fan types engineered and built for reliable operation in harsh environments where high temperatures, high static pressures, and material handling requirements are encountered. Model IPA: Industrial Air Handling Wheel. Model IPA is... [See More]

  • Environment: Clean; Dust; Smoke
  • Design: Centrifugal
  • Product Form: Packaged
  • Fan / Blower Type: Radial Blade (optional feature); Radial Tip (optional feature)
Industrial Material Handler Blowers -- IMH
from Loren Cook Company

Material handler blowers provide for continuous movement of material-laden air. It is well suited for installations involving exhaust, material conveying, pollution control, air circulation and a variety of other uses. Type IMH fans are available in standard arrangements 1, 4, 8, 9, and 10 and in... [See More]

  • Environment: Clean; Dust
  • Design: Centrifugal
  • Product Form: Packaged
  • Fan / Blower Type: Backward Inclined Centrifugal (optional feature); Radial Tip
AIRPACK High Pressure Blower
from Leister USA

High pressure blower (side channel compressor). High pressure and surprisingly high air-flow. [See More]

  • Environment: Clean; Dirty; Dust; Smoke
  • Static Pressure Range: ? to 117
  • Air Flow Rate: 124 to 159
  • Temperature Range: 5 to 104
Centrifugal Blower -- ABMS-100
from Atlantic Blowers

Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel cage... [See More]

  • Environment: Clean; Dust; Smoke
  • Air Flow Rate: 214 to 250
  • Product Form: Packaged
  • Static Pressure Range: 8 to 10
Pneumatic Conveyor -- Ashveyor
from Macawber Group

he Ashveyor is an ash conveying system for your ESP and Baghouse ash handling needs. Short machine size is ideal for low-headroom applications and retrofit. Designed to operate as a multiple-vessel system on one conveying line. This is unique to industry and has proved incredibly effective –... [See More]

  • Environment: Dust
  • Product Form: Packaged
Belt Driven Centrfugal Blower -- EP10AH
from Air Control Industries Inc.

Performance Figures. Inlet temperature. Maximum of 365 deg.F / 185 deg.C. Flow. Up to 2000M3/hr (1200CFM). Pressure. Up to 250mBar (100 In. SWG). Noise. 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M. Weight. 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Air Flow Rate: 1200
  • Product Form: Packaged
  • Static Pressure Range: 100
Industrial Exhausters
from Robinson Fans

The Materials Handling Wheel is designed to handle and move air or gas containing granular materials, dust, buffing and grinding wheel exhaust, wood or metalworking machine exhaust. It is also used for dirty, tough or general industrial materials-handling applications. Wheels are heavy welded steel... [See More]

  • Environment: Dirty; Dust
  • Fan / Blower Diameter: 12.0 to 84.2
  • Product Form: Packaged
  • Design: Other; Paddle Wheel
Engineered Industrial Fans -- Alphair Cyclone Series
from Howden

Alphair Cyclone Series. The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or abrasive... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 1000000
  • Product Form: Packaged
  • Static Pressure Range: 130
Cast Aluminum Centrifugal Blowers -- Model PB
from Cincinnati Fan

Cincinnati Fan manufactures eight sizes of cast aluminum pressure blowers. Multiple wheels and inlet sizes are offered to provide extensive direct drive performance ratings. Belt driven arrangements are available for even more flexibility. Features: Cast aluminum centrifugal blower housings and... [See More]

  • Environment: Clean; Dust
  • Static Pressure Range: 427
  • Air Flow Rate: 4500
  • Temperature Range: 400
F-Series Radial Blowers
from Elmo Rietschle Gardner Denver Hanover, Inc.

Compressors F-CEV-D. Volume flow. 2.2 to 9.3 m ³/min. 78.8 to 327.1 cfm. Radial blowers with three to five stages for pressure operation. Capacities 2.2 to 9.3 m ³/min (78.8 to 327.1) and pressure up to 125 mbar. Compact design, low temperature even when throttled. Fast start-up due to... [See More]

  • Environment: Dust
  • Air Flow Rate: 79 to 2012
  • Product Form: Packaged
  • Design: Centrifugal
High Pressure Radial Open Blower
from AirPro Fan & Blower Co.

The AirPro high pressure radial open industrial blower (HPRL) is designed for low-to-medium air volumes at high static pressures. With its surgeless design, this high pressure fan provides consistent performance through variable air flow at or near a constant pressure. AirPro radial open centrifugal... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Temperature Range: 1200
  • Static Pressure Range: 140
  • Design: Centrifugal
ASO Medium Pressure Blower -- ASO
from Leister USA

Medium pressure blower (radial compressor) The air-flow giant. [See More]

  • Environment: Clean; Dirty; Dust; Smoke
  • Static Pressure Range: 6 to 10
  • Air Flow Rate: 476 to 560
  • Temperature Range: ? to 140
Pneumatic Conveyor -- Cementveyor
from Macawber Group

The Cementveyor is the ideal replacement for inefficient and high maintenance screwpumps. The Cementveyor is a version of our Denseveyor, just converted especially for cement applications. Key Features: Cement powder is moved easily with Cementveyor. Local and federal environmental standards can be... [See More]

  • Environment: Dust
  • Product Form: Packaged
Belt Driven Centrifugal Blower -- EP10A
from Air Control Industries Inc.

Performance Figures. Flow. Up to 2000M3/hr (1200CFM). Pressure. Up to 250mBar (100 In. SWG). Noise. 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M. Weight. 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus fan). Power. 5.5 to 18.5kW. Supply Options. A wide range... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Air Flow Rate: 1200
  • Product Form: Packaged
  • Static Pressure Range: 100
Centrifugal Pressure Blowers -- Model HP-I
from Cincinnati Fan

Cincinnati Fan manufactures five models of HP-Series I, High Pressure Radial Blowers, each available with multiple wheel sizes. These fans feature continuously welded heavy gauge steel housings with removable inlet and drive side plates. The HP-I blowers include spark resistant, cast aluminum or... [See More]

  • Environment: Clean; Dust
  • Static Pressure Range: 437
  • Air Flow Rate: 1200
  • Temperature Range: 400
G-Series Side Channel Blowers in Pressure Operation
from Elmo Rietschle Gardner Denver Hanover, Inc.

Compressors G-BH8. Volume flow. up to 950 m ³/h. up to 558,8 cfm. The G-BH8: Half as large – twice as strong. Volumetric flow up to 950 m ³/h. Differential pressure +720 mbar. Small design volume. Low weight. Energy-saving operation. Variable electronic speed control. Intrinsic... [See More]

  • Environment: Dust
  • Air Flow Rate: 12 to 1441
  • Product Form: Packaged
  • Design: Centrifugal
High Pressure Radial Shrouded Blower
from AirPro Fan & Blower Co.

The AirPro high pressure radial shrouded centrifugal blower (HPSL) has been designed to move low-to-medium volumes of air at high static pressures. With its surgeless design, this fan provides consistent performance through variable air flow at or near a constant pressure. Two different wheel types... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Temperature Range: 1200
  • Static Pressure Range: 140
  • Design: Centrifugal
ROBUST High Pressure Blower -- ROBUST
from Leister USA

High pressure blower (side channel compressor). Despite small dimensions a true muscle man. [See More]

  • Environment: Clean; Dirty; Dust; Smoke
  • Static Pressure Range: 32 to 42
  • Air Flow Rate: 42 to 46
  • Temperature Range: ? to 140
Pneumatic Conveyor -- Denseveyor
from Macawber Group

The Denseveyor is a low-velocity, dense-phase pneumatic conveying transporter. It can easily convey tens of thousands of different materials using compressed air and a Dome Valve. Dust-less, fully enclosed conveying system that is economical and environmentally sustainable. Fully automatic operation... [See More]

  • Environment: Dust
  • Product Form: Packaged
Centrifugal Pressure Blowers -- Model HP-II
from Cincinnati Fan

Cincinnati Fan manufactures HP-Series II High Static Pressure Radial Blowers in twelve models, each available with multiple wheel sizes. The HP-II fans include continuously welded heavy gauge steel housings with removable inlet plates and housings, Teflon shaft seals, and flanged inlets and outlets. [See More]

  • Environment: Clean; Dust
  • Static Pressure Range: 485
  • Air Flow Rate: 7000
  • Temperature Range: 750
Industrial Exhauster Paddle Wheel
from AirPro Fan & Blower Co.

AirPro ’s industrial material-handling fan (IEPW) moves not only air but also material at medium-to-high static pressures. With its rugged design, this heavy-duty industrial exhaust fan is able to move heavy, sticky, and abrasive materials through the airstream without compromising the... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Static Pressure Range: 45
  • Air Flow Rate: 80000
  • Temperature Range: 1200
SILENCE Medium Pressure Blower -- SILENCE
from Leister USA

Medium pressure blower (radial compressor). Reliable and stealthy with respectable power. [See More]

  • Environment: Clean; Dirty; Dust; Smoke
  • Static Pressure Range: 4 to 6
  • Air Flow Rate: 166 to 212
  • Temperature Range: ? to 140
Pneumatic Conveyor -- Macpump
from Macawber Group

The Macpump is specifically designed for high tonnage pneumatic conveying of bulk material over long distances. Following on from the design work for the Variflo, we have taken the technology and applied it to achieve long distance conveying at much higher tonnage rates, up to 300 t/h. The Macpump... [See More]

  • Environment: Dust
  • Product Form: Packaged
Exhauster Centrifugal Blowers -- Model RBE
from Cincinnati Fan

Cincinnati Fan manufactures eight sizes of Model RBE Radial Bladed Industrial Exhausters in four construction levels and three wheel designs for ordinary to the most severe service. All models are available with multiple width housings and multiple width wheels to deliver exacting performance. The... [See More]

  • Environment: Clean; Dust
  • Static Pressure Range: 448
  • Air Flow Rate: 22528
  • Temperature Range: 750
Industrial Exhauster Trim Handling
from AirPro Fan & Blower Co.

AirPro ’s industrial exhaust fan trim handling applications are designed for edge trim removal of materials, such as paper, cardboard, and various metals. AirPro ’s trim-handling industrial exhaust fan can be provided with one of two standard wheel designs – IETW or IETX (extra... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Static Pressure Range: 45
  • Air Flow Rate: 80000
  • Temperature Range: 1200
Pneumatic Conveyor -- MiniDenseveyor
from Macawber Group

The MiniDenseveyor is an ultra low tonnage pneumatic conveying system. It is the same as the Denseveyor, only smaller. Ideal use for lower tonnage rates, but still achieves the same distance as the larger models. Cast body design saves on first cost. Extremely efficient; with low air consumption and... [See More]

  • Environment: Dust
  • Product Form: Packaged
Fabricated Steel Centrifugal Blowers -- Model PBS
from Cincinnati Fan

Cincinnati Fan manufactures seven models of the PBS fabricated steel pressure blowers. All models are welded 10 gauge steel housings and wheels. Multiple steel alloys available. Cast aluminum wheels are also available. Four models available with multiple inlet sizes for a wide range in performance. [See More]

  • Environment: Clean; Dust
  • Static Pressure Range: 427
  • Air Flow Rate: 4462
  • Temperature Range: 750