Class II Material Handling and Pneumatic Conveying Blowers

2 Results
Industrial Exhauster -- Series 05
from Hartzell Air Movement

These versatile and dependable units are suited for material conveying, dust and fume removal, and handling of hot air and industrial gases. AMCA-certified for air performance, efficient airflow is provided at high pressure to flow ratios with lower sound levels than many other selections. Choose... [See More]

  • AMCA Class: ClassII
  • Fan / Blower Diameter: 12.0 to 57.0
  • Static Pressure Range: 0 to 25
  • Design: Centrifugal; Other; Centrifugal
Custom Fans and Blowers
from Cincinnati Fan

Custom builds, no problem. We can design and build to meet any required specification. Below are just some of the many custom fan specials Cincinnati Fan has designed and manufactured to meet their customers exact specifications. If you have special requirements that cannot be met with standard fans... [See More]

  • AMCA Class: ClassI; ClassII; ClassIII
  • Design: Axial; Centrifugal
  • Environment: Clean (optional feature); Corrosive (optional feature); Dust (optional feature); Smoke (optional feature)
  • Fan / Blower Type: Forward Curved Centrifugal; Airfoil; Backward Inclined Centrifugal; Radial Blade; Propeller