Inspection / Access Doors Material Handling and Pneumatic Conveying Blowers
from AirPro Fan & Blower Co.
The AirPro high pressure radial open industrial blower (HPRL) is designed for low-to-medium air volumes at high static pressures. With its surgeless design, this high pressure fan provides consistent performance through variable air flow at or near a constant pressure. AirPro radial open centrifugal... [See More]
- Features: Doors
- Static Pressure Range: 140
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Temperature Range: 1200
from AirPro Fan & Blower Co.
The AirPro high pressure radial shrouded centrifugal blower (HPSL) has been designed to move low-to-medium volumes of air at high static pressures. With its surgeless design, this fan provides consistent performance through variable air flow at or near a constant pressure. Two different wheel types... [See More]
- Features: Doors
- Static Pressure Range: 140
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Temperature Range: 1200
from AirPro Fan & Blower Co.
AirPro ’s industrial material-handling fan (IEPW) moves not only air but also material at medium-to-high static pressures. With its rugged design, this heavy-duty industrial exhaust fan is able to move heavy, sticky, and abrasive materials through the airstream without compromising the... [See More]
- Features: Doors
- Air Flow Rate: 80000
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Static Pressure Range: 45
from AirPro Fan & Blower Co.
AirPro ’s industrial exhaust fan trim handling applications are designed for edge trim removal of materials, such as paper, cardboard, and various metals. AirPro ’s trim-handling industrial exhaust fan can be provided with one of two standard wheel designs – IETW or IETX (extra... [See More]
- Features: Doors
- Air Flow Rate: 80000
- Environment: Clean; Corrosive; Dirty; Dust
- Static Pressure Range: 45