Direct Drive Material Handling and Pneumatic Conveying Blowers
from New York Blower Company (The)
New York Blower BC Fans are ideally suited for a wide range of high-pressure, industrial-process applications including: combustion air, solvent recovery, thermal oxidation, fluidizing, combustion, and air recirculation. [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 0 to 300000
from Fuji Electric Corp. of America
Fuji Electric's new EXV500-7W 5HP and EXV1000-7W 10HP explosion proof blowers are a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor suitable for Explosion proof requirements. This blower is... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 406
from Hartzell Air Movement
Fiberglass Direct Drive Bifurcated Duct Axial ® Fan is ideal for a variety of corrosive applications. It provides an excellent alternative to belt-drive fans, because the direct-drive motor requires minimal periodic maintenance. The units can be installed in any position, from vertical to... [See More]
- Drive Type: Direct
- Fan / Blower Diameter: 24.0 to 48.0
- Static Pressure Range: 0 to 3
- Design: Axial; Other; Axial
from New York Blower Company (The)
New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC Pressure Blower suitable for a wide range of systems. DESIGN... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 80000
from Hartzell Air Movement
These versatile and dependable units are suited for material conveying, dust and fume removal, and handling of hot air and industrial gases. AMCA-certified for air performance, efficient airflow is provided at high pressure to flow ratios with lower sound levels than many other selections. Choose... [See More]
- Drive Type: Direct
- Fan / Blower Diameter: 12.0 to 57.0
- Static Pressure Range: 0 to 25
- Design: Centrifugal; Other; Centrifugal
from New York Blower Company (The)
New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze cast... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Product Form: Packaged
- Air Flow Rate: 0 to 2200
from New York Blower Company (The)
New York Blower Duct Fans are designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Air Flow Rate: 0 to 60000
from New York Blower Company (The)
New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and dryer exhaust and process drying and cooling. [See More]
- Drive Type: Direct
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 4640
from New York Blower Company (The)
New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation service. [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 26500
from New York Blower Company (The)
New York Blower Pressure Blowers lead the industry in efficient, stable performance and overall customer value. Pressure Blowers are used in a variety of process and environmental applications where low volumes and high pressures are required. Examples include pneumatic-conveying, soil remediation,... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 5200
from Greenheck
Industrial Process Fans. The Industrial Process Fans menu includes fan types engineered and built for reliable operation in harsh environments where high temperatures, high static pressures, and material handling requirements are encountered. Model IPA: Industrial Air Handling Wheel. Model IPA is... [See More]
- Drive Type: Direct
- Environment: Clean; Dust; Smoke
- Product Form: Packaged
- Design: Centrifugal
from Atlantic Blowers
Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel cage... [See More]
- Drive Type: Direct
- Environment: Clean; Dust; Smoke
- Product Form: Packaged
- Air Flow Rate: 214 to 250
from Elmo Rietschle Gardner Denver Hanover, Inc.
Compressors F-CEV-D. Volume flow. 2.2 to 9.3 m ³/min. 78.8 to 327.1 cfm. Radial blowers with three to five stages for pressure operation. Capacities 2.2 to 9.3 m ³/min (78.8 to 327.1) and pressure up to 125 mbar. Compact design, low temperature even when throttled. Fast start-up due to... [See More]
- Drive Type: Direct
- Environment: Dust
- Product Form: Packaged
- Air Flow Rate: 79 to 2012
from Leister USA
High pressure blower (side channel compressor). High pressure and surprisingly high air-flow. [See More]
- Drive Type: Direct
- Air Flow Rate: 124 to 159
- Environment: Clean; Dirty; Dust; Smoke
- Static Pressure Range: ? to 117
from Elmo Rietschle Gardner Denver Hanover, Inc.
Compressors G-BH8. Volume flow. up to 950 m ³/h. up to 558,8 cfm. The G-BH8: Half as large – twice as strong. Volumetric flow up to 950 m ³/h. Differential pressure +720 mbar. Small design volume. Low weight. Energy-saving operation. Variable electronic speed control. Intrinsic... [See More]
- Drive Type: Direct
- Environment: Dust
- Product Form: Packaged
- Air Flow Rate: 12 to 1441
from Leister USA
Medium pressure blower (radial compressor) The air-flow giant. [See More]
- Drive Type: Direct
- Air Flow Rate: 476 to 560
- Environment: Clean; Dirty; Dust; Smoke
- Static Pressure Range: 6 to 10
from Leister USA
High pressure blower (side channel compressor). Despite small dimensions a true muscle man. [See More]
- Drive Type: Direct
- Air Flow Rate: 42 to 46
- Environment: Clean; Dirty; Dust; Smoke
- Static Pressure Range: 32 to 42
from Leister USA
Medium pressure blower (radial compressor). Reliable and stealthy with respectable power. [See More]
- Drive Type: Direct
- Air Flow Rate: 166 to 212
- Environment: Clean; Dirty; Dust; Smoke
- Static Pressure Range: 4 to 6