Dirty Air / Gas Material Handling and Pneumatic Conveying Blowers
from New York Blower Company (The)
New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze cast... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Air Flow Rate: 0 to 2200
- Product Form: Packaged
- Static Pressure Range: 407 to 421
from New York Blower Company (The)
New York Blower Duct Fans are designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. [See More]
- Environment: Clean; Dirty; Smoke
- Air Flow Rate: 0 to 60000
- Product Form: Packaged
- Static Pressure Range: 407 to 409
from New York Blower Company (The)
New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and dryer exhaust and process drying and cooling. [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Air Flow Rate: 0 to 4640
- Product Form: Packaged
- Static Pressure Range: 407 to 409
from New York Blower Company (The)
New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation service. [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Air Flow Rate: 0 to 26500
- Product Form: Packaged
- Static Pressure Range: 407 to 415
from Chicago Blower Corporation
An extremely wide performance range is provided by 70 wheel/housing combinations. The Design 53 is available in four arrangements and eight discharge positions to suit most every application. In addition to direct drive, the Design 53 is also available in belt drive. [See More]
- Environment: Clean; Dirty
- Air Flow Rate: 18000
- Product Form: Packaged
- Static Pressure Range: 498
from Air Control Industries Inc.
Performance Figures. Inlet temperature. Maximum of 365 deg.F / 185 deg.C. Flow. Up to 2000M3/hr (1200CFM). Pressure. Up to 250mBar (100 In. SWG). Noise. 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M. Weight. 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Air Flow Rate: 1200
- Product Form: Packaged
- Static Pressure Range: 100
from AirPro Fan & Blower Co.
The AirPro high pressure radial open industrial blower (HPRL) is designed for low-to-medium air volumes at high static pressures. With its surgeless design, this high pressure fan provides consistent performance through variable air flow at or near a constant pressure. AirPro radial open centrifugal... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Temperature Range: 1200
- Static Pressure Range: 140
- Design: Centrifugal
from Robinson Fans
The Materials Handling Wheel is designed to handle and move air or gas containing granular materials, dust, buffing and grinding wheel exhaust, wood or metalworking machine exhaust. It is also used for dirty, tough or general industrial materials-handling applications. Wheels are heavy welded steel... [See More]
- Environment: Dirty; Dust
- Fan / Blower Diameter: 12.0 to 84.2
- Product Form: Packaged
- Design: Other; Paddle Wheel
from Leister USA
High pressure blower (side channel compressor). High pressure and surprisingly high air-flow. [See More]
- Environment: Clean; Dirty; Dust; Smoke
- Static Pressure Range: ? to 117
- Air Flow Rate: 124 to 159
- Temperature Range: 5 to 104
from Howden
Alphair Cyclone Series. The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or abrasive... [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Air Flow Rate: 1000000
- Product Form: Packaged
- Static Pressure Range: 130
from Chicago Blower Corporation
To meet specific applications, PA fans can be built with stainless steel or alloy construction. Split housings facilitate wheel removal without disturbing connecting ductwork. Integral inlet boxes, pre-spin inlet dampers and opposed-blade outlet dampers all control air flow. Belt guards and shaft... [See More]
- Environment: Clean; Dirty
- Air Flow Rate: 440000
- Product Form: Packaged
- Static Pressure Range: 515
from Air Control Industries Inc.
Performance Figures. Flow. Up to 2000M3/hr (1200CFM). Pressure. Up to 250mBar (100 In. SWG). Noise. 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M. Weight. 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus fan). Power. 5.5 to 18.5kW. Supply Options. A wide range... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Air Flow Rate: 1200
- Product Form: Packaged
- Static Pressure Range: 100
from AirPro Fan & Blower Co.
The AirPro high pressure radial shrouded centrifugal blower (HPSL) has been designed to move low-to-medium volumes of air at high static pressures. With its surgeless design, this fan provides consistent performance through variable air flow at or near a constant pressure. Two different wheel types... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Temperature Range: 1200
- Static Pressure Range: 140
- Design: Centrifugal
from Leister USA
Medium pressure blower (radial compressor) The air-flow giant. [See More]
- Environment: Clean; Dirty; Dust; Smoke
- Static Pressure Range: 6 to 10
- Air Flow Rate: 476 to 560
- Temperature Range: ? to 140
from AirPro Fan & Blower Co.
AirPro ’s industrial material-handling fan (IEPW) moves not only air but also material at medium-to-high static pressures. With its rugged design, this heavy-duty industrial exhaust fan is able to move heavy, sticky, and abrasive materials through the airstream without compromising the... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Static Pressure Range: 45
- Air Flow Rate: 80000
- Temperature Range: 1200
from Leister USA
High pressure blower (side channel compressor). Despite small dimensions a true muscle man. [See More]
- Environment: Clean; Dirty; Dust; Smoke
- Static Pressure Range: 32 to 42
- Air Flow Rate: 42 to 46
- Temperature Range: ? to 140
from AirPro Fan & Blower Co.
AirPro ’s industrial exhaust fan trim handling applications are designed for edge trim removal of materials, such as paper, cardboard, and various metals. AirPro ’s trim-handling industrial exhaust fan can be provided with one of two standard wheel designs – IETW or IETX (extra... [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Static Pressure Range: 45
- Air Flow Rate: 80000
- Temperature Range: 1200
from Leister USA
Medium pressure blower (radial compressor). Reliable and stealthy with respectable power. [See More]
- Environment: Clean; Dirty; Dust; Smoke
- Static Pressure Range: 4 to 6
- Air Flow Rate: 166 to 212
- Temperature Range: ? to 140