Positive Displacement / Rotary Lobe Material Handling and Pneumatic Conveying Blowers
from Howden
Factory standard packages. Howden offers several range of factory standard units each with a specific set of benefits to the customer. • Easy to install, with small footprint. • Electrical access through the floor or rear panel gives you added flexibility. • Automatic belt-tensioning... [See More]
- Design: Lobal
- Product Form: Packaged
from Gardner Denver S.r.l.-Division Robuschi
The RB-DV series consists of 3 lobe rotary blowers used as exhausters which makes it possible to reach a high compression ratio by means of a patented atmospheric air injection device ROBUSCHI that reduces overheating of the gas and the power absorbed by the blower. The main characteristics of these... [See More]
- Design: Lobal
- Product Form: Bare
from Gardner Denver S.r.l.-Division Robuschi
TRB-DV are completely assembled compact group sets with noise enclosure developed for vacuum truck handling wet and /or dry waste. It is possible to install this group with up to 5 ° degree tilt. Power take off connection can be made by either hydraulic motor and OR V- belt transmission. TRB-DV... [See More]
- Design: Lobal
- Product Form: Packaged