Stainless Steel Material Handling and Pneumatic Conveying Blowers

3 Results
Custom Fans - Centrifugal Radial
from New York Blower Company (The)

Fans with radial wheels are best suited for lower volume, high pressure industrial applications. The flat radial blade design of the wheel makes it the best option for processes involving material conveying with airstreams containing coarse material or heavy dust and particulate matter. Typical uses... [See More]

  • Material of Construction: Aluminum; Steel; Stainless Steel; Special Alloys
  • Environment: Dirty
  • Product Form: Packaged
  • Air Flow Rate: 700000
Industrial Exhauster -- Series 05
from Hartzell Air Movement

These versatile and dependable units are suited for material conveying, dust and fume removal, and handling of hot air and industrial gases. AMCA-certified for air performance, efficient airflow is provided at high pressure to flow ratios with lower sound levels than many other selections. Choose... [See More]

  • Material of Construction: Aluminum; Steel; Stainless Steel
  • Fan / Blower Diameter: 12.0 to 57.0
  • Static Pressure Range: 0 to 25
  • Design: Centrifugal; Other; Centrifugal
Pressure Air (PA) Fans
from Chicago Blower Corporation

To meet specific applications, PA fans can be built with stainless steel or alloy construction. Split housings facilitate wheel removal without disturbing connecting ductwork. Integral inlet boxes, pre-spin inlet dampers and opposed-blade outlet dampers all control air flow. Belt guards and shaft... [See More]

  • Material of Construction: Stainless Steel; Alloy
  • Environment: Clean; Dirty
  • Product Form: Packaged
  • Air Flow Rate: 440000