Chain Wrench Wrenches

4 Results
Chain Wrench -- J801
from Proto® Industrial Tools

16-1/4 INCH CHAIN LENGTH. PROTO. BRAND [See More]

  • Type: Chain
Chain Wrench -- 40222
from Snap-on Industrial Brands

SINGLE END TYPE. 16 INCH CHAIN LENGTH. 4 INCH MAX. CAPACITY. HEAT TREATED PROCESS. WILLIAMS[R] BRAND. HANDLE LENGTH 12 INCH [See More]

  • Type: Chain
Chain Wrench -- CT-12
from Snap-on Industrial Brands

18-1/2 INCH CHAIN LENGTH. 1/4 INCH MIN. CAPACITY. 2-1/2 INCH MAX. CAPACITY. .25 MIN. CAPACITY - DECIMAL. 2.5 MAX. CAPACITY - DECIMAL. 1/4 MIN. CAPACITY - FRACTIONAL. 2-1/2 MAX. CAPACITY - FRACTIONAL. WILLIAMS. BRAND. TYPE SINGLE END. WEIGHT 9.48 LB. TONG LENGTH 27 INCH. LOADING CAPACITY 13800 LB. [See More]

  • Type: Chain
Chain Wrench -- CW-4
from Snap-on Industrial Brands

15 INCH CHAIN LENGTH. 3/8 INCH MIN. CAPACITY. 4 INCH MAX. CAPACITY. .375 MIN. CAPACITY - DECIMAL. 4 MAX. CAPACITY - DECIMAL. 3/8 MIN. CAPACITY - FRACTIONAL. 4 MAX. CAPACITY - FRACTIONAL. WILLIAMS. BRAND. TYPE DOUBLE END, ADJUSTABLE. HANDLE LENGTH 11 INCH. HEAT TREATED FORGED HANDLE. WEIGHT 1.74 LB. [See More]

  • Type: Chain