Box Wrench Wrenches
from Lowell Corporation
Lowell Corporation ’s Model 8C 4-in-1 “Bolt-Thru ”, Ratcheting Box Wrench for pipe line installation and repair. Carry one wrench instead of four!. 200 lb-ft torque capacity. 12 point socket openings. 36 ratchet teeth (10 degree handle throw). Ergonomic handle grip. Hi-Vis sockets... [See More]
- Type: Box; Socket
- Wrench Length: 15
- Drive Size: 0.9375 to 1.25
- Wrench Weight: 2.5
from DigiKey
OFFSET BOX WRENCH-1000V INSULATE [See More]
- Type: Box
- Features: Ratcheting
from DigiKey
4-IN-1 RATCHETING BOX WRENCH, SM [See More]
- Type: Box
- Features: Ratcheting
from DigiKey
4-IN-1 RATCHETING BOX WRENCH, ME [See More]
- Type: Box
- Features: Ratcheting
from DigiKey
4-IN-1 RATCHETING BOX WRENCH SET [See More]
- Type: Box
- Features: Ratcheting
- Drive Size: 0.3150 to 0.7480
from DigiKey
"Box End Wrench 8mm 6.26"" (159.0mm) Length" [See More]
- Type: Box
- Wrench Weight: 0.1600
- Drive Size: 0.3150
from DigiKey
"Box End, Ratcheting (Single) Wrench 8mm 4.92"" (125.0mm) Length" [See More]
- Type: Box
- Wrench Weight: 0.0800
- Drive Size: 0.3150
- Features: Ratcheting
from DigiKey
"Box End Wrench 10mm x 11mm 7.68"" (195.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.3937 to 0.4331
from DigiKey
"Box End Wrench 13mm x 17mm 9.65"" (245.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.5118 to 0.6693
from DigiKey
"Box End Wrench 14mm x 15mm 8.86"" (225.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.5512 to 0.5906
from DigiKey
"Box End Wrench 14mm x 17mm 9.65"" (245.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.5512 to 0.6693
from DigiKey
"Box End Wrench 16mm x 17mm 9.65"" (245.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.6299 to 0.6693
from DigiKey
"Box End Wrench 16mm x 18mm 10.43"" (265.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.6299 to 0.7087
from DigiKey
"Box End Wrench 17mm x 19mm 10.43"" (265.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.6693 to 0.7480
from DigiKey
"Box End Wrench 18mm x 19mm 10.43"" (265.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.7087 to 0.7480
from DigiKey
"Box End Wrench 18mm x 21mm 11.22"" (285.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.7087 to 0.8268
from DigiKey
"Box End Wrench 19mm x 22mm 11.30"" (287.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.7480 to 0.8661
from DigiKey
"Box End Wrench 19mm x 24mm 12.01"" (305.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.7480 to 0.9449
from DigiKey
"Box End Wrench 20mm x 22mm 11.30"" (287.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.7874 to 0.8661
from DigiKey
"Box End Wrench 21mm x 23mm 12.01"" (305.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.8268 to 0.9055
from DigiKey
"Box End Wrench 21mm x 24mm 12.09"" (307.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.8268 to 0.9449
from DigiKey
"Box End Wrench 22mm x 24mm 12.09"" (307.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.8661 to 0.9449
from DigiKey
"Box End Wrench 24mm x 26mm 12.80"" (325.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.9449 to 1.02
from DigiKey
"Box End Wrench 24mm x 27mm 12.80"" (325.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.9449 to 1.06
from DigiKey
"Box End Wrench 24mm x 30mm 13.58"" (345.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.9449 to 1.18
from DigiKey
"Box End Wrench 25mm x 28mm 13.58"" (345.0mm) Length" [See More]
- Type: Box
- Drive Size: 0.9843 to 1.1
from Stahlwille North America
DIN 896 Type B, made of seamlessly drawn precision steel tubing, recessed at both ends, Chrome Alloy Steel, surface polished and chrome plated. [See More]
- Type: Box
from Snap-on Industrial Brands
DOUBLE END ANGLE TYPE. 10-15/16 INCH OVERALL LENGTH. 11/16 SMALLER END SIZE - FRACTIONAL. 3/4 LARGER END SIZE - FRACTIONAL. .6875 SMALLER END SIZE - DECIMAL. .75 LARGER END SIZE - DECIMAL. 11/16 INCH SMALLER END SIZE. 3/4 INCH LARGER END SIZE. 1/2 INCH X 15/32 INCH HEAD THICKNESS. 12 POINT(S). 10... [See More]
- Type: Box
- Wrench Length: 10.94
from Sunex Tools
5 Pc. Fully Polished SAE 10 Offset Double ... Model #: 9945. Fully polished drop forged alloy steel. Available as set or individually. Canvas pouch included [See More]
- Type: Box
from Princess Auto Limited
SAE & Metric Ratcheting Dog Bone Wrench [See More]
- Type: Box
- Features: Ratcheting
from All-Spec Industries
Features. Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. [See More]
- Type: Box
- Drive Size: 0.3750 to 1
- Drive Type: Angled/Offset
- Wrench Weight: 7
from Gray Tools Canada Inc.
Set Content: Contains: 8 x9mm, 10 x 11mm, 12 x 13mm, 14 x 15mm, 17 x 19mm, 20 x 22mm. * Meets A.N.S.I. standards [See More]
- Type: Box
from DME Company
Six and twelve-point box to help eliminate possible damage to nut. Extra clearance in head diameter to facilitate use with flange connections. Heavy duty for use with hammer for extra tightness or where impact is needed to loosen frozen nozzles. [See More]
- Type: Box; Specialty/Other; Nozzle Wrench
- Wrench Weight: 0.6000 to 13.3
- Drive Size: 0.8750 to 3.88
from Transcat, Inc.
Product Highlights. Includes 10mm, 12mm, 13mm, 14mm, 15mm, 17mm, 18mm, and 19mm [See More]
- Type: Box
from Klein Tools, Inc.
DOUBLE END TYPE. STEEL MATERIAL. 9 INCH OVERALL LENGTH. 1/2 INCH SMALLER END SIZE. 3/4 INCH LARGER END SIZE. STRAIGHT STYLE. HEAD TYPE TWIST ROTATING. HANDLE MATERIAL PLASTIC GRIP [See More]
- Type: Box
- Wrench Length: 9
from Proto® Industrial Tools
DOUBLE END TYPE. FULL POLISHED FINISH. 6 61/64 INCH OVERALL LENGTH. 5/16 SMALLER END SIZE - FRACTIONAL. 3/8 LARGER END SIZE - FRACTIONAL. 5/16 INCH SMALLER END SIZE. 3/8 INCH LARGER END SIZE. 37/64 INCH SMALLER END OUTER DIAMETER. STRAIGHT STYLE. 35/64 INCH HEAD THICKNESS. BLACKHAWK[T] BRAND. WEIGHT... [See More]
- Type: Box
- Wrench Length: 6.95
- Drive Size: 0.3125 to 0.3750
from Stahlwille North America
double ended, forged Chrome Vanadium Steel, bored out, polished heads, chrome plated. [See More]
- Type: Box
from Snap-on Industrial Brands
DOUBLE END ANGLE TYPE. 13 INCH OVERALL LENGTH. 7/8 SMALLER END SIZE - FRACTIONAL. 15/16 LARGER END SIZE - FRACTIONAL. .875 SMALLER END SIZE - DECIMAL. .9375 LARGER END SIZE - DECIMAL. 7/8 INCH SMALLER END SIZE. 15/16 INCH LARGER END SIZE. 9/16 INCH HEAD THICKNESS. 12 POINT(S). 60 DEG X 60 DEG OFFSET... [See More]
- Type: Box
- Wrench Length: 13
from Sunex Tools
5 Pc. Fully Polished SAE Double Box Wrench ... Model #: 9950. Fully polished drop forged alloy steel. Canvas pouch included. Available as set or individually [See More]
- Type: Box
from All-Spec Industries
Features. Size: 1/4". Length: 3-1/2". Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. [See More]
- Type: Box
- Drive Size: 0.2500
- Drive Type: Angled/Offset
- Wrench Length: 3.5
from Gray Tools Canada Inc.
Set Content: Contains: 3/8 " x 7/16 ", 1/2 " x 9/16 ", 5/8 " x 11/16 ", 3/4 " x 25/32 ", 13/16 " x 7/8 ", 15/16 " x 1 ". * Meets A.N.S.I. standards [See More]
- Type: Box
from Klein Tools, Inc.
DOUBLE END, STRAIGHT TYPE. CHROME PLATED FINISH. 4-3/8 INCH OVERALL LENGTH. 1/4 INCH SMALLER END SIZE. 5/16 INCH LARGER END SIZE. NUMBER OF POINTS 12. BOX SHAPE HEX [See More]
- Type: Box
- Wrench Length: 4.38
from Proto® Industrial Tools
DOUBLE END TYPE. VANADIUM STEEL MATERIAL. HIGH CHROME FINISH. 10 7/16 INCH OVERALL LENGTH. 18 SMALLER END SIZE IN MM. 19 LARGER END SIZE IN MM. 18 MM SMALLER END SIZE. 19 MM LARGER END SIZE. 1 3/32 INCH SMALLER END OUTER DIAMETER. 1 1/8 INCH LARGER END OUTER DIAMETER. FORGED PROCESS. ANGLE STYLE. [See More]
- Type: Box
- Wrench Length: 10.44
- Drive Size: 0.7087 to 0.7480
from Stahlwille North America
175 x 350 x 30 mm, 10 pieces [See More]
- Type: Box
from Snap-on Industrial Brands
SINGLE END ANGLE TYPE. 18-1/4 INCH OVERALL LENGTH. 3-3/8 SMALLER END SIZE - FRACTIONAL. 3.375 SMALLER END SIZE - DECIMAL. 3-3/8 INCH SMALLER END SIZE. 2 INCH HEAD THICKNESS. 12 POINT(S). WILLIAMS. BRAND. SMALLER END OUTER DIAMETER 6-1/4 INCH. APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E. [See More]
- Type: Box
- Wrench Length: 18.25
from All-Spec Industries
Features. Size: 3/8". Length: 8-1/4". Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly) [See More]
- Type: Box
- Drive Size: 0.3750
- Drive Type: Angled/Offset
- Wrench Length: 8.25
from Gray Tools Canada Inc.
Metric Chrome Box End Wrenches [See More]
- Type: Box
from Klein Tools, Inc.
DOUBLE END, STRAIGHT TYPE. CHROME PLATED FINISH. 8-1/4 INCH OVERALL LENGTH. 5/8 INCH SMALLER END SIZE. 3/4 INCH LARGER END SIZE. NUMBER OF POINTS 12. BOX SHAPE HEX [See More]
- Type: Box
- Wrench Length: 8.25
from Proto® Industrial Tools
SINGLE END TYPE. ALLOY STEEL MATERIAL. SATIN FINISH. 7 3/32 INCH OVERALL LENGTH. 24 SMALLER END SIZE IN MM. 24 MM SMALLER END SIZE. 1 1/2 INCH SMALLER END OUTER DIAMETER. ANGLE STYLE. 21/32 INCH HEAD THICKNESS. 12 POINT(S). 30 DEG OFFSET ANGLE. FACOM[R] BRAND. WEIGHT 0.89 LB. USED WITH FM-54.M1B... [See More]
- Type: Box
- Drive Size: 0.9449
- Drive Type: Angled/Offset
- Wrench Length: 7.09
from Snap-on Industrial Brands
DOUBLE END ANGLE TYPE. 7-9/32 INCH OVERALL LENGTH. 8 SMALLER END SIZE IN MM. 10 LARGER END SIZE IN MM. 8 MM SMALLER END SIZE. 10 MM LARGER END SIZE. 5/16 INCH X 1/4 INCH HEAD THICKNESS. 12 POINT(S). 10 DEG X 10 DEG OFFSET ANGLE. SUPERTORQUE. BRAND. SMALLER END OUTER DIAMETER 1/2 INCH. LARGER END... [See More]
- Type: Box
- Wrench Length: 7.28
from All-Spec Industries
Features. Satin Chromed Sure Grip Body. Deep Reach 20 ° Angled. Narrow profile for better access. Made of 31CRV3 High Performance Forged Tool Steel. Precision Formed For an Exact Fit. 12 Point Super Drive On All Box Ends [See More]
- Type: Box
- Drive Size: 0.2165 to 0.8268
- Drive Type: Angled/Offset
- Wrench Weight: 3.95
from Gray Tools Canada Inc.
SAE Chrome Box End Wrenches [See More]
- Type: Box
from Klein Tools, Inc.
DOUBLE END, OFFSET, REVERSIBLE TYPE. CHROME PLATED FINISH. 4-3/8 INCH OVERALL LENGTH. 1/4 INCH SMALLER END SIZE. 5/16 INCH LARGER END SIZE. BOX SHAPE SINGLE HEX [See More]
- Type: Box
- Wrench Length: 4.38
from Proto® Industrial Tools
SINGLE END TYPE. 6 5/16 INCH OVERALL LENGTH. 10 SMALLER END SIZE IN MM. 10 MM SMALLER END SIZE. 3/4 INCH SMALLER END OUTER DIAMETER. ANGLE STYLE. 23/64 INCH HEAD THICKNESS. 12 POINT(S). FACOM[R] BRAND. WEIGHT 0.12 LB. INSULATION VOLTAGE 1000 VAC/1500 VDC [See More]
- Type: Box
- Wrench Length: 6.31
- Drive Size: 0.3937
from Snap-on Industrial Brands
DOUBLE END, STRAIGHT TYPE. 5-1/2 INCH OVERALL LENGTH. 3/8 SMALLER END SIZE - FRACTIONAL. 7/16 LARGER END SIZE - FRACTIONAL. .375 SMALLER END SIZE - DECIMAL. .4375 LARGER END SIZE - DECIMAL. 3/8 INCH SMALLER END SIZE. 7/16 INCH LARGER END SIZE. WILLIAMS. BRAND. APPLICABLE STANDARD FEDERAL... [See More]
- Type: Box
- Features: Ratcheting
- Wrench Length: 5.5
from All-Spec Industries
Features. Satin Chromed Sure Grip Body. Deep Reach 20 ° Angled. Narrow profile for better access. Made of 31CRV3 High Performance Forged Tool Steel. Precision Formed For an Exact Fit. 12 Point Super Drive On All Box Ends [See More]
- Type: Box
- Drive Size: 0.2500 to 0.8125
- Drive Type: Angled/Offset
- Wrench Weight: 2.55
from Klein Tools, Inc.
DOUBLE END, OFFSET, REVERSIBLE TYPE. CHROME PLATED FINISH. 8-1/8 INCH OVERALL LENGTH. 5/8 INCH SMALLER END SIZE. 11/16 INCH LARGER END SIZE. NUMBER OF POINTS 12. BOX SHAPE HEX [See More]
- Type: Box
- Wrench Length: 8.12
from Proto® Industrial Tools
DOUBLE END TYPE. ALLOY STEEL MATERIAL. SATIN FINISH. 5 5/8 INCH OVERALL LENGTH. 10 SMALLER END SIZE IN MM. 12 LARGER END SIZE IN MM. 10 MM SMALLER END SIZE. 12 MM LARGER END SIZE. 43/64 INCH SMALLER END OUTER DIAMETER. 49/64 INCH LARGER END OUTER DIAMETER. ANGLE STYLE. 5/16 INCH HEAD THICKNESS. 12... [See More]
- Type: Box
- Wrench Length: 5.62
- Drive Size: 0.3937 to 0.4724
from Snap-on Industrial Brands
SINGLE END, STRAIGHT TYPE. 15 1/2 INCH OVERALL LENGTH. 1.3125 SMALLER END SIZE - FRACTIONAL. 1 5/16 INCH SMALLER END SIZE. WILLIAMS[R] BRAND. NUMBER OF POINTS 12 [See More]
- Type: Box
- Features: Ratcheting
- Wrench Length: 15.5
from All-Spec Industries
Features. Inch Size: 3/4". Overall tool length: 209mm (8.25"). Ratcheting box end. Forged from chrome vanadium tool steel, meets - DIN 3110. Insulated handle. Individually tested to 10,000 Volts. Certified to 1,000 Volts AC (1,500 Volts DC). Meets test standards: ASTM F-1505-01, EN/IEC 60900, and... [See More]
- Type: Box
- Drive Size: 0.7500
- Drive Type: Angled/Offset
- Wrench Length: 8.25
from Klein Tools, Inc.
DOUBLE END, STRAIGHT, REVERSIBLE TYPE. CHROME PLATED FINISH. 6-13/16 INCH OVERALL LENGTH. 3/16 INCH SQUARE, 1/2 INCH HEX SMALLER END SIZE. 1/4 INCH SQUARE, 9/16 INCH HEX LARGER END SIZE. BOX SHAPE SQUARE, HEX [See More]
- Type: Box
- Wrench Length: 6.81
from Proto® Industrial Tools
DOUBLE END TYPE. ALLOY STEEL MATERIAL. FULL POLISHED FINISH. 5 3/64 INCH OVERALL LENGTH. 10 SMALLER END SIZE IN MM. 11 LARGER END SIZE IN MM. 10 MM SMALLER END SIZE. 11 MM LARGER END SIZE. 39/64 INCH SMALLER END OUTER DIAMETER. 21/32 INCH LARGER END OUTER DIAMETER. STRAIGHT STYLE. 1/4 INCH HEAD... [See More]
- Type: Box
- Wrench Length: 5.05
- Drive Size: 0.3937 to 0.4331
from Snap-on Industrial Brands
DOUBLE END, STRAIGHT TYPE. 4-1/4 INCH OVERALL LENGTH. 7 SMALLER END SIZE IN MM. 8 LARGER END SIZE IN MM. 7 MM SMALLER END SIZE. 8 MM LARGER END SIZE. WILLIAMS. BRAND. NUMBER OF POINTS 6. HEAD DIAMETER 19/32 INCH SMALLER END X 11/16 INCH LARGER END. WEIGHT 0.12 LB. COATING CHROME FINISH. HEAD SIZE... [See More]
- Type: Box
- Features: Ratcheting
- Wrench Length: 4.25
from Klein Tools, Inc.
25 DEGREE OFFSET 12-POINT RATCHETING BOX END TYPE. CHROME PLATED FINISH. 5 PIECE(S). VINYL ROLL UP POUCH PACKAGING TYPE. (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 5/8 INCH X 3/4 INCH SET CONTENT. CONSTRUCTIONAL FEATURE RUST... [See More]
- Type: Box
from Proto® Industrial Tools
DOUBLE END ANGLE TYPE. 7 3/4 INCH OVERALL LENGTH. 9.525 SMALLER END SIZE IN MM. 11.113 LARGER END SIZE IN MM. 3/8 SMALLER END SIZE - FRACTIONAL. 7/16 LARGER END SIZE - FRACTIONAL. .375 SMALLER END SIZE - DECIMAL. .438 LARGER END SIZE - DECIMAL. 3/8 INCH SMALLER END SIZE. 7/16 INCH LARGER END SIZE. [See More]
- Type: Box
- Drive Size: 0.3750 to 0.4375
- Drive Type: Angled/Offset
- Wrench Length: 7.75
from Snap-on Industrial Brands
DOUBLE END, OFFSET TYPE. 5-7/16 INCH OVERALL LENGTH. 3/8 SMALLER END SIZE - FRACTIONAL. 7/16 LARGER END SIZE - FRACTIONAL. .375 SMALLER END SIZE - DECIMAL. .4375 LARGER END SIZE - DECIMAL. 3/8 INCH SMALLER END SIZE. 7/16 INCH LARGER END SIZE. WILLIAMS. BRAND. NUMBER OF POINTS 12. HEAD DIAMETER 25/32... [See More]
- Type: Box
- Features: Ratcheting
- Wrench Length: 5.44
from Klein Tools, Inc.
25 DEGREE OFFSET 12-POINT RATCHETING BOX END TYPE. CHROME PLATED FINISH. 7 PIECE(S). VINYL ROLL UP POUCH PACKAGING TYPE. (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 5/8 INCH X 3/4 INCH, (1) 11/16 INCH X 3/4 INCH, (1) 13/16 INCH X 7/8... [See More]
- Type: Box
from Proto® Industrial Tools
DOUBLE END TYPE. ALLOY STEEL MATERIAL. FULL POLISHED FINISH. 7 1/4 INCH OVERALL LENGTH. 1/4 SMALLER END SIZE - FRACTIONAL. 5/16 LARGER END SIZE - FRACTIONAL. 1/4 INCH SMALLER END SIZE. 5/16 INCH LARGER END SIZE. 31/64 INCH SMALLER END OUTER DIAMETER. 25/64 INCH LARGER END OUTER DIAMETER. STRAIGHT... [See More]
- Type: Box
- Wrench Length: 7.25
- Drive Size: 0.2500 to 0.3125
from Klein Tools, Inc.
25 DEGREE OFFSET 6-POINT REVERSIBLE RATCHETING BOX END TYPE. CHROME PLATED FINISH. 3 PIECE(S). VINYL POUCH PACKAGING TYPE. (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH SET CONTENT. CONSTRUCTIONAL FEATURE RUST RESISTANCE [See More]
- Type: Box
from Proto® Industrial Tools
4-1/4 INCH OVERALL LENGTH. 7.9375 SMALLER END SIZE IN MM. 9.525 LARGER END SIZE IN MM. 5/16 SMALLER END SIZE - FRACTIONAL. 3/8 LARGER END SIZE - FRACTIONAL. .3125 SMALLER END SIZE - DECIMAL. .375 LARGER END SIZE - DECIMAL. 5/16 INCH SMALLER END SIZE. 3/8 INCH LARGER END SIZE. 12 POINT(S). 15 DEG... [See More]
- Type: Box
- Drive Size: 0.3125 to 0.3750
- Drive Type: Angled/Offset
- Wrench Length: 4.25
from Klein Tools, Inc.
25 DEGREE OFFSET 6 AND 12-POINT REVERSIBLE RATCHETING BOX END TYPE. CHROME PLATED FINISH. 5 PIECE(S). VINYL ROLL UP POUCH PACKAGING TYPE. (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 X 7/8 INCH SET CONTENT. CONSTRUCTIONAL FEATURE... [See More]
- Type: Box
from Proto® Industrial Tools
DOUBLE END ANGLE TYPE. 6 15/16 INCH OVERALL LENGTH. 7.938 SMALLER END SIZE IN MM. 9.525 LARGER END SIZE IN MM. 5/16 SMALLER END SIZE - FRACTIONAL. 3/8 LARGER END SIZE - FRACTIONAL. .313 SMALLER END SIZE - DECIMAL. .375 LARGER END SIZE - DECIMAL. 5/16 INCH SMALLER END SIZE. 3/8 INCH LARGER END SIZE. [See More]
- Type: Box
- Drive Size: 0.3125 to 0.3750
- Drive Type: Angled/Offset
- Wrench Length: 6.94
from Klein Tools, Inc.
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END AND BOX END TYPE. ALLOY STEEL MATERIAL. NICKEL CHROME PLATED FINISH. 7 PIECE(S). FORGED PROCESS. POUCH PACKAGING TYPE. (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH SET CONTENT. CONSTRUCTIONAL... [See More]
- Type: Box
from Proto® Industrial Tools
8-3/8 INCH OVERALL LENGTH. 12.7 SMALLER END SIZE IN MM. 14.2875 LARGER END SIZE IN MM. 1/2 SMALLER END SIZE - FRACTIONAL. 9/16 LARGER END SIZE - FRACTIONAL. .5 SMALLER END SIZE - DECIMAL. .5625 LARGER END SIZE - DECIMAL. 1/2 INCH SMALLER END SIZE. 9/16 INCH LARGER END SIZE. 12 POINT(S). 15 DEG... [See More]
- Type: Box
- Drive Size: 0.5000 to 0.5625
- Drive Type: Angled/Offset
- Wrench Length: 8.38
from Klein Tools, Inc.
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END AND BOX END TYPE. ALLOY STEEL MATERIAL. NICKEL CHROME PLATED FINISH. 9 PIECE(S). FORGED PROCESS. POUCH PACKAGING TYPE. (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET... [See More]
- Type: Box
from Proto® Industrial Tools
11-1/4 INCH OVERALL LENGTH. 17.4625 SMALLER END SIZE IN MM. 19.05 LARGER END SIZE IN MM. 11/16 SMALLER END SIZE - FRACTIONAL. 3/4 LARGER END SIZE - FRACTIONAL. .6875 SMALLER END SIZE - DECIMAL. .75 LARGER END SIZE - DECIMAL. 11/16 INCH SMALLER END SIZE. 3/4 INCH LARGER END SIZE. 12 POINT(S). 15 DEG... [See More]
- Type: Box
- Drive Size: 0.6875 to 0.7500
- Drive Type: Angled/Offset
- Wrench Length: 11.25
from Klein Tools, Inc.
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END AND BOX END TYPE. ALLOY STEEL MATERIAL. NICKEL CHROME PLATED FINISH. 12 PIECE(S). FORGED PROCESS. POUCH PACKAGING TYPE. (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH,... [See More]
- Type: Box
from Proto® Industrial Tools
13-1/8 INCH OVERALL LENGTH. 19.05 SMALLER END SIZE IN MM. 22.225 LARGER END SIZE IN MM. 3/4 SMALLER END SIZE - FRACTIONAL. 7/8 LARGER END SIZE - FRACTIONAL. .75 SMALLER END SIZE - DECIMAL. .875 LARGER END SIZE - DECIMAL. 3/4 INCH SMALLER END SIZE. 7/8 INCH LARGER END SIZE. 12 POINT(S). 15 DEG OFFSET... [See More]
- Type: Box
- Drive Size: 0.7500 to 0.8750
- Drive Type: Angled/Offset
- Wrench Length: 13.12
from Klein Tools, Inc.
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END AND BOX END TYPE. ALLOY STEEL MATERIAL. NICKEL CHROME PLATED FINISH. 14 PIECE(S). FORGED PROCESS. POUCH PACKAGING TYPE. (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH,... [See More]
- Type: Box
from Proto® Industrial Tools
15-1/2 INCH OVERALL LENGTH. 23.8125 SMALLER END SIZE IN MM. 25.4 LARGER END SIZE IN MM. 15/16 SMALLER END SIZE - FRACTIONAL. 1 LARGER END SIZE - FRACTIONAL. .9375 SMALLER END SIZE - DECIMAL. 1 LARGER END SIZE - DECIMAL. 15/16 INCH SMALLER END SIZE. 1 INCH LARGER END SIZE. 12 POINT(S). 15 DEG OFFSET... [See More]
- Type: Box
- Drive Size: 0.9375 to 1
- Drive Type: Angled/Offset
- Wrench Length: 15.5
from Klein Tools, Inc.
15 DEGREE OFFSET OPEN END TYPE. ALLOY STEEL MATERIAL. NICKEL CHROME PLATED FINISH. 5 PIECE(S). FORGED PROCESS. POUCH PACKAGING TYPE. (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 X 3/4 INCH SET CONTENT. CONSTRUCTIONAL FEATURE... [See More]
- Type: Box
from Proto® Industrial Tools
DOUBLE END TYPE. 5 3/4 INCH OVERALL LENGTH. 11.113 SMALLER END SIZE IN MM. 12.7 LARGER END SIZE IN MM. 7/16 SMALLER END SIZE - FRACTIONAL. 1/2 LARGER END SIZE - FRACTIONAL. .438 SMALLER END SIZE - DECIMAL. .5 LARGER END SIZE - DECIMAL. 7/16 INCH SMALLER END SIZE. 1/2 INCH LARGER END SIZE. 12... [See More]
- Type: Box
- Wrench Length: 5.75
- Drive Size: 0.4375 to 0.5000
from Klein Tools, Inc.
15 DEGREE OFFSET OPEN END TYPE. ALLOY STEEL MATERIAL. NICKEL CHROME PLATED FINISH. 7 PIECE(S). FORGED PROCESS. POUCH PACKAGING TYPE. (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH, (1) 15/16 INCH... [See More]
- Type: Box
from Proto® Industrial Tools
12 INCH OVERALL LENGTH. 22.225 SMALLER END SIZE IN MM. 22.225 LARGER END SIZE IN MM. 7/8 SMALLER END SIZE - FRACTIONAL. 7/8 LARGER END SIZE - FRACTIONAL. .875 SMALLER END SIZE - DECIMAL. .875 LARGER END SIZE - DECIMAL. 7/8 INCH SMALLER END SIZE. 7/8 INCH LARGER END SIZE. 12 POINT(S). OUTER DIAMETER... [See More]
- Type: Box
- Wrench Length: 12
- Drive Size: 0.8750
from Klein Tools, Inc.
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END TYPE. ALLOY STEEL MATERIAL. NICKEL CHROME PLATED FINISH. 7 PIECE(S). FORGED PROCESS. POUCH PACKAGING TYPE. (1) 7 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM SET CONTENT. CONSTRUCTIONAL FEATURE CORROSION RESISTANCE [See More]
- Type: Box
from Proto® Industrial Tools
SINGLE END TYPE. ALLOY STEEL MATERIAL. BLACK OXIDE FINISH. 8 1/2 INCH OVERALL LENGTH. 1 INCH SMALLER END SIZE. 1 25/32 INCH SMALLER END OUTER DIAMETER. STRAIGHT STYLE. 5/8 INCH HEAD THICKNESS. 12 POINT(S). PROTO[R] BRAND. WEIGHT 1.84 LB. OFFSET HEIGHT 15/16 INCH [See More]
- Type: Box
- Wrench Length: 8.5
- Drive Size: 1
from Klein Tools, Inc.
12-POINT COMBINATION 15 DEGREE OFFSET OPEN END TYPE. ALLOY STEEL MATERIAL. NICKEL CHROME PLATED FINISH. 11 PIECE(S). FORGED PROCESS. POUCH PACKAGING TYPE. (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 17 MM, (1) 19 MM SET CONTENT. CONSTRUCTIONAL... [See More]
- Type: Box
from Proto® Industrial Tools
8-1/2 INCH OVERALL LENGTH. 26.9875 SMALLER END SIZE IN MM. 26.9875 LARGER END SIZE IN MM. 1-1/16 SMALLER END SIZE - FRACTIONAL. 1-1/16 LARGER END SIZE - FRACTIONAL. 1.0625 SMALLER END SIZE - DECIMAL. 1.0625 LARGER END SIZE - DECIMAL. 1-1/16 INCH SMALLER END SIZE. 1-1/16 INCH LARGER END SIZE. 12... [See More]
- Type: Box
- Wrench Length: 8.5
- Drive Size: 1.06
from Proto® Industrial Tools
SINGLE END ANGLE TYPE. 273 MM OVERALL LENGTH. 32 SMALLER END SIZE IN MM. 1.26 SMALLER END SIZE - DECIMAL. 32 MM SMALLER END SIZE. 21 MM HEAD THICKNESS. 12 POINT(S). PROTO[R] BRAND. SMALLER END OUTER DIAMETER 48 MM. WEIGHT 0.88 LB. SMALLER END SIZE - DECIMAL - UOM IN. SMALLER END SIZE IN MM - UOM MM [See More]
- Type: Box
- Wrench Length: 10.75
- Drive Size: 1.26
from Proto® Industrial Tools
SINGLE END STRAIGHT TYPE. 9 7/8 INCH OVERALL LENGTH. 26.988 SMALLER END SIZE IN MM. 1 1/16 SMALLER END SIZE - FRACTIONAL. 1.063 SMALLER END SIZE - DECIMAL. 1 1/16 INCH SMALLER END SIZE. 5/8 INCH HEAD THICKNESS. 6 POINT(S). PROTO[R] BRAND. SMALLER END OUTER DIAMETER 1 25/32 INCH. WEIGHT 1.62 LB. [See More]
- Type: Box
- Wrench Length: 9.88
- Drive Size: 1.06
from Proto® Industrial Tools
SINGLE END STRAIGHT TYPE. 2 11/16 INCH OVERALL LENGTH. 9.525 SMALLER END SIZE IN MM. 3/8 SMALLER END SIZE - FRACTIONAL. .375 SMALLER END SIZE - DECIMAL. 3/8 INCH SMALLER END SIZE. 9/32 INCH HEAD THICKNESS. 12 POINT(S). PROTO[R] BRAND. SMALLER END OUTER DIAMETER 37/64 INCH. CENTER TO CENTER DISTANCE... [See More]
- Type: Box
- Wrench Length: 2.69
- Drive Size: 0.3750
from Proto® Industrial Tools
7-3/4 INCH OVERALL LENGTH. 9.525 SMALLER END SIZE IN MM. 11.1125 LARGER END SIZE IN MM. 3/8 SMALLER END SIZE - FRACTIONAL. 7/16 LARGER END SIZE - FRACTIONAL. .375 SMALLER END SIZE - DECIMAL. .4375 LARGER END SIZE - DECIMAL. 3/8 INCH SMALLER END SIZE. 7/16 INCH LARGER END SIZE. 12 POINT(S). 60 DEG... [See More]
- Type: Box
- Drive Size: 0.3750 to 0.4375
- Drive Type: Angled/Offset
- Wrench Length: 7.75
from Proto® Industrial Tools
213 MM OVERALL LENGTH. 32 SMALLER END SIZE IN MM. 32 LARGER END SIZE IN MM. 32 MM SMALLER END SIZE. 32 MM LARGER END SIZE. 12 POINT(S). OUTER DIAMETER 60 MM. LARGER END SIZE IN MM - UOM MM. SMALLER END SIZE IN MM - UOM MM [See More]
- Type: Box
- Wrench Length: 8.39
- Drive Size: 1.26
from Proto® Industrial Tools
SINGLE END TYPE. ALLOY STEEL MATERIAL. BLACK OXIDE FINISH. 9 7/8 INCH OVERALL LENGTH. 1 INCH SMALLER END SIZE. 1 25/32 INCH SMALLER END OUTER DIAMETER. STRAIGHT STYLE. 5/8 INCH HEAD THICKNESS. 12 POINT(S). PROTO[R] BRAND. WEIGHT 1.9 LB [See More]
- Type: Box
- Wrench Length: 9.88
- Drive Size: 1
from Proto® Industrial Tools
SINGLE END ANGLE TYPE. 8 3/8 INCH OVERALL LENGTH. 33.338 SMALLER END SIZE IN MM. 1 5/16 SMALLER END SIZE - FRACTIONAL. 1.313 SMALLER END SIZE - DECIMAL. 1 5/16 INCH SMALLER END SIZE. 7/8 INCH HEAD THICKNESS. 12 POINT(S). PROTO[R] BRAND. SMALLER END OUTER DIAMETER 2 3/8 INCH. WEIGHT 2.03 LB. STRAIGHT... [See More]
- Type: Box
- Wrench Length: 8.38
- Drive Size: 1.31