Hydraulic Tools Wrenches

4 Results
Hydraulic Cassette Wrench Power Unit,346Nm to 2318Nm -- 8434202190 [8434202190 from Atlas Copco Industrial Technique AB]
from Transcat, Inc.

Product Highlights. +/- 3% accuracy. AIRCRAFT ALUMINUM ALLOY: Most of the exterior is made up of aircraft-quality aluminum alloy, which provides amazing strength while keeping weight to a minimum. HIGH STRENGTH STEEL ALLOY: Heavy duty contact points ensure: long tool life. MULTI-AXIS SWIVEL: Greater... [See More]

  • Power: Power Tools; Hydraulic Tool
  • Torque: 3062 to 20513
  • Type: Impact Wrench
Hydraulic Square Wrench 1132Nm to 7578Nm,1-1/2"Drive -- 8434201009 [8434201009 from Atlas Copco Industrial Technique AB]
from Transcat, Inc.

Product Highlights. +/- 3% accuracy. AIRCRAFT ALUMINUM ALLOY: Most of the exterior is made up of aircraft-quality aluminum alloy, which provides amazing strength while keeping weight to a minimum. HIGH STRENGTH STEEL ALLOY: Heavy duty contact points ensure: long tool life. MULTI-AXIS SWIVEL: Greater... [See More]

  • Power: Power Tools; Hydraulic Tool
  • Torque: 10018 to 67062
  • Type: Impact Wrench
Hydraulic Square Wrench 271Nm to 1870Nm,3/4"Drive -- 8434201002 [8434201002 from Atlas Copco Industrial Technique AB]
from Transcat, Inc.

Product Highlights. +/- 3% accuracy. Connections are NPT. MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio. SPRING-LOADED... [See More]

  • Power: Power Tools; Hydraulic Tool
  • Torque: 2398 to 16549
  • Type: Impact Wrench
Hydraulic Square Wrench 651Nm to 4379Nm,1"Drive -- 8434201005 [8434201005 from Atlas Copco Industrial Technique AB]
from Transcat, Inc.

Product Highlights. +/- 3% accuracy. Connections are NPT. MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio. SPRING-LOADED... [See More]

  • Power: Power Tools; Hydraulic Tool
  • Torque: 5761 to 38752
  • Type: Impact Wrench