Impact Wrench Wrenches
from Lowell Corporation
Use with any impact wrench to install or tighten utility pole hardware. Three square sizes in one socket: 13/16 ″ for 1/2 ″ hardware, 1 ″ for 5/8 ″ hardware. Retractable 1-1/8 ″ for 3/4 ″ hardware. 1/2 ″ square drive; 7/16 ″ hex quick change adapter... [See More]
- Type: Impact Wrench; Specialty/Other; Single End Triple Square Impact Socket
- Wrench Length: 9
- Drive Size: 0.8250 to 1.12
- Wrench Weight: 2
from RS Components, Ltd.
FEIN 71151261000 Body Only Impact Wrench [See More]
- Type: Impact Wrench
- Drive Size: 1.06
from Lowell Corporation
Use with any impact wrench to install or tighten utility pole hardware. Three square sizes in one socket: 13/16 ″ for 1/2 ″ hardware, 1 ″ for 5/8 ″ hardware, and 1-1/8 ″ for 3/4 ″ hardware. 7/16 ″ hex quick-change adapter included. Narrowed center allows... [See More]
- Type: Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
- Wrench Length: 7.75
- Drive Size: 0.8250 to 1.12
- Wrench Weight: 2
from RS Components, Ltd.
FEIN 71151061000 Body Only Impact Wrench [See More]
- Type: Impact Wrench
from Lowell Corporation
Three square sizes in one socket: 1-1/8 ″ for 3/4 ″ hardware, 1-5/16 ″ for 7/8 ” hardware, 1-1/2 ″ for 1 ″ hardware. 7/16 ″ hex quick-change adapter included, 11/16 ″ diameter hollow shaft allows use on long bolts. Slim profile and light weight for... [See More]
- Type: Impact Wrench; Specialty/Other; Transmission Triple Square Impact Socket
- Wrench Length: 10.38
- Drive Size: 0.8250 to 1.12
- Wrench Weight: 3.5
from RS Components, Ltd.
DeWALT DCF850P2LRT-QW Impact Wrench [See More]
- Type: Impact Wrench
- Standards: RoHS Compliant
- Drive Size: 0.2500
from RS Components, Ltd.
DeWALT DCF921H2T-QW Impact Wrench [See More]
- Type: Impact Wrench
- Wrench Length: 4.92
- Drive Size: 0.5000
- Standards: RoHS Compliant
from RS Components, Ltd.
DeWALT DCF510E2G-QW Impact Wrench [See More]
- Type: Impact Wrench
- Standards: RoHS Compliant
- Drive Size: 0.5000
from RS Components, Ltd.
DeWALT DCF961H2G-QW Impact Wrench [See More]
- Type: Impact Wrench
- Standards: RoHS Compliant
- Drive Size: 0.5000
from RS Components, Ltd.
DeWALT DCF961NT-XJ Impact Wrench [See More]
- Type: Impact Wrench
- Drive Size: 0.5000
from RS Components, Ltd.
Makita TW140DWAE Impact Wrench [See More]
- Type: Impact Wrench
- Drive Size: 0.3750
- Drive Type: Specialty/Other; Square
- Wrench Weight: 2.65
from RS Components, Ltd.
DeWALT DCF902D2-GB Impact Wrench [See More]
- Type: Impact Wrench
- Wrench Length: 4.92
- Drive Size: 0.3750
- Wrench Weight: 2.87
from RS Components, Ltd.
Makita DTW300Z Body Only Impact Wrench [See More]
- Type: Impact Wrench
- Standards: RoHS Compliant
- Drive Size: 0.5000
from RS Components, Ltd.
Milwaukee M18FMTIW2F12-502X [See More]
- Type: Impact Wrench
- Standards: RoHS Compliant
- Drive Size: 1
from RS Components, Ltd.
Facom FCF894P2-QW Impact Wrench [See More]
- Type: Impact Wrench
- Wrench Length: 8.82
- Drive Size: 0.5000
- Standards: RoHS Compliant
from Bluetools
Our Taylor 3/8 " Butterfly Impact Wrench, T-7720N, features a 360 degree swivel regulator. The lightweight and compact size of the pneumatic Butterfly Ratchet wrench lets you reach the tightest areas. The air controlled butterfly impact wrench has a ring-type socket retainer, swinging weight... [See More]
- Type: Impact Wrench
from J.L. Matthews Co., Inc. (JLMCo)
1000-2000 PSI, 420 ft-lbs. Torque. 7/16 " Quick Change Chuck. 7/16 " Quick Change Chuck. 4-7 GPM Flow. 1000-2000 PSI Pressure. 420 ft-lbs. @ 5 GPM Torque. 9 " H x 9 " L x 3 " W. Weighs 7.25 lbs. Always wear approved eye protection. Never use on or near live electrical... [See More]
- Type: Impact Wrench
from Transcat, Inc.
Product Highlights. Milwaukee ® Designed Impact Mechanism: Delivers 450 ft- lbs of torque. Compact Size Light Weight: 8-7/8 ” Length and 6.7 lbs. Milwaukee ® 4-Pole Frameless Motor: Delivers maximum run-time. 1/2 ” Anvil w/Pin Detent: Provides maximum socket retention. Voltage... [See More]
- Type: Impact Wrench; Torque
from Milwaukee Electric Tool Corporation
CORDLESS TYPE. 12-1/8 INCH L OVERALL SIZE. 18 V INPUT SUPPLY RATING. 0 TO 1450 RPM SPEED RATING. 28 V BATTERY VOLTAGE. 325 LB-FT TORQUE RATING. 1/2 INCH SQ DRIVE SIZE. 3 AH BATTERY CAPACITY. QUICK CHANGE SOCKET RETAINER STYLE. 2450 IMPACTS PER MINUTE. M28[TM] BRAND. INCLUDES HANGER BRACKET WITH... [See More]
- Type: Impact Wrench
- Drive Size: 0.5000
- Power: Power Tools; Electrical
- Torque: 3900
from Utility Parts Central, Inc.
CNC machined from high strength billet aluminum. Weighs less than 6 lbs!. Provides over 500 ft-lbs of torque BURNDYingenuity is incorporated into thisdistinctive tool. Lightest hydraulic impact wrench in its class. Features "feathering" ability - easing up to a certain torque level. 7/16" Tri-ball... [See More]
- Type: Impact Wrench
from Proto® Industrial Tools
7-3/32 INCH LENGTH OVERALL SIZE. 4.6 POUND WEIGHT. 1260 FOOT-POUND TORQUE RATING. 1/2 INCH DRIVE SIZE. 5.1 CFM AIR CONSUMPTION. MATERIAL TITANIUM. BLOW RATE 1160 BPM. NOISE LEVEL 97.6 DECIBEL. SPEED RATING (RPM) 7225 RPM [See More]
- Type: Impact Wrench
- Drive Size: 0.5000
- Power: Pneumatic Tool
- Wrench Weight: 4.6
from Makita USA, Inc.
3/8 " Angle Wrench for Work in Tight Spaces. Makita-built motor delivers 44 ft.lbs. of Max Torque. Variable speed (0-2,000 RPM & 0-3,000 IPM) for a wide range of fastening applications. Compact 2-1/4 " angle head height for use in close quarters. Long, ergonomic body design provides... [See More]
- Type: Impact Wrench
- Drive Size: 0.3750
- Power: Power Tools; Electrical
- Wrench Length: 15.25
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done 3/8 ” Air Ratchet with Shock Absorption (XT051000) is the tool when you need power, control and the ability to work in a confined space. The conveniently placed trigger creates a user friendly mechanism to get stuff done. The shock absorbing feature means... [See More]
- Type: Impact Wrench
- Torque: 900
- Wrench Weight: 2.8
- Features: Ratcheting
from DEPRAG, Inc.
Maximum flexibility. Powerful. Economic and reliable. Operator friendly. The high powered cordless impact wrench for industrial use enables fast screw assemblies with the very slightest reaction torque. The tightening and loosening of screw connections in the range from M12 to M18 can thereby be... [See More]
- Type: Impact Wrench
- Drive Size: 0.5000
- Power: Power Tools; Electrical
- Wrench Length: 7.41
from Loover Industrial Co., Ltd.
SMART MULTI STAGE REMOTE CONTROL. Product Features. •OK & NG indicator - Prevent cross head and stripped screw to secure fastening quality. •Program - Max. 5 programs to use in a sequence. •Counter - Counter reminds user for no. of remaining untighten screw. •Low battery... [See More]
- Type: Impact Wrench
- Torque: 44.25 to 442
- Power: Power Tools; Electrical
from Mannesman Demag
MANNESMANN DEMAG impact wrenches offer many advantages : Optimized power-weight ratio and low recoil forces. Light and non-tiring handling. Easy maintenance through two-piece housing. High power but economic air consumption. For robust use in all industrial branches. Equipped with impact force... [See More]
- Type: Impact Wrench
- Torque: 1239 to 212389
- Power: Pneumatic Tool
from DME Company
1/2" Heavy Duty Impact. Wrench with pin clutch [See More]
- Type: Impact Wrench
- Drive Type: Flax
- Power: Power Tools; Pneumatic Tool
- Drive Size: 0.5000
from Bluetools
The Taylor 3/8 " Pistol Grip Impact Wrench, T-7724, has a convenient forward and reverse switch. The swing-weight clutch of the pneumatic 3/8 " impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has a light, easy-to-grip aluminum handle,... [See More]
- Type: Impact Wrench
from J.L. Matthews Co., Inc. (JLMCo)
750-2000 PSI, 515 ft-lbs. Torque. 7/16 " Quick Change Chuck. 7/16 " Quick Change Chuck. 4-12 GPM Flow. 750-2000 PSI Pressure. 515 ft-lbs. @ 8 GPM Torque. 8.9 " H x 7.8 " L x 3.1 " W. Weighs 6 lbs. Always wear approved eye protection. Never use on or near live electrical... [See More]
- Type: Impact Wrench
from Transcat, Inc.
Product Highlights. Maximum torque rating of 738 ft.lbs. Efficient impact system with less vibration and longer tool life. Rocker type switch for one-handed forward or reverse operation. Impact resistant aluminum gear housing for durability. Side handle rotates 360 degrees for operator convenience. [See More]
- Type: Impact Wrench
from Milwaukee Electric Tool Corporation
CORDLESS TYPE. 12-1/8 INCH LENGTH OVERALL SIZE. 325 FOOT-POUND TORQUE RATING. 1/2 INCH DRIVE SIZE. M28[TM] BRAND. CHARGING TIME 1 HOUR. INCLUDES (1) M28 1/2 INCH IMPACT WRENCH (BARE TOOL) (0779-20), (2) M28 REDLITHIUM BATTERY PACK (48-11-2830), (1) 28-VOLT CHARGER (48-59-2819), (1) HANGER BRACKET,... [See More]
- Type: Impact Wrench
- Drive Size: 0.5000
- Power: Power Tools; Electrical
- Torque: 3900
from Utility Parts Central, Inc.
Greenlee H8508 Reversible Impact Wrench & Drill 7/16" Hex & 1/2" Square Drive. Operates on either an open or closed center hydraulic system. Internal control prevents overspeeding and allows up to 12 gpm. Features high torque for drilling salt-cured and creosoted poles. Features a handle that is... [See More]
- Type: Impact Wrench
from Makita USA, Inc.
Powerful 12V Ni-MH MAKSTAR ® battery for longer run time. Variable speed (0-2,300 RPM) for controlled fastening. Efficient impact system (0-3,000 IPM) and compact design (6-15/16 " length). Ergonomically designed rubberized grip for reduced vibration. Impact-resistant aluminum housing for... [See More]
- Type: Impact Wrench
- Drive Size: 0.5000
- Power: Power Tools; Electrical
- Wrench Length: 6.94
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done 1/2 inch Impact Wrench will help you power through the toughest jobs. Whether you are a weekend warrior or an auto enthusiast, you will appreciate the 400 ft. lbs. of working torque that the XT002000 delivers. This impact wrench boasts a heavy duty twin-hammer... [See More]
- Type: Impact Wrench
- Wrench Weight: 5.2
- Power: Power Tools; Pneumatic Tool
- Torque: 4800
from DEPRAG, Inc.
ATEX. High power output. Safe Operation. Easy Control. Simple to operate and maintain [See More]
- Type: Impact Wrench
- Drive Size: 0.5000 to 1
- Power: Power Tools; Pneumatic Tool
- Wrench Length: 6.6 to 14.5
from DME Company
Air Tool-Impact Wrench [See More]
- Type: Impact Wrench
- Drive Type: Flax
- Power: Power Tools; Pneumatic Tool
- Drive Size: 0.5000
from Bluetools
Lightweight and compact, the heavy duty Taylor 1/2 " Pistol Grip Impact Wrench, T-7734, is ideal for general duty automotive applications. The pneumatic 1/2 " Impact Wrench, constructed with built-in regulator, and ring-type socket retainer, has single-handed forward and reverse. 5/8... [See More]
- Type: Impact Wrench
from J.L. Matthews Co., Inc. (JLMCo)
1000-2500 PSI, 400 ft-lbs. Torque. 7/16 " Quick Change Chuck. 7/16 " Quick Change Chuck & 49314 Heavy-Duty Adapter. 4-10 GPM Flow. 1000-2500 PSI Pressure. Max. 400 ft-lbs. @ 8 GPM Torque. Pressure Port Thread: 3/4-16 SAE O-Ring. Return Port Thread: 3/4-16 SAE O-Ring. 10.6 " H x... [See More]
- Type: Impact Wrench
from Transcat, Inc.
Product Highlights. POWERSTATE ™ Brushless Motor delivers 220 ft-lbs. of fastening torque. REDLINK PLUS ™ Intelligence prevents damage to the tool and battery due to overloading or overheating. REDLITHIUM ™ Batteries deliver more work per charge and more work over the life of the... [See More]
- Type: Impact Wrench
from Milwaukee Electric Tool Corporation
CORDLESS TYPE. 11-3/4 INCH L OVERALL SIZE. 120 V INPUT SUPPLY RATING. 0 TO 1450 RPM SPEED RATING. 28 V BATTERY VOLTAGE. 325 LB-FT TORQUE RATING. 7/16 INCH HEX DRIVE SIZE. 3 AH BATTERY CAPACITY. HEX SOCKET RETAINER STYLE. 2450 IMPACTS PER MINUTE. M28[TM] BRAND. INCLUDES HANGER BRACKET WITH STEEL RING [See More]
- Type: Impact Wrench
- Drive Size: 0.4375
- Power: Power Tools; Electrical
- Torque: 3900
from Utility Parts Central, Inc.
The high-torque, high-speed HW1 and HW1V Hydraulic Impact Wrenches feature industry-leading torque and speed. With high strength casting, reduced weight and widened trigger. design, these wrenches turn at up to 6,500 rpm and drill holes through hardened poles in seconds rather than minutes. And,... [See More]
- Type: Impact Wrench
from Makita USA, Inc.
Nutsetters & Impact // Model: 1/2 " Cordless Impact Wrenches [See More]
- Type: Impact Wrench
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done 3/8 inch Impact Wrench is the right tool for the job when you need a smaller impact wrench that doesn ’t compromise on power. The balanced twin-hammer mechanism reduces vibration, making this wrench more comfortable to use. With a working torque of 160 ft. [See More]
- Type: Impact Wrench
- Wrench Weight: 2.8
- Power: Power Tools; Pneumatic Tool
- Torque: 1920
from DEPRAG, Inc.
Maximum power - maximum efficiency. Robust Long lifespan. Easy handling. Our impact wrenches allow the effective tigh - tening and loosening of fasteners or screws - size M14 to M36 in mass-production environments - which demand high performance - utmost reliability and operational efficiency. Our... [See More]
- Type: Impact Wrench
- Drive Size: 0.5000 to 1
- Power: Power Tools; Pneumatic Tool
- Wrench Length: 6.34 to 21.26
from DME Company
Air Tool-Ratchet Wrenches [See More]
- Type: Impact Wrench
- Drive Type: Flax
- Power: Power Tools; Pneumatic Tool
- Drive Size: 0.3750 to 0.5000
from Bluetools
The heavy duty Taylor 1/2 " Pistol Grip Impact Wrench, T-7734L, has an extended anvil for those hard-to-reach fasteners. This pneumatic impact wrench is Lightweight and compact, The dual hammer wrench is ideal for general use. The T7734L air controlled Impact Wrench, constructed with built-in... [See More]
- Type: Impact Wrench
from J.L. Matthews Co., Inc. (JLMCo)
1000-2500 PSI, Flow Control. 400 ft-lbs. Torque, 7/16 " Quick Change Chuckk. 7/16 " Quick Change Chuck & 49314 Heavy-Duty Adapter. 4-10 GPM Flow. Flow Control for Speed Adjustment. 1000-2500 PSI Pressure. Max. 400 ft-lbs. @ 8 GPM Torque. Pressure Port Thread: 3/4-16 SAE O-Ring. Return... [See More]
- Type: Impact Wrench
from Transcat, Inc.
Product Highlights. Up to 700 ft-lbs of max torque and 1200 ft-lbs of max breakaway torque. Compact design of 8-13/16" in length and weighs only 7.2 lbs. Multi-speed control for a variety of applications (0-400/ 1,200/ 1,900 RPM). 1/2" Anvil with detent pin (also available in hog ring). LED light... [See More]
- Type: Impact Wrench
from Milwaukee Electric Tool Corporation
CORDLESS, VARIABLE SPEED TYPE. 5-3/4 INCH L OVERALL SIZE. 120 V INPUT SUPPLY RATING. 0 TO 2650 RPM SPEED RATING. 12 V BATTERY VOLTAGE. 500 LB-INCH TORQUE RATING. 1/4 INCH DRIVE SIZE. FRICTION RING SOCKET RETAINER STYLE. 4000 IMPACTS PER MINUTE. M12 FUEL[TM] BRAND. INCLUDES (2) REDLITHIUM 2.0 COMPACT... [See More]
- Type: Impact Wrench
- Drive Size: 0.2500
- Power: Power Tools; Electrical
- Torque: 500
from Bluetools
The Taylor 3/4 " Pistol Grip Impact Wrench, T-7772, has a built-in regulator. The high-torque clutch of the pneumatic 3/4 " impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has an easy-to-grip aluminum handle, ring-type socket retainer,... [See More]
- Type: Impact Wrench
from Transcat, Inc.
Product Highlights. 380 ft./lbs. of torque - more torque saves time. Powerful 7.0 amp motor, 1750 RPM and 2500 IPM (no load). AC/DC rocker switch for quick selection of forward and reverse. Light weight (6.2 pounds) with balanced feel and cushioned grip. UST440032 [See More]
- Type: Impact Wrench
from Milwaukee Electric Tool Corporation
CORDLESS, VARIABLE SPEED TYPE. 6-1/2 INCH L OVERALL SIZE. 0 TO 2650 RPM SPEED RATING. 12 V BATTERY VOLTAGE. 1200 LB-INCH TORQUE RATING. 1/4 INCH HEX DRIVE SIZE. HEX SOCKET RETAINER STYLE. 3500 IMPACTS PER MINUTE. M12 FUEL[TM] BRAND. INCLUDES (2) REDLITHIUM 2.0 COMPACT BATTERY PACKS, BELT CLIP,... [See More]
- Type: Impact Wrench
- Drive Size: 0.2500
- Power: Power Tools; Electrical
- Torque: 1200
from Bluetools
The Taylor 3/4 " Pistol Grip Impact Wrench, T-7772L, is the same as Taylor T-7772, but with a 6 " extended anvil. The high-torque clutch of the pneumatic 3/4 " impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has an easy-to-grip... [See More]
- Type: Impact Wrench
from Transcat, Inc.
Product Highlights. Air Consumption : 8 CFM. Control Type : Variable Speed Trigger. Cycle Rate : 1,000 ipm. Drive Size : 3/4 in. Drive Type : Square. Torque [Max] : 800 ft lb. Torque [Min] : 200 ft lb. Wt. : 8.8 lb [See More]
- Type: Impact Wrench
from Milwaukee Electric Tool Corporation
CORDLESS, VARIABLE SPEED TYPE. 6-1/2 INCH L OVERALL SIZE. 0 TO 2650 RPM SPEED RATING. 12 V BATTERY VOLTAGE. 117 LB-FT TORQUE RATING. 3/8 INCH DRIVE SIZE. FRICTION RING SOCKET RETAINER STYLE. 3500 IMPACTS PER MINUTE. M12 FUEL[TM] BRAND. INCLUDES (2) REDLITHIUM 2.0 COMPACT BATTERY PACKS, BELT CLIP,... [See More]
- Type: Impact Wrench
- Drive Size: 0.3750
- Power: Power Tools; Electrical
- Torque: 1404
from Transcat, Inc.
Product Highlights. Delivers a best-in-class 210 ft-lbs. and 2,520 in-lbs of torque in a compact design. The Milwaukee ® POWERSTATE ™ Brushless Motor provides increased efficiency, lasts longer and delivers maximum power. REDLITHIUM ™ XC 4.0 Battery Pack is the most durable pack on... [See More]
- Type: Impact Wrench
from Milwaukee Electric Tool Corporation
CORDLESS TYPE. 6-1/2 INCH LENGTH OVERALL SIZE. 1.9 LB WEIGHT. 1000 LB TORQUE RATING. 1/4 INCH DRIVE SIZE. HEX SOCKET RETAINER STYLE. 0 TO 3300 IMPACTS PER MINUTE. M12[TM] BRAND. INCLUDES (1) M12 1/4 HEX IMPACT DRIVER, (1) BELT CLIP, LED LIGHT. BATTERY VOLTAGE (V) 12. SPEED RATING (RPM) 0 TO 2500 [See More]
- Type: Impact Wrench
- Drive Size: 0.2500
- Power: Power Tools; Electrical
- Wrench Weight: 1.9
from Transcat, Inc.
Product Highlights. 400 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications. XR Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs. Variable speed trigger with electric brake provides user improved control. LED provides user greater... [See More]
- Type: Impact Wrench; Torque
from Milwaukee Electric Tool Corporation
CORDLESS TYPE. 6-1/2 INCH LENGTH OVERALL SIZE. 2.3 POUND WEIGHT. 1000 INCH-POUND TORQUE RATING. 1/4 INCH DRIVE SIZE. HEX SOCKET RETAINER STYLE. 3300 IMPACTS PER MINUTE. M12[TM] BRAND. INCLUDES (2) REDLITHIUM COMPACT BATTERY PACK, (1) 12 VOLT CHARGER, (1) BELT CLIP, (1) LED LIGHT, CARRYING CASE. [See More]
- Type: Impact Wrench
- Drive Size: 0.2500
- Power: Power Tools; Electrical
- Wrench Weight: 2.3
from Transcat, Inc.
Product Highlights. +/- 3% accuracy. AIRCRAFT ALUMINUM ALLOY: Most of the exterior is made up of aircraft-quality aluminum alloy, which provides amazing strength while keeping weight to a minimum. HIGH STRENGTH STEEL ALLOY: Heavy duty contact points ensure: long tool life. MULTI-AXIS SWIVEL: Greater... [See More]
- Type: Impact Wrench
- Torque: 3062 to 20513
- Power: Power Tools; Hydraulic Tool
from Milwaukee Electric Tool Corporation
CORDLESS, VARIABLE SPEED TYPE. 5-1/2 INCH LENGTH OVERALL SIZE. 1600 IN-LB TORQUE RATING. 1/4 INCH DRIVE SIZE. HEX SOCKET RETAINER STYLE. 0 TO 3600 IMPACTS PER MINUTE. M18 FUEL[TM] BRAND. INCLUDES (1) BELT CLIP. WARRANTY 5 YEAR. BATTERY VOLTAGE (V) 18. SPEED RATING (RPM) 0 TO 2900 [See More]
- Type: Impact Wrench
- Drive Size: 0.2500
- Power: Power Tools; Electrical
- Torque: 1600
from Transcat, Inc.
Product Highlights. +/- 3% accuracy. AIRCRAFT ALUMINUM ALLOY: Most of the exterior is made up of aircraft-quality aluminum alloy, which provides amazing strength while keeping weight to a minimum. HIGH STRENGTH STEEL ALLOY: Heavy duty contact points ensure: long tool life. MULTI-AXIS SWIVEL: Greater... [See More]
- Type: Impact Wrench
- Torque: 10018 to 67062
- Power: Power Tools; Hydraulic Tool
from Milwaukee Electric Tool Corporation
6 INCH L OVERALL SIZE. 2400 RPM SPEED RATING. 18 V BATTERY VOLTAGE. 2400 LB-INCH TORQUE RATING. 3/8 INCH DRIVE SIZE. RING SOCKET RETAINER STYLE. 3100 IMPACTS PER MINUTE. M18 FUEL[TM] BRAND [See More]
- Type: Impact Wrench
- Drive Size: 0.3750
- Power: Power Tools; Electrical
- Torque: 2400
from Transcat, Inc.
Product Highlights. +/- 3% accuracy. Connections are NPT. MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio. SPRING-LOADED... [See More]
- Type: Impact Wrench
- Torque: 2398 to 16549
- Power: Power Tools; Hydraulic Tool
from Milwaukee Electric Tool Corporation
6 INCH L OVERALL SIZE. 2400 RPM SPEED RATING. 18 V BATTERY VOLTAGE. 2520 LB-INCH TORQUE RATING. 1/2 INCH DRIVE SIZE. DETENT PIN SOCKET RETAINER STYLE. 3100 IMPACTS PER MINUTE. M18 FUEL[TM] BRAND [See More]
- Type: Impact Wrench
- Drive Size: 0.5000
- Power: Power Tools; Electrical
- Torque: 2520
from Transcat, Inc.
Product Highlights. +/- 3% accuracy. Connections are NPT. MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio. SPRING-LOADED... [See More]
- Type: Impact Wrench
- Torque: 5761 to 38752
- Power: Power Tools; Hydraulic Tool
from Milwaukee Electric Tool Corporation
6 INCH L OVERALL SIZE. 2400 RPM SPEED RATING. 18 V BATTERY VOLTAGE. 2520 LB-INCH TORQUE RATING. 1/2 INCH DRIVE SIZE. BALL SOCKET RETAINER STYLE. 3100 IMPACTS PER MINUTE. M18 FUEL[TM] BRAND [See More]
- Type: Impact Wrench
- Drive Size: 0.5000
- Power: Power Tools; Electrical
- Torque: 2520