Power Tools Wrenches
from DEPRAG, Inc.
Maximum flexibility. Powerful. Economic and reliable. Operator friendly. The high powered cordless impact wrench for industrial use enables fast screw assemblies with the very slightest reaction torque. The tightening and loosening of screw connections in the range from M12 to M18 can thereby be... [See More]
- Power: Power Tools; Electrical
- Drive Size: 0.5000
- Type: Impact Wrench
- Wrench Length: 7.41
from Loover Industrial Co., Ltd.
SMART MULTI STAGE REMOTE CONTROL. Product Features. •OK & NG indicator - Prevent cross head and stripped screw to secure fastening quality. •Program - Max. 5 programs to use in a sequence. •Counter - Counter reminds user for no. of remaining untighten screw. •Low battery... [See More]
- Power: Power Tools; Electrical
- Torque: 44.25 to 442
- Type: Impact Wrench
from DME Company
1/2" Heavy Duty Impact. Wrench with pin clutch [See More]
- Power: Power Tools; Pneumatic Tool
- Drive Type: Flax
- Type: Impact Wrench
- Drive Size: 0.5000
from Makita USA, Inc.
3/8 " Angle Wrench for Work in Tight Spaces. Makita-built motor delivers 44 ft.lbs. of Max Torque. Variable speed (0-2,000 RPM & 0-3,000 IPM) for a wide range of fastening applications. Compact 2-1/4 " angle head height for use in close quarters. Long, ergonomic body design provides... [See More]
- Power: Power Tools; Electrical
- Drive Size: 0.3750
- Type: Impact Wrench
- Wrench Length: 15.25
from Transcat, Inc.
Product Highlights. +/- 3% accuracy. AIRCRAFT ALUMINUM ALLOY: Most of the exterior is made up of aircraft-quality aluminum alloy, which provides amazing strength while keeping weight to a minimum. HIGH STRENGTH STEEL ALLOY: Heavy duty contact points ensure: long tool life. MULTI-AXIS SWIVEL: Greater... [See More]
- Power: Power Tools; Hydraulic Tool
- Torque: 3062 to 20513
- Type: Impact Wrench
from Milwaukee Electric Tool Corporation
CORDLESS TYPE. 12-1/8 INCH L OVERALL SIZE. 18 V INPUT SUPPLY RATING. 0 TO 1450 RPM SPEED RATING. 28 V BATTERY VOLTAGE. 325 LB-FT TORQUE RATING. 1/2 INCH SQ DRIVE SIZE. 3 AH BATTERY CAPACITY. QUICK CHANGE SOCKET RETAINER STYLE. 2450 IMPACTS PER MINUTE. M28[TM] BRAND. INCLUDES HANGER BRACKET WITH... [See More]
- Power: Power Tools; Electrical
- Drive Size: 0.5000
- Type: Impact Wrench
- Torque: 3900
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done 1/2 inch Impact Wrench will help you power through the toughest jobs. Whether you are a weekend warrior or an auto enthusiast, you will appreciate the 400 ft. lbs. of working torque that the XT002000 delivers. This impact wrench boasts a heavy duty twin-hammer... [See More]
- Power: Power Tools; Pneumatic Tool
- Wrench Weight: 5.2
- Type: Impact Wrench
- Torque: 4800
from DEPRAG, Inc.
ATEX. High power output. Safe Operation. Easy Control. Simple to operate and maintain [See More]
- Power: Power Tools; Pneumatic Tool
- Drive Size: 0.5000 to 1
- Type: Impact Wrench
- Wrench Length: 6.6 to 14.5
from DME Company
Air Tool-Impact Wrench [See More]
- Power: Power Tools; Pneumatic Tool
- Drive Type: Flax
- Type: Impact Wrench
- Drive Size: 0.5000
from Makita USA, Inc.
Powerful 12V Ni-MH MAKSTAR ® battery for longer run time. Variable speed (0-2,300 RPM) for controlled fastening. Efficient impact system (0-3,000 IPM) and compact design (6-15/16 " length). Ergonomically designed rubberized grip for reduced vibration. Impact-resistant aluminum housing for... [See More]
- Power: Power Tools; Electrical
- Drive Size: 0.5000
- Type: Impact Wrench
- Wrench Length: 6.94
from Transcat, Inc.
Product Highlights. +/- 3% accuracy. AIRCRAFT ALUMINUM ALLOY: Most of the exterior is made up of aircraft-quality aluminum alloy, which provides amazing strength while keeping weight to a minimum. HIGH STRENGTH STEEL ALLOY: Heavy duty contact points ensure: long tool life. MULTI-AXIS SWIVEL: Greater... [See More]
- Power: Power Tools; Hydraulic Tool
- Torque: 10018 to 67062
- Type: Impact Wrench
from Milwaukee Electric Tool Corporation
CORDLESS TYPE. 12-1/8 INCH LENGTH OVERALL SIZE. 325 FOOT-POUND TORQUE RATING. 1/2 INCH DRIVE SIZE. M28[TM] BRAND. CHARGING TIME 1 HOUR. INCLUDES (1) M28 1/2 INCH IMPACT WRENCH (BARE TOOL) (0779-20), (2) M28 REDLITHIUM BATTERY PACK (48-11-2830), (1) 28-VOLT CHARGER (48-59-2819), (1) HANGER BRACKET,... [See More]
- Power: Power Tools; Electrical
- Drive Size: 0.5000
- Type: Impact Wrench
- Torque: 3900
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done 3/8 inch Impact Wrench is the right tool for the job when you need a smaller impact wrench that doesn ’t compromise on power. The balanced twin-hammer mechanism reduces vibration, making this wrench more comfortable to use. With a working torque of 160 ft. [See More]
- Power: Power Tools; Pneumatic Tool
- Wrench Weight: 2.8
- Type: Impact Wrench
- Torque: 1920
from DEPRAG, Inc.
Maximum power - maximum efficiency. Robust Long lifespan. Easy handling. Our impact wrenches allow the effective tigh - tening and loosening of fasteners or screws - size M14 to M36 in mass-production environments - which demand high performance - utmost reliability and operational efficiency. Our... [See More]
- Power: Power Tools; Pneumatic Tool
- Drive Size: 0.5000 to 1
- Type: Impact Wrench
- Wrench Length: 6.34 to 21.26
from DME Company
Air Tool-Ratchet Wrenches [See More]
- Power: Power Tools; Pneumatic Tool
- Drive Type: Flax
- Type: Impact Wrench
- Drive Size: 0.3750 to 0.5000
from Transcat, Inc.
Product Highlights. +/- 3% accuracy. Connections are NPT. MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio. SPRING-LOADED... [See More]
- Power: Power Tools; Hydraulic Tool
- Torque: 2398 to 16549
- Type: Impact Wrench
from Milwaukee Electric Tool Corporation
CORDLESS TYPE. 11-3/4 INCH L OVERALL SIZE. 120 V INPUT SUPPLY RATING. 0 TO 1450 RPM SPEED RATING. 28 V BATTERY VOLTAGE. 325 LB-FT TORQUE RATING. 7/16 INCH HEX DRIVE SIZE. 3 AH BATTERY CAPACITY. HEX SOCKET RETAINER STYLE. 2450 IMPACTS PER MINUTE. M28[TM] BRAND. INCLUDES HANGER BRACKET WITH STEEL RING [See More]
- Power: Power Tools; Electrical
- Drive Size: 0.4375
- Type: Impact Wrench
- Torque: 3900
from Transcat, Inc.
Product Highlights. +/- 3% accuracy. Connections are NPT. MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio. SPRING-LOADED... [See More]
- Power: Power Tools; Hydraulic Tool
- Torque: 5761 to 38752
- Type: Impact Wrench
from Milwaukee Electric Tool Corporation
CORDLESS, VARIABLE SPEED TYPE. 5-3/4 INCH L OVERALL SIZE. 120 V INPUT SUPPLY RATING. 0 TO 2650 RPM SPEED RATING. 12 V BATTERY VOLTAGE. 500 LB-INCH TORQUE RATING. 1/4 INCH DRIVE SIZE. FRICTION RING SOCKET RETAINER STYLE. 4000 IMPACTS PER MINUTE. M12 FUEL[TM] BRAND. INCLUDES (2) REDLITHIUM 2.0 COMPACT... [See More]
- Power: Power Tools; Electrical
- Drive Size: 0.2500
- Type: Impact Wrench
- Torque: 500
from Milwaukee Electric Tool Corporation
CORDLESS, VARIABLE SPEED TYPE. 6-1/2 INCH L OVERALL SIZE. 0 TO 2650 RPM SPEED RATING. 12 V BATTERY VOLTAGE. 1200 LB-INCH TORQUE RATING. 1/4 INCH HEX DRIVE SIZE. HEX SOCKET RETAINER STYLE. 3500 IMPACTS PER MINUTE. M12 FUEL[TM] BRAND. INCLUDES (2) REDLITHIUM 2.0 COMPACT BATTERY PACKS, BELT CLIP,... [See More]
- Power: Power Tools; Electrical
- Drive Size: 0.2500
- Type: Impact Wrench
- Torque: 1200
from Milwaukee Electric Tool Corporation
CORDLESS, VARIABLE SPEED TYPE. 6-1/2 INCH L OVERALL SIZE. 0 TO 2650 RPM SPEED RATING. 12 V BATTERY VOLTAGE. 117 LB-FT TORQUE RATING. 3/8 INCH DRIVE SIZE. FRICTION RING SOCKET RETAINER STYLE. 3500 IMPACTS PER MINUTE. M12 FUEL[TM] BRAND. INCLUDES (2) REDLITHIUM 2.0 COMPACT BATTERY PACKS, BELT CLIP,... [See More]
- Power: Power Tools; Electrical
- Drive Size: 0.3750
- Type: Impact Wrench
- Torque: 1404
from Milwaukee Electric Tool Corporation
CORDLESS TYPE. 6-1/2 INCH LENGTH OVERALL SIZE. 1.9 LB WEIGHT. 1000 LB TORQUE RATING. 1/4 INCH DRIVE SIZE. HEX SOCKET RETAINER STYLE. 0 TO 3300 IMPACTS PER MINUTE. M12[TM] BRAND. INCLUDES (1) M12 1/4 HEX IMPACT DRIVER, (1) BELT CLIP, LED LIGHT. BATTERY VOLTAGE (V) 12. SPEED RATING (RPM) 0 TO 2500 [See More]
- Power: Power Tools; Electrical
- Drive Size: 0.2500
- Type: Impact Wrench
- Wrench Weight: 1.9
from Milwaukee Electric Tool Corporation
CORDLESS TYPE. 6-1/2 INCH LENGTH OVERALL SIZE. 2.3 POUND WEIGHT. 1000 INCH-POUND TORQUE RATING. 1/4 INCH DRIVE SIZE. HEX SOCKET RETAINER STYLE. 3300 IMPACTS PER MINUTE. M12[TM] BRAND. INCLUDES (2) REDLITHIUM COMPACT BATTERY PACK, (1) 12 VOLT CHARGER, (1) BELT CLIP, (1) LED LIGHT, CARRYING CASE. [See More]
- Power: Power Tools; Electrical
- Drive Size: 0.2500
- Type: Impact Wrench
- Wrench Weight: 2.3