Jaw Scale Wrenches

7 Results
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs)
from Copper Mountain Technologies

The TW-N is a N-Type, proof coupling torque wrench used to properly install or disassemble a wide range of coaxial connectors. [See More]

  • Features: Jaw Scale
  • Drive Size: 0.7812 to 0.7874
  • Type: Torque
  • Wrench Length: 7.09
CMT TW-S SMA Type Torque Wrench (8 in.lbs)
from Copper Mountain Technologies

The TW-S is a SMA Type, proof coupling torque wrench used for SMA 3.5mm, 2.92mm, 2.4mm and 1.85mm Type Connectors. [See More]

  • Features: Jaw Scale
  • Drive Size: 0.3125 to 0.3150
  • Type: Torque
  • Wrench Length: 6.44
10 in. Adjustable Wrench -- 8052796
from Princess Auto Limited

10 in. Adjustable Wrench [See More]

  • Features: Jaw Scale
  • Drive Size: 1.12
  • Type: Adjustable
Adjustable Wrench -- 0154-08D
from Greenlee Textron, Inc.

MEASUREMENT SCALE TYPE. 8-7/16 INCH OVERALL LENGTH. 8 INCH MAX. JAW CAPACITY. PRECISION MACHINED PROCESS. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE DOUBLE DIPPED VINYL [See More]

  • Features: Jaw Scale
  • Drive Size: 8
  • Type: Adjustable
  • Wrench Length: 8.44
10 in. Non-Slip Jaw Adjustable Wrench -- 8306656
from Princess Auto Limited

10 in. Non-Slip Jaw Adjustable Wrench [See More]

  • Features: Jaw Scale
  • Drive Size: 1.94
  • Type: Adjustable
Adjustable Wrench -- 0154-10D
from Greenlee Textron, Inc.

MEASUREMENT SCALE TYPE. 10-3/8 INCH OVERALL LENGTH. 10 INCH MAX. JAW CAPACITY. PRECISION MACHINED PROCESS. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE DOUBLE DIPPED VINYL [See More]

  • Features: Jaw Scale
  • Drive Size: 10
  • Type: Adjustable
  • Wrench Length: 10.38
Adjustable Wrench -- 0154-12D
from Greenlee Textron, Inc.

MEASUREMENT SCALE TYPE. 12-3/8 INCH OVERALL LENGTH. 12 INCH MAX. JAW CAPACITY. PRECISION MACHINED PROCESS. APPLICABLE STANDARD ASME/ANSI. HANDLE TYPE DOUBLE DIPPED VINYL [See More]

  • Features: Jaw Scale
  • Drive Size: 12
  • Type: Adjustable
  • Wrench Length: 12.38