Flare-Nut Wrench Wrenches

18 Results
1/2" x 9/16" Fully Polished Flare Nut Wrench
from Sunex Tools

9 Pc. Fully Polished SAE & Metric Flare ... Model #: 9809. Both SAE & Metric sizes. Fully polished drop forged alloy steel. Canvas pouch included. Available as set or individually [See More]

  • Type: Flare-Nut
3 Pieces 6 Point Metric Chrome Flare Nut Wrench Set -- FLM3S
from Gray Tools Canada Inc.

Set Content: Contains: 9 x 11mm, 13 x 14mm, 15 x 17mm. * Meets A.N.S.I. standards [See More]

  • Type: Flare-Nut
FLARE NUT WRENCH -- E112301
from Proto® Industrial Tools

DOUBLE END TYPE. CHROME VANADIUM STEEL MATERIAL. HIGH CHROME FINISH. 5 15/32 INCH OVERALL LENGTH. 7 SMALLER END SIZE IN MM. 9 LARGER END SIZE IN MM. 7 MM SMALLER END SIZE. 9 MM LARGER END SIZE. FORGED PROCESS. 1/4 INCH X 19/64 INCH HEAD THICKNESS. 6 POINT(S). HEAD DIMENSION 45/64 INCH W X 49/64 INCH... [See More]

  • Type: Flare-Nut
  • Wrench Length: 5.47
  • Drive Size: 0.2756 to 0.3543
Flare Nut Wrench -- 10600
from Snap-on Industrial Brands

DOUBLE END TYPE. SATIN CHROME FINISH. 6 INCH OVERALL LENGTH. 3/8 SMALLER END SIZE - FRACTIONAL. 7/16 LARGER END SIZE - FRACTIONAL. 3/8 INCH SMALLER END SIZE. 7/16 INCH LARGER END SIZE. STRAIGHT STYLE. 11/32 INCH HEAD THICKNESS. 6 POINT(S). WILLIAMS[R] BRAND. HEAD DIAMETER 27/32 INCH X 15/16 INCH [See More]

  • Type: Flare-Nut
  • Wrench Length: 6
3 Pieces 6 Point SAE Chrome Flare Nut Wrench Set -- FL3S
from Gray Tools Canada Inc.

Set Content: Contains: 3/8 " x 7/16 ", 1/2 " x 9/16 ", 5/8 " x 11/16 ". * Meets A.N.S.I. standards [See More]

  • Type: Flare-Nut
FLARE NUT WRENCH -- FN-1012MP
from Proto® Industrial Tools

DOUBLE END TYPE. FULL POLISH FINISH. 6 15/16 INCH OVERALL LENGTH. 10 SMALLER END SIZE IN MM. 12 LARGER END SIZE IN MM. 10 MM SMALLER END SIZE. 12 MM LARGER END SIZE. 25/64 INCH HEAD THICKNESS. 6 POINT(S). BLACKHAWK[T], PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.100. HEAD DIMENSION 55/64 INCH W X... [See More]

  • Type: Flare-Nut
  • Wrench Length: 6.94
  • Drive Size: 0.3937 to 0.4724
Flare Nut Wrench -- 10650
from Snap-on Industrial Brands

DOUBLE END TYPE. SATIN CHROME FINISH. 5 11/16 INCH OVERALL LENGTH. 9 SMALLER END SIZE IN MM. 11 LARGER END SIZE IN MM. 9 MM SMALLER END SIZE. 11 MM LARGER END SIZE. STRAIGHT STYLE. 11/32 INCH X 5/16 INCH HEAD THICKNESS. 6 POINT(S). WILLIAMS[R] BRAND. HEAD DIAMETER 13/16 INCH X 15/16 INCH [See More]

  • Type: Flare-Nut
  • Wrench Length: 5.69
5 Pieces 6 Point Metric Chrome Flare Nut Wrench Set -- FLM5S
from Gray Tools Canada Inc.

Set Content: Contains: 9 x 11mm, 10 x 12mm, 13 x 14mm, 15 x 17mm 16 x 18mm. * Meets A.N.S.I. standards [See More]

  • Type: Flare-Nut
Flare Nut Wrench -- J3707M
from Proto® Industrial Tools

DOUBLE END, STRAIGHT TYPE. 144.5 MM OVERALL LENGTH. 5.6 SMALLER END SIZE IN MM. 5.9 LARGER END SIZE IN MM. .22 SMALLER END SIZE - DECIMAL. .232 LARGER END SIZE - DECIMAL. 5.6 MM SMALLER END SIZE. 5.9 MM LARGER END SIZE. 7.5 MM X 8.3 MM HEAD THICKNESS. 6 POINT(S). 15 DEG X 15 DEG OFFSET ANGLE. [See More]

  • Type: Flare-Nut
  • Drive Size: 0.2205 to 0.2323
  • Drive Type: Angled/Offset
  • Wrench Length: 5.69
Flare Nut Wrench -- RFW-12
from Snap-on Industrial Brands

SINGLE END, RATCHET TYPE. ALLOY STEEL MATERIAL. 5-3/8 INCH OVERALL LENGTH. 3/8 SMALLER END SIZE - FRACTIONAL. .375 SMALLER END SIZE - DECIMAL. 3/8 INCH SMALLER END SIZE. 5/16 INCH HEAD THICKNESS. 12 POINT(S). WILLIAMS. BRAND. APPLICABLE STANDARD SAE. HEAD DIAMETER 1 INCH. WEIGHT 0.16 LB. SNAP OPEN... [See More]

  • Type: Flare-Nut
  • Features: Ratcheting
  • Wrench Length: 5.38
Metric Chrome Flare Nut Wrenches -- FL1618M
from Gray Tools Canada Inc.

Metric Chrome Flare Nut Wrenches [See More]

  • Type: Flare-Nut
Flare Nut Wrench -- J3707MT
from Proto® Industrial Tools

DOUBLE END, STRAIGHT TYPE. 144.5 MM OVERALL LENGTH. 5.6 SMALLER END SIZE IN MM. 5.9 LARGER END SIZE IN MM. .22 SMALLER END SIZE - DECIMAL. .232 LARGER END SIZE - DECIMAL. 5.6 MM SMALLER END SIZE. 5.9 MM LARGER END SIZE. 7.5 MM X 8.3 MM HEAD THICKNESS. 12 POINT(S). 15 DEG X 15 DEG OFFSET ANGLE. [See More]

  • Type: Flare-Nut
  • Drive Size: 0.2205 to 0.2323
  • Drive Type: Angled/Offset
  • Wrench Length: 5.69
Flare Nut Wrench -- XFN-0810
from Snap-on Industrial Brands

DOUBLE END, ANGLE TYPE. FORGED HEAT TREATED STEEL MATERIAL. 4-27/32 INCH OVERALL LENGTH. 1/4 SMALLER END SIZE - FRACTIONAL. 5/16 LARGER END SIZE - FRACTIONAL. .25 SMALLER END SIZE - DECIMAL. .3125 LARGER END SIZE - DECIMAL. 1/4 INCH SMALLER END SIZE. 5/16 INCH LARGER END SIZE. 1/4 INCH X 9/32 INCH... [See More]

  • Type: Flare-Nut
  • Wrench Length: 4.84
SAE Chrome Flare Nut Wrenches -- FL1214S
from Gray Tools Canada Inc.

SAE Chrome Flare Nut Wrenches [See More]

  • Type: Flare-Nut
Flare Nut Wrench -- J3751T
from Proto® Industrial Tools

DOUBLE END TYPE. ALLOY STEEL MATERIAL. SATIN FINISH. 5 11/16 INCH OVERALL LENGTH. 3/8 SMALLER END SIZE - FRACTIONAL. 3/8 LARGER END SIZE - FRACTIONAL. 3/8 INCH SMALLER END SIZE. 3/8 INCH LARGER END SIZE. 11/32 INCH X 3/8 INCH HEAD THICKNESS. 12 POINT(S). PROTO[R] BRAND. APPLICABLE STANDARD ASME... [See More]

  • Type: Flare-Nut
  • Wrench Length: 5.69
  • Drive Size: 0.3750
Flare Nut Wrench -- J3764
from Proto® Industrial Tools

DOUBLE END, STRAIGHT TYPE. 6-1/4 INCH OVERALL LENGTH. 3/8 SMALLER END SIZE - FRACTIONAL. 7/16 LARGER END SIZE - FRACTIONAL. .375 SMALLER END SIZE - DECIMAL. .4375 LARGER END SIZE - DECIMAL. 3/8 INCH SMALLER END SIZE. 7/16 INCH LARGER END SIZE. 11/32 INCH HEAD THICKNESS. 6 POINT(S). 15 DEG X 15 DEG... [See More]

  • Type: Flare-Nut
  • Drive Size: 0.3750 to 0.4375
  • Drive Type: Angled/Offset
  • Wrench Length: 6.25
Flare Nut Wrench -- J3764T
from Proto® Industrial Tools

DOUBLE END, STRAIGHT TYPE. 6 1/4 INCH OVERALL LENGTH. 7.1 SMALLER END SIZE IN MM. 8.7 LARGER END SIZE IN MM. 9/32 SMALLER END SIZE - FRACTIONAL. 11/32 LARGER END SIZE - FRACTIONAL. .281 SMALLER END SIZE - DECIMAL. .344 LARGER END SIZE - DECIMAL. 9/32 INCH SMALLER END SIZE. 11/32 INCH LARGER END... [See More]

  • Type: Flare-Nut
  • Drive Size: 0.2812 to 0.3438
  • Drive Type: Angled/Offset
  • Wrench Length: 6.25
Flare Nut Wrench -- J3812
from Proto® Industrial Tools

RATCHET TYPE. 5-7/16 INCH OVERALL LENGTH. 3/8 SMALLER END SIZE - FRACTIONAL. .375 SMALLER END SIZE - DECIMAL. 3/8 INCH SMALLER END SIZE. 12 POINT(S). PROTO. BRAND. SMALLER END SIZE - DECIMAL - UOM IN [See More]

  • Type: Flare-Nut
  • Wrench Length: 5.44
  • Drive Size: 0.3750