Crowfoot Wrench Wrenches

26 Results
Open End Interchangeable Head -- TWE Series
from Takachi Electronics Enclosure Co., Ltd.

Dedicated open end interchangeable head for TWH series. Various interchangeable heads are available to fit a range of cable gland sizes. Wrench size 8mm ~36mm, 21 sizes are available. Note: These open end head is not subject to RoHS regulations. [See More]

  • Type: Crowfoot; Specialty/Other
  • Wrench Weight: 67.8 to 292
  • Drive Size: 8 to 36
Crowfoot Wrench -- BCF20
from Snap-on Industrial Brands

FLARE TYPE. SATIN CHROME FINISH. 11/16 INCH HEAD THICKNESS. 3/8 INCH DRIVE SIZE. 12 POINT(S). 3/8 DRIVE SIZE - FRACTIONAL. 5/8 INCH WRENCHING SIZE. 5/8 WRENCHING SIZE - FRACTIONAL. WILLIAMS[R] BRAND. FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1. HEAD WIDTH 15/16 INCH. SLOT WIDTH 15/32 INCH. [See More]

  • Type: Crowfoot
  • Drive Size: 0.3750
1/2" Drive SAE Flare Nut Crowfoot Wrenches -- CWF40
from Gray Tools Canada Inc.

1/2 " Drive SAE Flare Nut Crowfoot Wrenches [See More]

  • Type: Crowfoot
Crowfoot Wrench -- BCF-10M
from Proto® Industrial Tools

3/8 INCH DRIVE SIZE. .375 DRIVE SIZE - DECIMAL. 3/8 DRIVE SIZE - FRACTIONAL. 9.525 DRIVE SIZE IN MM. 10 MM WRENCHING SIZE. 10 WRENCHING SIZE IN MM. BLACKHAWK[T] BRAND. DRIVE SIZE - DECIMAL - UOM IN. DRIVE SIZE IN MM - UOM MM. WRENCHING SIZE IN MM - UOM MM [See More]

  • Type: Crowfoot
  • Drive Size: 0.3750
Crowfoot Wrench -- SCF36
from Snap-on Industrial Brands

FLARE TYPE. SATIN CHROME FINISH. 7/8 INCH HEAD THICKNESS. 1/2 INCH DRIVE SIZE. 12 POINT(S). 1/2 DRIVE SIZE - FRACTIONAL. 1 1/8 INCH WRENCHING SIZE. 1 1/8 WRENCHING SIZE - FRACTIONAL. WILLIAMS[R] BRAND. FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1. HEAD WIDTH 1 5/8 INCH. SLOT WIDTH 27/32 INCH. [See More]

  • Type: Crowfoot
  • Drive Size: 0.5000
10 Pieces 3/8" Drive SAE Open End Crowfoot Wrench Set -- 64910
from Gray Tools Canada Inc.

Set Content: Contains: 3/8 ", 7/16 ", 1/2 ", 9/16 " 5/8 ", 11/16 ", 3/4 ", 13/16 ", 7/8 ", 1. Includes: Rail. * Meets A.N.S.I. standards [See More]

  • Type: Crowfoot
Crowfoot Wrench -- BCF-20M
from Proto® Industrial Tools

3/8 INCH DRIVE SIZE. 3/8 DRIVE SIZE - FRACTIONAL. 20 MM WRENCHING SIZE. 20 WRENCHING SIZE IN MM. BLACKHAWK[T], PROTO[R] BRAND [See More]

  • Type: Crowfoot
  • Drive Size: 0.3750
10 Pieces 3/8in Drive Metric Flare Nut Crowfoot Wrench Set -- 63910
from Gray Tools Canada Inc.

10 Pieces 3/8 " Drive Metric Flare Nut Crowfoot Wrench Set. Set Content: Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19mm. Includes: Rail. * Meets A.N.S.I. standards [See More]

  • Type: Crowfoot
Crowfoot Wrench -- J4707MCF
from Proto® Industrial Tools

OPEN TYPE. FULL POLISH FINISH. 15/16 INCH OVERALL LENGTH. 1/4 INCH DRIVE SIZE. 1/4 DRIVE SIZE - FRACTIONAL. 7 MM WRENCHING SIZE. 7 WRENCHING SIZE IN MM. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.21. WEIGHT 0.02 LB [See More]

  • Type: Crowfoot
  • Wrench Length: 0.9375
  • Drive Size: 0.2500
13 Pieces 3/8in Drive Metric Open End Crowfoot Wrench Set -- 64913
from Gray Tools Canada Inc.

13 Pieces 3/8 " Drive Metric Open End Crowfoot Wrench Set. Set Content: Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19, 21, 22, 24mm. Includes: Rail. * Meets A.N.S.I. standards [See More]

  • Type: Crowfoot
Crowfoot Wrench -- J4708CF
from Proto® Industrial Tools

OPEN TYPE. FULL POLISH FINISH. 15/16 INCH OVERALL LENGTH. 1/4 INCH DRIVE SIZE. 1/4 DRIVE SIZE - FRACTIONAL. 1/4 INCH WRENCHING SIZE. 1/4 WRENCHING SIZE - FRACTIONAL. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.21. WEIGHT 0.02 LB [See More]

  • Type: Crowfoot
  • Wrench Length: 0.9375
  • Drive Size: 0.2500
3/8" Drive Metric Flare Nut Crowfoot Wrenches -- CWF17M
from Gray Tools Canada Inc.

3/8 " Drive Metric Flare Nut Crowfoot Wrenches [See More]

  • Type: Crowfoot
Crowfoot Wrench -- J4909MCF
from Proto® Industrial Tools

OPEN TYPE. FULL POLISH CHROME FINISH. 1 5/6 INCH OVERALL LENGTH. 3/8 INCH DRIVE SIZE. 3/8 DRIVE SIZE - FRACTIONAL. 9 MM WRENCHING SIZE. 9 WRENCHING SIZE IN MM. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.21. WEIGHT 0.05 LB [See More]

  • Type: Crowfoot
  • Wrench Length: 1.83
  • Drive Size: 0.3750
3/8" Drive Metric Open End Crowfoot Wrenches -- CW14M
from Gray Tools Canada Inc.

3/8 " Drive Metric Open End Crowfoot Wrenches [See More]

  • Type: Crowfoot
Crowfoot Wrench -- J4909MHFL
from Proto® Industrial Tools

FLARE TYPE. FULL POLISH FINISH. 1 5/16 INCH OVERALL LENGTH. 3/8 INCH DRIVE SIZE. 6 POINT(S). 3/8 DRIVE SIZE - FRACTIONAL. 9 MM WRENCHING SIZE. 9 WRENCHING SIZE IN MM. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.21. WEIGHT 0.07 LB [See More]

  • Type: Crowfoot
  • Wrench Length: 1.31
  • Drive Size: 0.3750
3/8" Drive SAE Flare Nut Crowfoot Wrenches -- CWF24
from Gray Tools Canada Inc.

3/8 " Drive SAE Flare Nut Crowfoot Wrenches [See More]

  • Type: Crowfoot
Crowfoot Wrench -- J4912CF
from Proto® Industrial Tools

OPEN TYPE. FULL POLISH CHROME FINISH. 1 13/64 INCH OVERALL LENGTH. 3/8 INCH DRIVE SIZE. 3/8 DRIVE SIZE - FRACTIONAL. 3/8 INCH WRENCHING SIZE. 3/8 WRENCHING SIZE - FRACTIONAL. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.21. WEIGHT 0.06 LB [See More]

  • Type: Crowfoot
  • Wrench Length: 1.2
  • Drive Size: 0.3750
3/8" Drive SAE Open End Crowfoot Wrenches -- CW14
from Gray Tools Canada Inc.

3/8 " Drive SAE Open End Crowfoot Wrenches [See More]

  • Type: Crowfoot
Crowfoot Wrench -- J4912HFL
from Proto® Industrial Tools

FLARE TYPE. FULL POLISH FINISH. 1 13/16 INCH OVERALL LENGTH. 3/8 INCH DRIVE SIZE. 6 POINT(S). 3/8 DRIVE SIZE - FRACTIONAL. 3/8 INCH WRENCHING SIZE. 3/8 WRENCHING SIZE - FRACTIONAL. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.21. WEIGHT 0.07 LB [See More]

  • Type: Crowfoot
  • Wrench Length: 1.81
  • Drive Size: 0.3750
7 Pieces 3/8" Drive SAE Flare Nut Crowfoot Wrench Set -- 63907
from Gray Tools Canada Inc.

Set Content: Contains: 3/8 ", 7/16 ", 1/2 ", 9/16 ", 5/8 ", 11/16 ", 3/4 ". Includes: Rail. * Meets A.N.S.I. standards [See More]

  • Type: Crowfoot
Crowfoot Wrench -- J4920FL
from Proto® Industrial Tools

FLARE TYPE. 11/16 INCH HEAD THICKNESS. 3/8 INCH DRIVE SIZE. 12 POINT(S). .375 DRIVE SIZE - DECIMAL. 3/8 DRIVE SIZE - FRACTIONAL. 9.525 DRIVE SIZE IN MM. 15/32 INCH WRENCHING SIZE. SQUARE DRIVE SHAPE. .469 WRENCHING SIZE - DECIMAL. 15/32 WRENCHING SIZE - FRACTIONAL. 11.9 WRENCHING SIZE IN MM. [See More]

  • Type: Crowfoot
  • Drive Size: 0.3750
8 Pieces 1/2" Drive SAE Flare Nut Crowfoot Wrench Set -- 65908
from Gray Tools Canada Inc.

Set Content: Contains: 13/16 ", 7/8 ", 15/16 ", 1 ", 1 1/16 ", 1 1/8 " 1 3/16 ", 1 1/4 ". Includes: Rail. * Meets A.N.S.I. standards [See More]

  • Type: Crowfoot
Crowfoot Wrench -- J5320MCF
from Proto® Industrial Tools

OPEN TYPE. FULL POLISH FINISH. 2 19/32 INCH OVERALL LENGTH. 1/2 INCH DRIVE SIZE. 1/2 DRIVE SIZE - FRACTIONAL. 20 MM WRENCHING SIZE. 20 WRENCHING SIZE IN MM. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.21. WEIGHT 0.43 LB [See More]

  • Type: Crowfoot
  • Wrench Length: 2.59
  • Drive Size: 0.5000
9 Pieces 1/2in Drive Metric Flare Nut Crowfoot Wrench Set -- 65909
from Gray Tools Canada Inc.

9 Pieces 1/2 " Drive Metric Flare Nut Crowfoot Wrench Set. Set Content: Contains: 20, 21, 22, 23, 24,25, 27, 30, 32mm. Includes: Rail. * Meets A.N.S.I. standards [See More]

  • Type: Crowfoot
Crowfoot Wrench -- J5336FL
from Proto® Industrial Tools

FLARE TYPE. ALLOY STEEL MATERIAL. FULL POLISH FINISH. 2 13/16 INCH OVERALL LENGTH. HEAT TREATED PROCESS. 1/2 INCH DRIVE SIZE. 12 POINT(S). 1/2 DRIVE SIZE - FRACTIONAL. 1 1/8 INCH WRENCHING SIZE. 1 1/8 WRENCHING SIZE - FRACTIONAL. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.21. WEIGHT 0.19 LB [See More]

  • Type: Crowfoot
  • Wrench Length: 2.81
  • Drive Size: 0.5000
Nut Crowfoot Wrenches -- CWF32M
from Gray Tools Canada Inc.

Nut Crowfoot Wrenches [See More]

  • Type: Crowfoot