Torque Wrench Wrenches

203 Results
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs)
from Copper Mountain Technologies

The TW-N is a N-Type, proof coupling torque wrench used to properly install or disassemble a wide range of coaxial connectors. [See More]

  • Type: Torque
  • Wrench Length: 7.09
  • Drive Size: 0.7812 to 0.7874
  • Torque: 11.95 to 12
Transfer torque wrench TTS/100NM -- 1-TTS/100NM
from Hottinger Brüel & Kjær A/S

TTS variant with a nominal (rated) measuring range of 100 N ·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices. [See More]

  • Type: Torque
TORQUE WR 1.0 MM-Type/6MM/4IN.LB -- TRQ-10-06
from Mini-Circuits

Mini-Circuits ’ Precise Break-over Torque Wrench TRQ-10-06 allows for precise mating force and ease of use in tight spaces. The head will break over to signal the user when the preset torque value is achieved. It will effectively prevent over/under tightening. Groove at end of handle marks... [See More]

  • Type: Torque
SureTork Wrench
from Lowell Corporation

Lowell Corporation SureTork Wrench. Unique bolt-thru head allows use on any length bolt or all-thread rod. Features a heavy duty reversible ratchet head, and quick release socket engagement for fast socket changes. [See More]

  • Type: Torque
  • Wrench Length: 21.25
  • Drive Size: 0.6250 to 1.25
  • Wrench Weight: 4.25 to 5
Cordless Torque Wrenches -- 172618 [DCF510N-XJ from DEWALT Industrial Tool Co.]
from RS Components, Ltd.

DeWALT DCF510N-XJ Impact Wrench [See More]

  • Type: Torque
  • Wrench Weight: 2.65
  • Drive Size: 0.3750 to 0.5000
  • Torque: 903
CMT TW-S SMA Type Torque Wrench (8 in.lbs)
from Copper Mountain Technologies

The TW-S is a SMA Type, proof coupling torque wrench used for SMA 3.5mm, 2.92mm, 2.4mm and 1.85mm Type Connectors. [See More]

  • Type: Torque
  • Wrench Length: 6.44
  • Drive Size: 0.3125 to 0.3150
  • Torque: 7.96 to 8
TORQUE WR N-TYPE/19.1MM/8IN.LB -- TRQ-N34-8
from Mini-Circuits

Mini-Circuits ’ Precise Break-over Torque Wrench TRQ-N34-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. Groove at end of handle marks position to hold... [See More]

  • Type: Torque
T-Torkers
from Lowell Corporation

Lowell Corporation T-Torkers for pipe line utility pole installation and repair. T-Torkers – Soil Pipe No Hub Coupling Torque Wrenches – Tighten couplings that join no hub soil pipe with ratchet action and preset torque. These convenient wrenches offer fast, easy, one handed tightening... [See More]

  • Type: Torque
  • Wrench Length: 4
  • Drive Size: 0.3125
  • Wrench Weight: 0.8750
Cordless Torque Wrenches -- 172623 [DCF504N-XJ from DEWALT Industrial Tool Co.]
from RS Components, Ltd.

DeWALT DCF504N-XJ Cordless Torque Wrench [See More]

  • Type: Torque
  • Wrench Length: 12.01
  • Drive Size: 0.2500
  • Wrench Weight: 1.65
TORQUE WR N-TYPE/20.6MM/8IN.LB -- TRQ-N20.6-8
from Mini-Circuits

Mini-Circuits ’ Precise Break-over Torque Wrench TRQ-N20.6-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. Groove at end of handle marks position to... [See More]

  • Type: Torque
Cordless Torque Wrenches -- 172627 [DCF500N-XJ from DEWALT Industrial Tool Co.]
from RS Components, Ltd.

DeWALT DCF500N-XJ Cordless Torque Wrench [See More]

  • Type: Torque
  • Drive Size: 0.2500 to 0.3750
TORQUE WR N-TYPE/20MM/8IN.LB -- TRQ-N20-8
from Mini-Circuits

Mini-Circuits ’ Precise Break-over Torque Wrench TRQ-N20-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. Groove at end of handle marks position to hold... [See More]

  • Type: Torque
Cordless Torque Wrenches -- 173384 [DCF503N-XJ from DEWALT Industrial Tool Co.]
from RS Components, Ltd.

DeWALT DCF503N-XJ Cordless Torque Wrench [See More]

  • Type: Torque
  • Wrench Length: 12.99
  • Drive Size: 0.3750
TORQUE WR SMA/3.5/2.92/2.4/1.8 -- TRQ-516-08
from Mini-Circuits

Mini-Circuits ’ Precise Break-over Torque Wrench TRQ-516-08 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. PRODUCT SPECIFICATIONS OUTLINE DRAWING 8... [See More]

  • Type: Torque
Cordless Torque Wrenches -- 2005576 [WR100DZ from Makita USA, Inc.]
from RS Components, Ltd.

Ratchet Wrench 12V CXT bare tool [See More]

  • Type: Torque
  • Standards: RoHS Compliant
  • Drive Type: Specialty/Other; Square
Cordless Torque Wrenches -- 2382561 [M12ONEFTR38-201C from Milwaukee Electric Tool Corporation]
from RS Components, Ltd.

Milwaukee M12ONEFTR38-201C [See More]

  • Type: Torque
  • Drive Size: 0.3752
  • Drive Type: Specialty/Other; Square
Cordless Torque Wrenches -- 2382563 [M12ONEFTR12-201C from Milwaukee Electric Tool Corporation]
from RS Components, Ltd.

Milwaukee M12ONEFTR12-201C [See More]

  • Type: Torque
  • Drive Size: 0.5000
  • Drive Type: Specialty/Other; Square
Cordless Torque Wrenches -- 2773652
from RS Components, Ltd.

Cordless torque wrench type LDA-07 Solut [See More]

  • Type: Torque
  • Drive Size: 0.7500
  • Drive Type: Specialty/Other; Square
  • Torque: 1062 to 6195
Cordless Torque Wrenches -- 457476 [DCF512D1-GB from DEWALT Industrial Tool Co.]
from RS Components, Ltd.

DeWALT DCF512D1-GB [See More]

  • Type: Torque
  • Drive Size: 0.5000
  • Drive Type: Specialty/Other; Open Head
  • Standards: RoHS Compliant
Torque Wrenches -- 102975 [3492AG-E2 from Manta PC Tools USA Inc.]
from RS Components, Ltd.

Teng Tools 3492AG-E2 Torque Wrench [See More]

  • Type: Torque
  • Drive Size: 0.7500
  • Drive Type: Specialty/Other; Square
  • Wrench Length: 47.76
Torque Wrenches -- 102977 [3492AG-ER from Manta PC Tools USA Inc.]
from RS Components, Ltd.

Teng Tools 3492AG-ER Torque Wrench [See More]

  • Type: Torque
  • Drive Size: 0.7500
  • Drive Type: Specialty/Other; Square
  • Wrench Length: 33.46
Torque Wrenches -- 102980 [3492P500 from Manta PC Tools USA Inc.]
from RS Components, Ltd.

Teng Tools 3492P500 Torque Wrench [See More]

  • Type: Torque
  • Drive Size: 0.7500
  • Drive Type: Specialty/Other; Square
  • Wrench Length: 31.1
Torque Wrenches -- 1252434
from RS Components, Ltd.

MHH Engineering 056040A30440 [See More]

  • Type: Torque
  • Drive Size: 0.2500
  • Drive Type: Specialty/Other; Square
Torque Wrenches -- 1252438
from RS Components, Ltd.

MHH Engineering 056020A30440 [See More]

  • Type: Torque
  • Drive Size: 0.2500
  • Drive Type: Specialty/Other; Square
Torque Wrenches -- 1252455
from RS Components, Ltd.

RS PRO 010320A85040 Dial Torque Wrench [See More]

  • Type: Torque
  • Drive Size: 0.5000
  • Drive Type: Specialty/Other; Square
Torque Wrenches -- 1252458
from RS Components, Ltd.

RS PRO 010360A85040 Dial Torque Wrench [See More]

  • Type: Torque
  • Drive Size: 0.5000
  • Drive Type: Specialty/Other; Square
Torque Wrenches -- 1252462 [6016NMC from Stanley Tools Group]
from RS Components, Ltd.

Stanley 6016NMC Click Torque Wrench [See More]

  • Type: Torque
  • Drive Size: 0.5000
  • Drive Type: Specialty/Other; Square
  • Wrench Length: 20.75
Torque Wrenches -- 1252466
from RS Components, Ltd.

CK T4463 Dial Torque Wrench [See More]

  • Type: Torque
  • Drive Size: 0.5000
  • Drive Type: Specialty/Other; Square
Torque Wrench -- 1.81NLDNSS
from Snap-on Industrial Brands

DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE. 11.5 INCH OVERALL LENGTH. 0 TO 1.8 N-M TORQUE RATING. 0.05 N-M GRADUATION. 1/4 INCH DRIVE SIZE. 1/4 DRIVE SIZE - FRACTIONAL [See More]

  • Type: Torque
  • Wrench Length: 11.5
  • Drive Size: 0.2500
  • Torque: 0.0 to 15.93
Torque Wrench -- TW-1
from ILSCO Corporation

0 TO 600 LB-INCH TORQUE RATING. ROHS COMPATIBLE [See More]

  • Type: Torque
  • Torque: 0.0 to 600
1 1/16 Box Hd 16mm Spigot -- 040308
from Mountz, Inc.

The 1 1/16" box end wrench head fitting is designed to fit 16mm spigot end wrenches. For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200) [See More]

  • Type: Torque
  • Drive Size: 1.06
HAND TORQUE ANGLE WRENCH -- 027125-07012
from PCB Piezotronics, Inc.

Hand Torque Angle Wrench, w/Angle Encoder & Auto-ID, 100 in-lb (11.4 Nm), 8-inch Handle, 1/4-inch Square Drive, 10-pin PT Receptacle. For more information on RS Technologies Fastener Assembly products and applications, please visit:... [See More]

  • Type: Torque
  • Wrench Length: 11.69
  • Drive Size: 0.2500
  • Wrench Weight: 0.7000
Dovetail Torque Wrench Specials
from Assembly Tool Specialists, Inc.

In addition to the many interchangeable heads that Sturtevant Richmont offers and are available from Assembly Tool Specialists, we have developed and manufactured many special heads for our customers. Each and every one is designed to meet your application. Large size open end, box head, flare nut,... [See More]

  • Type: Torque; Specialty/Other; Dovetail Wrench
1/2" High Torque Impact Wrench -- 2662-22
from Transcat, Inc.

Product Highlights. Milwaukee ® Designed Impact Mechanism: Delivers 450 ft- lbs of torque. Compact Size Light Weight: 8-7/8 ” Length and 6.7 lbs. Milwaukee ® 4-Pole Frameless Motor: Delivers maximum run-time. 1/2 ” Anvil w/Pin Detent: Provides maximum socket retention. Voltage... [See More]

  • Type: Impact Wrench; Torque
Break-Over Torque Wrench for 4.3-10 Type Connectors, Preset 26.5 in-lbs, 7/16 Hex -- LCBO2605IN
from L-com, Inc.

L-Com ’s Break-Over Type Torque Wrench LCBO2605IN is in stock and is available to ship same-day of purchase. The torque wrench has a break-over design which prevents over torquing and is intended for use with 4.3-10 type connectors. This straight torque ’s hex size is 7/16 inch and has a... [See More]

  • Type: Torque
  • Torque: 26.5
  • Drive Size: 0.4375
Torque Handle -- AH-1 [AH-1 from Vlier]
from Reid Supply

Our pronged torque handles offer control of forward force on assemblies and machinery where ordinary torque thumb screws would require considerable machining or customizing. These torque handles provide a variable holding force with hex head adjustment, allowing them to hold both fragile and heavy... [See More]

  • Type: Torque
1/2 in. dr Click Type Torque Wrench -- 2919389
from Princess Auto Limited

1/2 in. dr Click Type Torque Wrench [See More]

  • Type: Torque
  • Wrench Length: 18
  • Drive Size: 0.5000
  • Torque: 240 to 1800
1" Micro-adjustable Fixed Head -- MF2000
from Gray Tools Canada Inc.

1 " Micro-adjustable Fixed Head [See More]

  • Type: Torque
1.0mm 6mm Bit for Click Type Torque Wrench -- ST-H6mm
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
1/2” Drive Torque Wrench -- TQ150
from DME Company

• 1/2 ” Drive Torque wrench with 3/8 ” drive adapter [See More]

  • Type: Torque
  • Drive Size: 0.5000
  • Drive Type: Flax
Torque Wrench -- 34835
from Proto® Industrial Tools

BEAM TYPE. 13 1/2 INCH OVERALL LENGTH. 0 TO 800 LB-INCH TORQUE RATING. 3/8 INCH DRIVE SIZE. .375 DRIVE SIZE - DECIMAL. 3/8 DRIVE SIZE - FRACTIONAL. 9.525 DRIVE SIZE IN MM. BLACKHAWK[T] BRAND. WEIGHT 0.83 LB. DRIVE SIZE - DECIMAL - UOM IN. DRIVE SIZE IN MM - UOM MM [See More]

  • Type: Torque
  • Wrench Length: 13.5
  • Drive Size: 0.3750
  • Torque: 0.0 to 800
Torque Wrench -- 57000
from Klein Tools, Inc.

RATCHET HEAD, ADJUSTABLE TYPE. 14-1/8 INCH OVERALL LENGTH. 15 TO 75 LB-FT TORQUE RATING. SQUARE DRIVE TYPE. 3/8 INCH DRIVE SIZE. HANDLE MATERIAL STAINLESS STEEL. APPLICABLE STANDARD ASME [See More]

  • Type: Torque
  • Wrench Length: 14.12
1/2"Torque Wrench Model 100 -- 11139
from Norbar Torque Tools, Inc.

P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The reversible ratchets on these models... [See More]

  • Type: Torque
  • Wrench Length: 12.99
  • Drive Size: 0.5000
  • Wrench Weight: 1.52
169-810011
from Bluetools

Spec Your Own Interchangeable Head Torque Wrench. Fill out the form below, and we will contact you with a solution for your requirements. Select the desired brand: CDI. Sturtevant Richmont. No Preference. Select the desired style: Pre-Set. Micro-Adjustable [See More]

  • Type: Torque
DMWKZ
from Lumberg Automation - A Belden Brand

Torque wrench for Pico (M8) and Micro (M12) connectors. Attachment for M12 connectors included. [See More]

  • Type: Torque
  • Features: Soft Handles
Digital Mega Torque Wrench
from BIG Kaiser Precision Tooling Inc.

Digital Mega Torque Wrench is used for the secure and appropriate tightening of collet chuck nuts to their recommended values. For BIG Mega Nuts 6N-20N & 6E-13E. 10-50Nm of torque range. Minimum read of .01Nm. Built-in lithium battery good for approx. 500 recharges. 3 hr recharging time. 4,000... [See More]

  • Type: Torque; Specialty/Other; Digital Torque Wrench
  • Wrench Length: 13.98 to 14.57
  • Drive Size: 1.42 to 2.6
  • Wrench Weight: 0.2900 to 0.6000
Hand-Held Torque Wrench -- ATPHD1100-100
from Advanced Torque Products, LLC

These Wrenches were designed as an extension to our 'Professional' range of Torque Wrenches, Models 60 - 330 and so have the same high quality and accuracy. [See More]

  • Type: Torque
  • Wrench Length: 61.8
  • Drive Size: 0.7500
  • Wrench Weight: 14.7
1000V Insulated Preset Torque Tools -- 011004
from MHH Engineering Co. Ltd.

Key Benefits: The TSN I and TBN I range of tools are insulated to EN60900:2004 making them ideal for use in live electrical applications. The TSN I design incorporates slipping technology, eliminating the chances of overtightening. The TBN I design incorporates breaking technology reducing the... [See More]

  • Type: Torque
  • Drive Size: 0.2500
  • Power: Manual Tools
  • Wrench Length: 8.66
Torque Wrench -- 10002MRMH
from Snap-on Industrial Brands

MICROMETER ADJUSTABLE, DUAL SCALE TYPE. 16 INCH OVERALL LENGTH. 150 TO 1000 LB-INCH, 19.8 TO 110.2 N-M TORQUE RATING. 5 LB-INCH, 0.6 N-M GRADUATION. 3/8 INCH DRIVE SIZE. 3/8 DRIVE SIZE - FRACTIONAL. WITH NIST TRACEABLE CALIBRATION CERTIFICATE [See More]

  • Type: Torque
  • Wrench Length: 16
  • Drive Size: 0.3750
  • Torque: 150 to 1000
Torque Wrench -- TW-150R
from ILSCO Corporation

RATCHET TYPE. 5 TO 150 LB-INCH TORQUE RATING. ILSCO[R] BRAND. PACKAGING QUANTITY 1. TW MODEL [See More]

  • Type: Torque
  • Features: Ratcheting
  • Torque: 5 to 150
1/2 Sq Dr Reverse Ratchet -- 068699
from Mountz, Inc.

1/2 Sq Dr Reverse Ratchet for TBX-25 [See More]

  • Type: Torque
Hand Torque Angle Wrench -- 027375-07501
from PCB Piezotronics, Inc.

Hand Torque Angle Wrench, w/Angle Encoder & Auto-ID, 500 ft-lb (678 Nm), 43-inch Handle, 3/4-inch Square Drive, 10-pin PT Receptacle. For more information on RS Technologies Fastener Assembly products and applications, please visit:... [See More]

  • Type: Torque
  • Wrench Length: 45.63
  • Drive Size: 0.7500
  • Wrench Weight: 6.5
2-15IN lb. Torque Wrench w/Memory Pointer -- 15BTG-A-S [15BTG-A-S from Tohnichi America Corporation]
from Transcat, Inc.

Product Highlights. Torque Range: 2-15 in.lbs. Accuracy +/-2% of reading. Certificate of Calibration included. CW & CCW Measuring with Side and Top Memory Pointers. Three fingered keyless metal chuck [See More]

  • Type: Torque
  • Torque: 2 to 15
Torque Handle -- AH-4 [AH-4 from Vlier]
from Reid Supply

Our knurled torque handles offer control of forward force on assemblies and machinery where ordinary torque thumb screws would require considerable machining or customizing. These torque handles provide a variable holding force with hex head adjustment, allowing them to hold both fragile and heavy... [See More]

  • Type: Torque
1/4 in. dr Click Type Torque Wrench -- 2922045
from Princess Auto Limited

1/4 in. dr Click Type Torque Wrench [See More]

  • Type: Torque
  • Wrench Length: 10
  • Drive Size: 0.2500
  • Torque: 20 to 200
1/2" Micro-adjustable Fixed Head -- 73250
from Gray Tools Canada Inc.

1/2 " Micro-adjustable Fixed Head [See More]

  • Type: Torque
1.0mm Fixed Torque Wrench in Break-Over Type 15/64 inch Bit that is Pre-set to 4 in-lbs -- ST-1MM-1564-BO4
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
  • Torque: 4
1/2” Micrometer Torque Drive Ratchet/Wrench -- MATW3
from DME Company

• Chrome Plated Alloy Steel. • No pointer or dial to monitor. • Dual range scale reads ft.,lbs. and metric scale. • Right hand direction click only [See More]

  • Type: Torque
  • Drive Size: 0.5000
  • Drive Type: Flax
  • Features: Ratcheting
Torque Wrench -- 34870-A
from Proto® Industrial Tools

RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE. 18 INCH OVERALL LENGTH. 10 TO 100 LB-FT TORQUE RATING. 3/8 INCH DRIVE SIZE. .375 DRIVE SIZE - DECIMAL. 3/8 DRIVE SIZE - FRACTIONAL. 9.525 DRIVE SIZE IN MM. BLACKHAWK[T] BRAND. WEIGHT 2.56 LB. WIDTH 1.6 INCH. HEIGHT 1.4 INCH. DRIVE SIZE - DECIMAL - UOM IN. [See More]

  • Type: Torque
  • Wrench Length: 18
  • Drive Size: 0.3750
  • Torque: 120 to 1200
Torque Wrench -- 57005
from Klein Tools, Inc.

RATCHET HEAD, ADJUSTABLE TYPE. 10-5/8 INCH OVERALL LENGTH. 30 TO 150 LB-INCH TORQUE RATING. SQUARE DRIVE TYPE. 3/8 INCH DRIVE SIZE. HANDLE MATERIAL STAINLESS STEEL. APPLICABLE STANDARD ASME [See More]

  • Type: Torque
  • Wrench Length: 10.62
1/2"Torque Wrench Model 100 -- 13013
from Norbar Torque Tools, Inc.

The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The reversible ratchets on these models are designed with compact dimensions and a narrow engagement angle resulting from the 72 tooth pattern. These features make the wrench ideal... [See More]

  • Type: Torque
  • Wrench Length: 13.44
  • Drive Size: 0.5000
  • Wrench Weight: 1.54
169-810013
from Bluetools

Spec Your Own Interchangeable Head Torque Wrench. Fill out the form below, and we will contact you with a solution for your requirements. Select the desired brand: CDI. Sturtevant Richmont. No Preference. Select the desired style: Pre-Set. Micro-Adjustable [See More]

  • Type: Torque
ZMS 19
from Lumberg Automation - A Belden Brand

Installation wrench for M23 12 and 19 pole male and female connectors. [See More]

  • Type: Torque
Hand-Held Torque Wrench -- ATPHD15-25
from Advanced Torque Products, LLC

Advanced Torque Products is dedicated to manufacturing accurate, lightweight torquing systems to the aerospace, marine, land turbine, industrial, automotive and commercial sectors. Our wide selection of digitally controlled torque wrenches provides measurement data in Ft/Lbs, In/Lbs, N/M, K/G or... [See More]

  • Type: Torque
  • Wrench Length: 9.05
  • Drive Size: 0.2500
  • Wrench Weight: 0.8800
ADS Dial Measuring Torque Wrenches -- 010100
from MHH Engineering Co. Ltd.

Key Benefits: ADS Dial Measuring Torque Wrenches are constructed from lightweight, robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service. All models are fitted with double ended ratcheting square drive, allowing torque to be measured... [See More]

  • Type: Torque
  • Drive Size: 0.2500
  • Power: Manual Tools
  • Wrench Length: 9.61
Torque Wrench -- 10002MRPH
from Snap-on Industrial Brands

MICROMETER ADJUSTABLE, DUAL SCALE TYPE. 16 INCH OVERALL LENGTH. 150 TO 1000 LB-INCH, 19.8 TO 110.2 N-M TORQUE RATING. 5 LB-INCH, 0.6 N-M GRADUATION. 3/8 INCH DRIVE SIZE. 3/8 DRIVE SIZE - FRACTIONAL. INCLUDING POSITIVE LOCK WITH SPRING LOADED PULL DOWN LOCK RING. WITH NIST TRACEABLE CALIBRATION... [See More]

  • Type: Torque
  • Wrench Length: 16
  • Drive Size: 0.3750
  • Torque: 150 to 1000
1/2" Open End Crowfoot Spanner 1/4 Hex x 3" Lg -- 061622
from Mountz, Inc.

The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the... [See More]

  • Type: Torque
  • Wrench Weight: 3
  • Wrench Length: 3
32pc.Torque Wrench Set -- 96502053 [96502053 from Stahlwille North America]
from Transcat, Inc.

Product Highlights. 32 pieces, in steel case, for general service work. Content: 1 SERVICE-MANOSKOP No 730/40, 80-400 N m,. 1 ratchet insert tool No 735/20, reversible, 1/2" -drive;. 1 square drive insert tool No 734/20, 1/2" -drive;. 7 o/e insert tools No 731/40, sizes 13, 15, 17, 19, 22, 27, 30... [See More]

  • Type: Torque
1/2" Micro-adjustable Flex Head -- 73251
from Gray Tools Canada Inc.

1/2 " Micro-adjustable Flex Head [See More]

  • Type: Torque
1.0mm Fixed Torque Wrench in Click Type 6mm Bit that is Pre-set to 4 in-lbs -- ST-1mm1
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
  • Torque: 4
3/8” Micrometer Torque Drive Ratchet/Wrench -- MATW1
from DME Company

• Chrome Plated Alloy Steel. • No pointer or dial to monitor. • Dual range scale reads ft.,lbs. and metric scale. • Right hand direction click only [See More]

  • Type: Torque
  • Drive Size: 0.3750
  • Drive Type: Flax
  • Features: Ratcheting
TORQUE WRENCH -- J6005C
from Proto® Industrial Tools

FIXED HEAD, MICROMETER TYPE. FULL POLISH FINISH. 15 13/54 INCH OVERALL LENGTH. 16 TO 80 LB-FT TORQUE RATING. 0.5 LB-FT GRADUATION. 3/8 INCH DRIVE SIZE. 3/8 DRIVE SIZE - FRACTIONAL. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.14M. HEAD SIZE 55/64 INCH W X 7/8 INCH D. WEIGHT 3 LB [See More]

  • Type: Torque
  • Wrench Length: 15.24
  • Drive Size: 0.3750
  • Torque: 192 to 960
Torque Wrench -- 57010
from Klein Tools, Inc.

RATCHET HEAD, ADJUSTABLE TYPE. 24-1/4 INCH OVERALL LENGTH. 50 TO 250 LB-FT TORQUE RATING. SQUARE DRIVE TYPE. 1/2 INCH DRIVE SIZE. HANDLE MATERIAL STAINLESS STEEL. APPLICABLE STANDARD ASME [See More]

  • Type: Torque
  • Wrench Length: 24.25
1/2"Torque Wrench Model 100 -- 13054
from Norbar Torque Tools, Inc.

P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The push-through ratchets on these models... [See More]

  • Type: Torque
  • Wrench Length: 13.07
  • Drive Size: 0.5000
  • Wrench Weight: 1.5
169-810055
from Bluetools

The Sturtevant Richmont LTCR Series PreSet Torque Wrench 810055 is designed for use on production lines and other applications where a specific torque is required for repetitive operations. Adjustments to torque settings can only be made with a Combination Adjusting and Release Tool (CART) to... [See More]

  • Type: Torque
Hand-Held Torque Wrench -- ATPHD150-50
from Advanced Torque Products, LLC

Advanced Torque Products is dedicated to manufacturing accurate, lightweight torquing systems to the aerospace, marine, land turbine, industrial, automotive and commercial sectors. Our wide selection of digitally controlled torque wrenches provides measurement data in Ft/Lbs, In/Lbs, N/M, K/G or... [See More]

  • Type: Torque
  • Wrench Length: 19.88
  • Drive Size: 0.5000
  • Wrench Weight: 2.64
ATB Adjustable Breaking Torque Wrenches -- 050600
from MHH Engineering Co. Ltd.

Key Benefits: The ATB Breaking Wrenches utilise a 20 ° breaking action, which very clearly signals to the operator when the desired torque has been reached therefore vastly reducing the possibility of over torque. The adjustment range ensures the tool is suitable for a variety of applications... [See More]

  • Type: Torque
  • Wrench Length: 11.69
  • Power: Manual Tools
  • Wrench Weight: 1.49
Torque Wrench -- 10005CF-II
from Snap-on Industrial Brands

ELECTRONIC TYPE. 74 INCH OVERALL LENGTH. 100 TO 1000 LB-FT, 135 TO 1355 N-M, 14 TO 138 KG-M TORQUE RATING. 0.1 LB-FT, 0.11 N-M, 1 KG-M GRADUATION. 1 INCH DRIVE SIZE. WITH NIST TRACEABLE CALIBRATION CERTIFICATE [See More]

  • Type: Torque
  • Wrench Length: 74
  • Drive Size: 1
  • Torque: 1200 to 12000
1/2" Open End Crowfoot Spanner 1/4 Hex x 5" Lg -- 066105
from Mountz, Inc.

The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the... [See More]

  • Type: Torque
  • Wrench Weight: 5
  • Wrench Length: 5
Adjustable Torque Wrench 5AR 1"Drive,700-1500Nm -- 12012.01 [12012.01 from Norbar Torque Tools Ltd]
from Transcat, Inc.

Product Highlights. Every wrench comes supplied with a calibration certificate. Robust construction gives accurate results, ±4%, even in arduous working conditions. The break angle improves accuracy by reducing the possibility of over torquing. Dual scaled, N ·m and lbf ·ft. All... [See More]

  • Type: Torque
1/4" Micro-adjustable Fixed Head -- 71200
from Gray Tools Canada Inc.

1/4 " Micro-adjustable Fixed Head [See More]

  • Type: Torque
1.85mm, 2.4mm, 2.92mm, 3.5mm 5/16 inch Bit for Click Type Torque Wrench -- ST-H516
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
Torque Wrench -- J6006C
from Proto® Industrial Tools

MICROMETER, RATCHET HEAD TYPE. FULLY POLISHED FINISH. 15-1/2 INCH OVERALL LENGTH. 16 TO 80 FOOT-POUND TORQUE RATING. 0.5 FOOT-POUND GRADUATION. 1-1/64 INCH HEAD THICKNESS. 3/8 INCH DRIVE SIZE. HEAD WIDTH 1-7/16 INCH. ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE). APPLICATION... [See More]

  • Type: Torque
  • Wrench Length: 15.5
  • Drive Size: 0.3750
  • Torque: 192 to 960
1/2"Torque Wrench Model 200 -- 13046
from Norbar Torque Tools, Inc.

The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The push-through ratchets on these models are robustly engineered for strength and durability. The strength and high wear resistance comes from a coarse tooth pattern while a... [See More]

  • Type: Torque
  • Wrench Length: 17.4
  • Drive Size: 0.5000
  • Wrench Weight: 2.23
169-810138
from Bluetools

The Sturtevant Richmont LTCR Series PreSet Torque Wrench 810138 is designed for use on production lines and other applications where a specific torque is required for repetitive operations. Adjustments to torque settings can only be made with a Combination Adjusting and Release Tool (CART) to... [See More]

  • Type: Torque
Hand-Held Torque Wrench -- ATPHD75-375
from Advanced Torque Products, LLC

Advanced Torque Products is dedicated to manufacturing accurate, lightweight torquing systems to the aerospace, marine, land turbine, industrial, automotive and commercial sectors. Our wide selection of digitally controlled torque wrenches provides measurement data in Ft/Lbs, In/Lbs, N/M, K/G or... [See More]

  • Type: Torque
  • Wrench Length: 15.94
  • Drive Size: 0.3750
  • Wrench Weight: 2.2
BDS Dial Measuring Torque Wrenches -- 010300
from MHH Engineering Co. Ltd.

Key Benefits: BDS Dial Measuring Torque Wrenches are constructed from lightweight, robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service. All models are fitted with double ended ratcheting square drive, allowing torque to be measured... [See More]

  • Type: Torque
  • Drive Size: 0.3750
  • Power: Manual Tools
  • Wrench Length: 17.13
Torque Wrench -- 10005LDFE
from Snap-on Industrial Brands

DIAL, DUAL SCALE, ELECTRIC TYPE. 74 INCH OVERALL LENGTH. 0 TO 1000 LB-FT, 0 TO 1400 N-M TORQUE RATING. 20 LB-FT, 25 N-M GRADUATION. 3.5 INCH HEAD THICKNESS. 1 INCH DRIVE SIZE. INCLUDING 1 EXTENSION HANDLE, INDICATING LIGHT, BUZZER. WITH NIST TRACEABLE CALIBRATION CERTIFICATE [See More]

  • Type: Torque
  • Wrench Length: 74
  • Drive Size: 1
  • Torque: 0.0 to 12000
1/4 Box End Reverse Ratchet -- 068598
from Mountz, Inc.

The wrench head is for attaching to the TBX-12 wrench. [See More]

  • Type: Torque
  • Drive Size: 0.2500
Computorq Electronic Torque Wrench,1/2",12.5-250ft.lb -- 2503CASG [2503CASG from CDI Torque Products, a div. of Snap-on Tools]
from Transcat, Inc.

Product Highlights. Torque Accuracy: +/- 2% Clockwise; +/- 3% Counterclockwise. Storage Capacity: 1,500 Readings. Number of Presets: 50. Length: 26.7" (678.2 mm). Head Depth: 3/4" (19.1 mm). Head Width: 1-5/8" (15.9 mm). Drive: 1/2". Torque Range ft lb: 12.5-250. In. Lb: 150-3000. Torque Range Nm:... [See More]

  • Type: Torque
  • Torque: 150 to 3000
3/4" Micro-adjustable Fixed Head -- MFR600HD
from Gray Tools Canada Inc.

3/4 " Micro-adjustable Fixed Head [See More]

  • Type: Torque
1.85mm, 2.4mm, 2.92mm, 3.5mm Fixed Torque Wrench in Click Type 5/16 inch Bit that is Pre-set to 9 in-lbs -- ST-MW1
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
  • Torque: 9
Torque Wrench -- J6007PB
from Proto® Industrial Tools

PROTO[R] BRAND. STANDARD PACKAGING QUANTITY 1 PIECE [See More]

  • Type: Torque
1/2"Torque Wrench Model 300 -- 13047
from Norbar Torque Tools, Inc.

The experience gained in fifty eight years of torque wrench manufacture and in producing over 3/4 million of the 'Professional' models has culminated in Norbar's new range. The new torque wrench retains the well proven mechanism of previous models but adds a handle that has been totally... [See More]

  • Type: Torque
  • Wrench Length: 22.44
  • Drive Size: 0.5000
  • Wrench Weight: 3.09
169-810335
from Bluetools

Spec Your Own Interchangeable Head Torque Wrench. Fill out the form below, and we will contact you with a solution for your requirements. Select the desired brand: CDI. Sturtevant Richmont. No Preference. Select the desired style: Pre-Set. Micro-Adjustable [See More]

  • Type: Torque
CDS, DDS & EDS Dial Measuring Torque Wrenches -- 010520
from MHH Engineering Co. Ltd.

Key Benefits: CDS & DDS Dial Measuring Torque Wrenches are fitted with double ended ratcheting square drive as standard. This allows torque to be measured or applied in clockwise or anticlockwise directions. CDS, DDS & EDS models are constructed from robust materials. This combined with an overload... [See More]

  • Type: Torque
  • Drive Size: 0.7500
  • Power: Manual Tools
  • Wrench Length: 27.95
Torque Wrench -- 10005LDFESS
from Snap-on Industrial Brands

DIAL, SINGLE SCALE, ELECTRIC TYPE. 74 INCH OVERALL LENGTH. 0 TO 1000 LB-FT TORQUE RATING. 20 LB-FT GRADUATION. 1 INCH DRIVE SIZE. INCLUDING 1 EXTENSION HANDLE, INDICATING LIGHT, BUZZER. WITH NIST TRACEABLE CALIBRATION CERTIFICATE [See More]

  • Type: Torque
  • Wrench Length: 74
  • Drive Size: 1
  • Torque: 0.0 to 12000
1/4 Fixed Sq Dr -- 068655
from Mountz, Inc.

The wrench head is for attaching to the TBX-12 wrench. [See More]

  • Type: Torque
Dial Measuring Torque Wrench Type 82 16-80Nm -- 7651710 [7651710 from GEDORE Werkzeugfabrik GmbH & Co. KG]
from Transcat, Inc.

Product Highlights. Controlled tightening and verification of tightening values. For use in all areas of industrial manufacturing and in quality control. Working ranges of 0.8 to 2000 N-m are covered Features: Dial-indicating torque wrench with dual scale and multi-functional slave pointer. 1/4",... [See More]

  • Type: Torque
  • Torque: 142 to 708
3/4" Micro-adjustable Round Head -- 74600
from Gray Tools Canada Inc.

3/4 " Micro-adjustable Round Head [See More]

  • Type: Torque
3.5mm, 2.92mm, 2.4mm, SMA Fixed Torque Wrench in Break-Over Type 5/16 inch Bit that is Pre-set to 8 in-lbs -- ST-SMA-516-BO8A
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
  • Torque: 8
Torque Wrench -- J6017B
from Proto® Industrial Tools

MICROMETER, FIXED HEAD TYPE. FULLY POLISHED FINISH. 41-11/64 INCH OVERALL LENGTH. 120 TO 600 FOOT-POUND TORQUE RATING. 2 FOOT-POUND GRADUATION. 1-7/8 INCH HEAD THICKNESS. 3/4 INCH DRIVE SIZE. HEAD WIDTH 1-7/8 INCH. ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE). APPLICATION... [See More]

  • Type: Torque
  • Wrench Length: 41.17
  • Drive Size: 0.7500
  • Torque: 1440 to 7200
1/4" Torque Wrench Model 5 -- 13002
from Norbar Torque Tools, Inc.

The Model 5 is a unique torque wrench that offers high accuracy and the convenience of interchangeable 1/4 inch hexagon bits. (ISO 1173:1988 Form C drive bits). [See More]

  • Type: Torque
  • Wrench Length: 6.69
  • Drive Size: 0.2500
  • Wrench Weight: 0.2646
169-810762
from Bluetools

Spec Your Own Interchangeable Head Torque Wrench. Fill out the form below, and we will contact you with a solution for your requirements. Select the desired brand: CDI. Sturtevant Richmont. No Preference. Select the desired style: Pre-Set. Micro-Adjustable [See More]

  • Type: Torque
STB Preset Slipping Torque Breaking Wrenches -- 052000
from MHH Engineering Co. Ltd.

Key Benefits: Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology. Long tool service life is ensured by the robust design that is guaranteed by a two year warranty. Designed to eliminate incorrect of all types of pipe unions... [See More]

  • Type: Torque
  • Drive Size: 0.6299
  • Power: Manual Tools
  • Wrench Length: 8.86
Torque Wrench -- 1002CF3
from Snap-on Industrial Brands

ELECTRONIC, FLEX RATCHET HEAD TYPE. 17 INCH OVERALL LENGTH. 5 TO 100 LB-FT, 120 TO 1200 LB-INCH, 13.6 TO 135.6 N-M, 138 TO 1382 KG-CM TORQUE RATING. 3/8 INCH DRIVE SIZE. 3/8 DRIVE SIZE - FRACTIONAL. WITH NIST TRACEABLE CALIBRATION CERTIFICATE, LED INDICATOR [See More]

  • Type: Torque
  • Wrench Length: 17
  • Drive Size: 0.3750
  • Torque: 60 to 1200
1/4" Open End Crowfoot Spanner 1/4 Hex x 5" Lg -- 066100
from Mountz, Inc.

The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the... [See More]

  • Type: Torque
  • Wrench Weight: 5
  • Wrench Length: 5
Dial Torque Wrench Dual Scale 50ft/lb.,3/8"Drive -- 502LDFN [502LDFN from CDI Torque Products, a div. of Snap-on Tools]
from Transcat, Inc.

Product Highlights. Torque range is 0 to 50 foot pounds. Memory needle. Designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world. Features a sturdy torsion beam design for dependable long life and accuracy. Easy to read laser marked... [See More]

  • Type: Torque
  • Torque: 600
3/8" Micro-adjustable Fixed Head -- 72100
from Gray Tools Canada Inc.

3/8 " Micro-adjustable Fixed Head [See More]

  • Type: Torque
4.1/9.5 Mini DIN 22mm Bit for Click Type Torque Wrench -- ST-H22mm
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
Torque Wrench -- J6023
from Proto® Industrial Tools

MICROMETER TYPE. 69 INCH OVERALL LENGTH. 200 TO 1000 LB-FT TORQUE RATING. 5 LB-FT GRADUATION. 1 INCH DRIVE SIZE. 1 DRIVE SIZE - DECIMAL. 1 DRIVE SIZE - FRACTIONAL. PROTO. BRAND. ANSI B107.14M. DRIVE SIZE - DECIMAL - UOM IN [See More]

  • Type: Torque
  • Wrench Length: 69
  • Drive Size: 1
  • Torque: 2400 to 12000
3/4" Industrial Torque Wrench 3AR 'P' -- 12015
from Norbar Torque Tools, Inc.

The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached. [See More]

  • Type: Torque
  • Wrench Length: 31.89
  • Drive Size: 0.7500
  • Wrench Weight: 11.47
169-810764
from Bluetools

Spec Your Own Interchangeable Head Torque Wrench. Fill out the form below, and we will contact you with a solution for your requirements. Select the desired brand: CDI. Sturtevant Richmont. No Preference. Select the desired style: Pre-Set. Micro-Adjustable [See More]

  • Type: Torque
TBN Production Breaking Torque Wrenches -- 011100
from MHH Engineering Co. Ltd.

Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Torqueleader's unique breaking mechanism, which gives the operator more time to react once the target torque is reached. Maximises productivity in... [See More]

  • Type: Torque
  • Wrench Length: 4.13
  • Power: Manual Tools
  • Wrench Weight: 0.2425
Torque Wrench -- 1002CF3HA
from Snap-on Industrial Brands

ELECTRONIC, FLEX RATCHET HEAD TYPE. 17 INCH OVERALL LENGTH. 10 TO 100 LB-FT, 120 TO 1200 LB-INCH, 13.6 TO 135.6 N-M, 138 TO 1382 KG-CM TORQUE RATING. 3/8 INCH DRIVE SIZE. 3/8 DRIVE SIZE - FRACTIONAL. WITH NIST TRACEABLE CALIBRATION CERTIFICATE. WEIGHT 2.2 LB [See More]

  • Type: Torque
  • Wrench Length: 17
  • Drive Size: 0.3750
  • Torque: 120 to 1200
11mm Open End Hd for MTBN2 and MTBN10 -- 022045
from Mountz, Inc.

The 11mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches. [See More]

  • Type: Torque
  • Drive Size: 0.4331
Dial Torque Wrench,0-18Nm 3/8"Drive -- 182NLDNSS [182NLDNSS from CDI Torque Products, a div. of Snap-on Tools]
from Transcat, Inc.

Product Highlights. Torque range is 0 to 18 Newton meters. 3/8-Inch drive. Designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world. Features a sturdy torsion beam design for dependable long life and accuracy. Easy to read laser marked... [See More]

  • Type: Torque
  • Torque: 0.0 to 159
3/8" Micro-adjustable Fixed Head -- 72250
from Gray Tools Canada Inc.

3/8 " Micro-adjustable Fixed Head [See More]

  • Type: Torque
4.1/9.5 Mini DIN Fixed Torque Wrench in Click Type 22mm Bit that is Pre-set to 90 in-lbs -- ST-4195
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
  • Torque: 90
Torque Wrench -- J6025
from Proto® Industrial Tools

MICROMETER TYPE. 107-1/2 INCH OVERALL LENGTH. 300 TO 2000 LB-FT TORQUE RATING. 10 LB-FT GRADUATION. 1 INCH DRIVE SIZE. 1 DRIVE SIZE - DECIMAL. 1 DRIVE SIZE - FRACTIONAL. PROTO. BRAND. ANSI B107.14M. DRIVE SIZE - DECIMAL - UOM IN [See More]

  • Type: Torque
  • Wrench Length: 108
  • Drive Size: 1
  • Torque: 3600 to 24000
3/4" Industrial Torque Wrench 3AR -- 12001
from Norbar Torque Tools, Inc.

The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached. [See More]

  • Type: Torque
  • Wrench Length: 35.83
  • Drive Size: 0.7500
  • Wrench Weight: 11.47
169-850701
from Bluetools

Sturtevant Richmont Dial Torque Wrench, 850701: Torque Capacity: 0 - 150 in.lbs. 2 in.lb. increments. 3/8 " square drive. Length: 10-1/4 ". Weight: 1 lb. 3 oz. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the... [See More]

  • Type: Torque
TBN Production Breaking Torque Wrenches -- 050000
from MHH Engineering Co. Ltd.

Key Benefits: The TBN Breaking Torque Wrenches range utilises a 20 ° breaking action that reduces the possibility of overtightening by clearly indicating to the operator when the preset torque has been achieved. The TBN's precision mechanism ensures that the set torque is applied consistently,... [See More]

  • Type: Torque
  • Drive Size: 0.6299
  • Power: Manual Tools
  • Wrench Length: 10.43
Torque Wrench -- 1002NMRMHSS
from Snap-on Industrial Brands

MICROMETER ADJUSTABLE, SINGLE SCALE TYPE. 16 INCH OVERALL LENGTH. 20 TO 100 N-M TORQUE RATING. 0.5 N-M GRADUATION. SQUARE DRIVE TYPE. 3/8 INCH DRIVE SIZE. 3/8 DRIVE SIZE - FRACTIONAL [See More]

  • Type: Torque
  • Wrench Length: 16
  • Drive Size: 0.3750
  • Torque: 177 to 885
13mm Open End Hd 8mm Spigot -- 023030
from Mountz, Inc.

The 13mm open end wrench head fitting is designed to fit the ATB break-over wrenches. For ATB break-over wrenches. [See More]

  • Type: Torque
  • Drive Size: 0.5118
Dial Torque Wrench,0-240Nm 1/2"Drive -- 2403NLDNSS [2403NLDNSS from CDI Torque Products, a div. of Snap-on Tools]
from Transcat, Inc.

Product Highlights. Mechanical Torque Wrenches are designed for automotive, nuclear, and industrial markets in addition to military installations throughout the world. [See More]

  • Type: Torque
  • Torque: 0.0 to 2124
3/8" Micro-adjustable Flex Head -- 72075
from Gray Tools Canada Inc.

3/8 " Micro-adjustable Flex Head [See More]

  • Type: Torque
7/16 DIN 1 3/8 inch Bit for Click Type Torque Wrench -- ST-H138
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
Torque Wrench -- J6113F
from Proto® Industrial Tools

DIAL TYPE. 14 7/8 INCH OVERALL LENGTH. 0 TO 50 LB-FT TORQUE RATING. 3/8 INCH DRIVE SIZE. .375 DRIVE SIZE - DECIMAL. 3/8 DRIVE SIZE - FRACTIONAL. 9.525 DRIVE SIZE IN MM. PROTO[R] BRAND. INCLUDES PROTECTIVE BLOW MOLDED BOX. WEIGHT 2.2 LB. APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M, EN26789, ISO... [See More]

  • Type: Torque
  • Wrench Length: 14.88
  • Drive Size: 0.3750
  • Torque: 0.0 to 600
3/4" Torque Wrench Model 550 -- 14001
from Norbar Torque Tools, Inc.

These Wrenches were designed as an extension to our 'Professional' range of Torque Wrenches, Models 60 - 330 and so have the same high quality and accuracy. [See More]

  • Type: Torque
  • Wrench Length: 33.27
  • Drive Size: 0.7500
  • Wrench Weight: 8.82
539-10002MRMH
from Bluetools

The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models... [See More]

  • Type: Torque
TCP Production Clicker Torque Wrenches -- 024420
from MHH Engineering Co. Ltd.

Key Benefits: TCP Clicker Wrenches are designed for accuracy and repeated torque application. Ideal for Production use. There is no scale and the tool must be preset on a Torque Analyser. A click can be heard and felt when the preset torque is reached. Lightweight with robust construction. Designed... [See More]

  • Type: Torque
  • Drive Size: 0.6299
  • Power: Manual Tools
  • Wrench Length: 7.09
Torque Wrench -- 1002TAA-CDI
from Snap-on Industrial Brands

ELECTRONIC TYPE. 17 INCH OVERALL LENGTH. 10 TO 100 LB-FT, 120 TO 1200 LB-INCH 12.6 TO 135.6 N-M TORQUE RATING. 3/8 INCH DRIVE SIZE. 3/8 DRIVE SIZE - FRACTIONAL. WITH NIST TRACEABLE CALIBRATION CERTIFICATE, LED INDICATOR. APPLICABLE STANDARD ASME B107.28 [See More]

  • Type: Torque
  • Wrench Length: 17
  • Drive Size: 0.3750
  • Torque: 120 to 1200
14mm Open End Crowfoot Spanner 1/4 Hex x 3" Lg -- 061623
from Mountz, Inc.

The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the... [See More]

  • Type: Torque
  • Wrench Weight: 3
  • Wrench Length: 3
Dial Torque Wrench,0-35Nm 3/8"Drive -- 352NLDNSS [352NLDNSS from CDI Torque Products, a div. of Snap-on Tools]
from Transcat, Inc.

Product Highlights. This CDI Torque 3/8-Inch drive Newton meter dial torque wrench is designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world. This series features a sturdy torsion beam design for dependable long life and accuracy. This... [See More]

  • Type: Torque
  • Torque: 0.0 to 310
Foot Pound Dial Type Torque Wrenches -- DFN50A
from Gray Tools Canada Inc.

Foot Pound Dial Type Torque Wrenches [See More]

  • Type: Torque
7/16 DIN 27mm Bit for Click Type Torque Wrench -- ST-H27mm
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
TORQUE WRENCH -- J6113NMF
from Proto® Industrial Tools

DIAL TYPE. FULL POLISH FINISH. 14 7/8 INCH OVERALL LENGTH. 14 TO 70 N-M TORQUE RATING. 2 N-M GRADUATION. 3/8 INCH DRIVE SIZE. 3/8 DRIVE SIZE - FRACTIONAL. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.14M. WEIGHT 2.1 LB [See More]

  • Type: Torque
  • Wrench Length: 14.88
  • Drive Size: 0.3750
  • Torque: 124 to 619
3/4"Torque Wrench Model 400 -- 13050
from Norbar Torque Tools, Inc.

The experience gained in fifty eight years of torque wrench manufacture and in producing over 3/4 million of the 'Professional' models has culminated in Norbar's new range. The new torque wrench retains the well proven mechanism of previous models but adds a handle that has been totally... [See More]

  • Type: Torque
  • Wrench Length: 26.63
  • Drive Size: 0.7500
  • Wrench Weight: 3.09
539-10005CF-II
from Bluetools

The Computorq II, 10005CF-II is CDI 's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking applied torque for quality control testing, as well as... [See More]

  • Type: Torque
TCS Adjustable Clicker Torque Wrenches -- 024305
from MHH Engineering Co. Ltd.

Key Benefits: TCS Clicker Wrenches are adjustable by the user. The torque setting can be easily read off the micrometer scale. A click can be heard when the preset torque is reached. An adjustment lock mechanism prevents accidental adjustment during use. Designed and manufactured to exceed the... [See More]

  • Type: Torque
  • Drive Size: 0.6299
  • Power: Manual Tools
  • Wrench Length: 11.02
Torque Wrench -- 100NMIMH
from Snap-on Industrial Brands

INTERCHANGEABLE HEAD TYPE. 14.8 TO 73.8 LB-FT, 20 TO 100 N-M TORQUE RATING. 0.5 N-M GRADUATION [See More]

  • Type: Torque
  • Torque: 178 to 886
17mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg -- 066107
from Mountz, Inc.

The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the... [See More]

  • Type: Torque
  • Wrench Weight: 5
  • Wrench Length: 5
Dial Torque Wrench,0-9Nm 1/4"Drive -- 91NLDNSS [91NLDNSS from CDI Torque Products, a div. of Snap-on Tools]
from Transcat, Inc.

Product Highlights. Torque range is 0 to 9 Newton meters. 1/4-Inch drive. Designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world. Features a sturdy torsion beam design for dependable long life and accuracy. Easy to read laser marked... [See More]

  • Type: Torque
  • Torque: 0.0 to 79.65
Inch Pound Dial Type Torque Wrenches -- DIN250A
from Gray Tools Canada Inc.

Inch Pound Dial Type Torque Wrenches [See More]

  • Type: Torque
7/16 DIN 32mm Bit for Click Type Torque Wrench -- ST-H32mm
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
TORQUE WRENCH -- J6121F
from Proto® Industrial Tools

DIAL TYPE. FULL POLISH FINISH. 21 1/2 INCH OVERALL LENGTH. 35 TO 175 LB-FT TORQUE RATING. 5 LB-FT GRADUATION. 1/2 INCH DRIVE SIZE. 1/2 DRIVE SIZE - FRACTIONAL. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.14M, ISO 6789. WEIGHT 4 LB [See More]

  • Type: Torque
  • Wrench Length: 21.5
  • Drive Size: 0.5000
  • Torque: 420 to 2100
3/8" Torque Wrench Model SL0 -- 11034
from Norbar Torque Tools, Inc.

Features. Accuracy exceeds all international standards. Traceable calibration certificate supplied to satisfy ISO 9000 quality systems. High quality 72 tooth ratchet allows use in confined spaces. Torque Handle versions, both 16mm spigot and 9 x 12mm female. Production 'P' Type versions designed to... [See More]

  • Type: Torque
  • Wrench Length: 8.66
  • Drive Size: 0.3750
  • Wrench Weight: 0.8820
539-10005LDFNSS
from Bluetools

The CLASSIC Series Single Scale Dial Type Torque Wrench, 10005LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 10005LDFNSS model of the CDI torque wrench has a torque capacity of 0-1000... [See More]

  • Type: Torque
Torcotronic Digital Torque Wrenches -- 021620
from MHH Engineering Co. Ltd.

Key Benefits: These tools help minimise rework and warranty costs by giving confidence that the tightening process is under control through their high accuracy of +/-1% of reading between 10% and 100% of full scale. Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with... [See More]

  • Type: Torque
  • Drive Size: 0.5000
  • Power: Manual Tools
  • Wrench Length: 17.13
Torque Wrench -- 1501MRMH
from Snap-on Industrial Brands

CLICK, DUAL SCALE TYPE. 10.15 INCH OVERALL LENGTH. 20 TO 150 LB-INCH, 2.8 TO 15.3 N-M TORQUE RATING. 1 LB-INCH, 0.12 N-M GRADUATION. 1/4 INCH DRIVE SIZE. 1/4 DRIVE SIZE - FRACTIONAL. WITH NIST TRACEABLE CALIBRATION CERTIFICATE [See More]

  • Type: Torque
  • Wrench Length: 10.15
  • Drive Size: 0.2500
  • Torque: 20 to 150
18mm Box Hd 16mm Spigot -- 040436
from Mountz, Inc.

The 18mm box end wrench head fitting is designed to fit 16mm spigot end wrenches. For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200) [See More]

  • Type: Torque
  • Drive Size: 0.7087
Dial Torque Wrench,150in/lb. 1/8"Drive -- 1502LDIN [1502LDIN from CDI Torque Products, a div. of Snap-on Tools]
from Transcat, Inc.

Product Highlights. 3/8" Drive. 0-150 In/Lb. Sturdy body construction insures durability. Easy to read laser marked dual scale. Large easy to read dial is shock resistant and protected by a tough metal guard. Memory needle retains highest torque reading applied. Calibrated in both CW and CCW... [See More]

  • Type: Torque
  • Torque: 150
7/16 DIN Fixed Torque Wrench in Click Type 1 3/8 inch Bit that is Pre-set to 221 in-lbs -- ST-D3
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
  • Torque: 221
Torque Wrench -- J6125F
from Proto® Industrial Tools

DIAL TYPE. 21 1/2 INCH OVERALL LENGTH. 0 TO 250 LB-FT TORQUE RATING. 1/2 INCH DRIVE SIZE. .5 DRIVE SIZE - DECIMAL. 1/2 DRIVE SIZE - FRACTIONAL. 12.7 DRIVE SIZE IN MM. PROTO[R] BRAND. INCLUDES PROTECTIVE BLOW MOLDED BOX. WEIGHT 3.8 LB. APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M, EN26789, ISO... [See More]

  • Type: Torque
  • Wrench Length: 21.5
  • Drive Size: 0.5000
  • Torque: 0.0 to 3000
3/8"Torque Wrench Model 100 -- 13044
from Norbar Torque Tools, Inc.

The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The push-through ratchets on these models are robustly engineered for strength and durability. The strength and high wear resistance comes from a coarse tooth pattern while a... [See More]

  • Type: Torque
  • Wrench Length: 13.9
  • Drive Size: 0.3750
  • Wrench Weight: 1.61
539-1002CF3
from Bluetools

The Computorq3 Electronic Torque Wrench, 1002CF3, manufactured by CDI, is a simple-to-use 3/8 " drive digital readout wrench that displays real-time torque values in any of the following four torque units: ft.lbs., in.lbs., Nm, and kg.cm. The operator simply sets the desired torque and units on... [See More]

  • Type: Torque
TSC Adjustable Slipping Torque Wrenches -- 056020
from MHH Engineering Co. Ltd.

Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both under and over tightening. This is achieved by Torqueleader's unique slipping mechanism, which gives the operator more time to react once the target torque is reached. Helps maintain production output... [See More]

  • Type: Torque
  • Drive Size: 0.2500
  • Power: Manual Tools
  • Wrench Length: 7.68
Torque Wrench -- 1501TP-1-SET
from Snap-on Industrial Brands

PRESET TYPE. 5.25 INCH OVERALL LENGTH. 20 TO 170 LB-INCH TORQUE RATING. MALE SQUARE DRIVE TYPE. 1/4 INCH DRIVE SIZE. 1/4 DRIVE SIZE - FRACTIONAL. TORKY[T] BRAND [See More]

  • Type: Torque
  • Wrench Length: 5.25
  • Drive Size: 0.2500
  • Torque: 20 to 170
18mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg -- 066108
from Mountz, Inc.

The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the... [See More]

  • Type: Torque
  • Wrench Weight: 5
  • Wrench Length: 5
Dial Torque Wrench,20-200nM -- DB200N-S [DB200N-S from Tohnichi America Corporation]
from Transcat, Inc.

Product Highlights. Torque Range: 20~200NM Graduations: 2NM. Accuracy +/-3% of indicated value. Main and memory pointers; Protective covers. CW & CCW loading directions; 1/2inch square drive. Accuracy consistent regardless of force point [See More]

  • Type: Torque
  • Torque: 177 to 1770
7/16 DIN Fixed Torque Wrench in Click Type 27mm Bit that is Pre-set to 221 in-lbs -- ST-D2
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
  • Torque: 221
Torque Wrench -- J6133F
from Proto® Industrial Tools

DIAL TYPE. 46 1/2 INCH OVERALL LENGTH. 0 TO 600 LB-FT TORQUE RATING. 3/4 INCH DRIVE SIZE. .75 DRIVE SIZE - DECIMAL. 3/4 DRIVE SIZE - FRACTIONAL. 19.05 DRIVE SIZE IN MM. PROTO[R] BRAND. INCLUDES PROTECTIVE BLOW MOLDED BOX, (1) EXTENSION HANDLE. WEIGHT 9.9 LB. APPLICABLE STANDARD GGG-W-00686C, ANSI... [See More]

  • Type: Torque
  • Wrench Length: 46.5
  • Drive Size: 0.7500
  • Torque: 0.0 to 7200
Industrial Torque Handle No.4 -- 12003
from Norbar Torque Tools, Inc.

The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached. [See More]

  • Type: Torque
  • Wrench Length: 36.81
  • Drive Size: 0.8661
  • Wrench Weight: 10.14
539-1002MFRMH
from Bluetools

The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models... [See More]

  • Type: Torque
TSN & TSP Production Slipping Torque Wrenches -- 011017
from MHH Engineering Co. Ltd.

Key Benefits: Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology regardless of operator's hand position. Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque... [See More]

  • Type: Torque
  • Drive Size: 0.2500
  • Power: Manual Tools
  • Wrench Length: 8.5
Torque Wrench -- 2502ED-CDI
from Snap-on Industrial Brands

ELECTRONIC, DIAL TYPE. CAPRON[R] MATERIAL. 14.5 INCH OVERALL LENGTH. 25 TO 250 LB-INCH, 2.08 TO 20.83 LB-FT, 2.82 TO 28.25 N-M, 28 TO 280.03 KG-CM TORQUE RATING. 3/8 INCH DRIVE SIZE. 3/8 DRIVE SIZE - FRACTIONAL. WITH NIST TRACEABLE CALIBRATION CERTIFICATE, LED, ALARM INDICATOR [See More]

  • Type: Torque
  • Wrench Length: 14.5
  • Drive Size: 0.3750
  • Torque: 25 to 250
18mm Open End Hd for MTBN2 and MTBN10 -- 022080
from Mountz, Inc.

The 18mm open end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches. [See More]

  • Type: Torque
  • Drive Size: 0.7087
Dial Torque Wrench,50-420nM -- DB420N-S [DB420N-S from Tohnichi America Corporation]
from Transcat, Inc.

Product Highlights. 40 - 420Nm. Wide range and high accuracy dial indicating torque wrench. Ideal for torque quality inspections. Easy to ready dial face has follower hand memory pointer that stays on peak torque for convenient reference. Use for tightening purposes by simply rotating the dial to... [See More]

  • Type: Torque
  • Torque: 442 to 3717
7/16 DIN Fixed Torque Wrench in Click Type 32mm Bit that is Pre-set to 221 in-lbs -- ST-D1
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
  • Torque: 221
TORQUE WRENCH -- J6149F
from Proto® Industrial Tools

DIAL TYPE. FULL POLISH FINISH. 110 3/4 INCH OVERALL LENGTH. 400 TO 2000 LB-FT TORQUE RATING. 40 LB-FT GRADUATION. 1 INCH DRIVE SIZE. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.14M, ISO 6789. INCLUDES (5) REMOVABLE EXTENSION, ELECTRIC LED, BUZZER. WEIGHT 48 LB [See More]

  • Type: Torque
  • Wrench Length: 111
  • Drive Size: 1
  • Torque: 4800 to 24000
Torque Handle Model 100 FTH -- 13023
from Norbar Torque Tools, Inc.

Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is... [See More]

  • Type: Torque
  • Wrench Length: 13.44
  • Drive Size: 0.3543 to 0.4724
  • Wrench Weight: 1.32
539-1003LDFNSS
from Bluetools

The CLASSIC Series Single Scale Dial Type Torque Wrench, 1003LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 1003LDFNSS model of the CDI torque wrench has a torque capacity of 0-100 ft.lb. [See More]

  • Type: Torque
Torque Wrench -- 2502LDIN
from Snap-on Industrial Brands

DIAL, DUAL SCALE, MEMORY NEEDLE TYPE. 11.5 INCH OVERALL LENGTH. 0 TO 250 LB-INCH, 0 TO 350 N-M TORQUE RATING. 5 LB-INCH, 0.5 N-M GRADUATION. 1.2 INCH HEAD THICKNESS. 3/8 INCH DRIVE SIZE. 3/8 DRIVE SIZE - FRACTIONAL. WITH NIST TRACEABLE CALIBRATION CERTIFICATE. WEIGHT 1.1 LB [See More]

  • Type: Torque
  • Wrench Length: 11.5
  • Drive Size: 0.3750
  • Torque: 0.0 to 250
19mm Open End Crowfoot Spanner 1/4 Hex x 3" Lg -- 061626
from Mountz, Inc.

The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the... [See More]

  • Type: Torque
  • Wrench Weight: 3
  • Wrench Length: 3
Dial Torque Wrench,Single Scale 0-70Nm,3/8"Drive -- 702NLDNSS [702NLDNSS from CDI Torque Products, a div. of Snap-on Tools]
from Transcat, Inc.

Product Highlights. This CDI Torque 3/8-Inch drive Newton meter dial torque wrench is designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world. This series features a sturdy torsion beam design for dependable long life and accuracy. This... [See More]

  • Type: Torque
  • Torque: 0.0 to 619
7/16 DIN Torque Wrench in Break-Over Type 27mm Bit that is Pre-set to 20 in-lbs -- ST-D-27MM-B20
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
  • Torque: 20
Torque Wrench -- J6222
from Proto® Industrial Tools

REACTION ARM TYPE. 19-19/32 INCH OVERALL LENGTH. 162 FOOT-POUND (INPUT), 2200 FOOT-POUND (OUTPUT) TORQUE RATING. SQUARE DRIVE TYPE. 5-3/4 INCH HEAD THICKNESS. 1/2 INCH (INPUT), 1 INCH (OUTPUT) DRIVE SIZE. TORQUE RATIO 1:13.6. HANDLE LENGTH 14-1/8 INCH. INCLUDES MALE PLUG [See More]

  • Type: Torque
  • Wrench Length: 19.59
  • Drive Size: 0.5000 to 1
  • Torque: 1944 to 26400
Torque Handle Model 100 TH -- 13019
from Norbar Torque Tools, Inc.

Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is... [See More]

  • Type: Torque
  • Wrench Length: 13.44
  • Drive Size: 0.6299
  • Wrench Weight: 1.32
539-100T-I
from Bluetools

Spec Your Own Interchangeable Head Torque Wrench. Fill out the form below, and we will contact you with a solution for your requirements. Select the desired brand: CDI. Sturtevant Richmont. No Preference. Select the desired style: Pre-Set. Micro-Adjustable [See More]

  • Type: Torque
Torque Wrench -- 6004TAA
from Snap-on Industrial Brands

ELECTRONIC, RATCHET HEAD TYPE. 49 INCH OVERALL LENGTH. 120 TO 600 LB-FT, 1440 TO 7200 LB-INCH, 156 TO 780 N-M TORQUE RATING. 3/4 INCH DRIVE SIZE. 3/4 DRIVE SIZE - FRACTIONAL. WITH NIST TRACEABLE CALIBRATION CERTIFICATE. WEIGHT 14 LB. OPERATING TEMPERATURE 40 TO 110 DEG F [See More]

  • Type: Torque
  • Wrench Length: 49
  • Drive Size: 0.7500
  • Torque: 1440 to 7200
21mm Open End Hd 16mm Spigot -- 040421
from Mountz, Inc.

The 21mm open end wrench head fitting is designed to fit 16mm spigot end wrenches. For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200) [See More]

  • Type: Torque
  • Drive Size: 0.8268
Digital Ratchet Torque Wrench 1/2"sq.135Nm -- GEK135-R4E [GEK135-R4E from Imada, Inc.]
from Transcat, Inc.

Product Highlights. High accuracy ± 1.5% F.S. both CW and CCW directions. Ergonomic Grip w/ Unique Power Sensor which accurately detects and analyzes load applied to the grip. Five programmable torque presets with automatic conversion between lbf-in, lbf-ft, kgf-cm, N-m. Forged steel ratchet... [See More]

  • Type: Torque
  • Torque: 1195
HN Fixed Torque Wrench in Click Type 7/8 inch Bit that is Pre-set to 16 in-lbs -- ST-HN1
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
  • Torque: 16
Torque Wrench -- J6232
from Proto® Industrial Tools

REACTION ARM TYPE. 19-19/32 INCH OVERALL LENGTH. 173 FOOT-POUND (INPUT), 3200 FOOT-POUND (OUTPUT) TORQUE RATING. SQUARE DRIVE TYPE. 6-1/2 INCH HEAD THICKNESS. 1/2 INCH (INPUT), 1 INCH (OUTPUT) DRIVE SIZE. TORQUE RATIO 1:18.5. HANDLE LENGTH 14-1/8 INCH. INCLUDES MALE PLUG [See More]

  • Type: Torque
  • Wrench Length: 19.59
  • Drive Size: 0.5000 to 1
  • Torque: 2076 to 38400
Torque Handle Model 100 THP -- 11143
from Norbar Torque Tools, Inc.

'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. [See More]

  • Type: Torque
  • Wrench Length: 12.4
  • Drive Size: 0.6299
  • Wrench Weight: 1.32
539-1501MRMH
from Bluetools

The CDI metal-grip handle, dual-scale series, MRMH,, offers the user a durable torque wrench for professional use. The handles of these micro-adjustable clicker-type torque wrenches are designed for long-life industrial use. There are 8 models of metal-grip micrometer adjustable torque wrenches... [See More]

  • Type: Torque
Torque Wrench -- 802MFRFMHSS
from Snap-on Industrial Brands

ADJUSTABLE, FLEX HEAD, MICROMETER, SINGLE SCALE TYPE. 16.6 INCH OVERALL LENGTH. 10 TO 80 LB-FT TORQUE RATING. 0.5 LB-FT GRADUATION. SQUARE DRIVE TYPE. 3/8 INCH DRIVE SIZE. 3/8 DRIVE SIZE - FRACTIONAL. WITH NIST TRACEABLE CALIBRATION CERTIFICATE [See More]

  • Type: Torque
  • Wrench Length: 16.6
  • Drive Size: 0.3750
  • Torque: 120 to 960
22mm Box Hd for MTBN2 and MTBN10 -- 022350
from Mountz, Inc.

The 22mm box end wrench head fitting is designed to fit the MTBN2 and MTBN10 break-over wrenches. For MTBN2 and MTBN10 break-over wrenches. [See More]

  • Type: Torque
  • Drive Size: 0.8661
Digital Ratchet Torque Wrench 1/2"sq.200Nm -- GEK200-R4E [GEK200-R4E from Imada, Inc.]
from Transcat, Inc.

Product Highlights. Accuracy: 1.5% F.S. Measuring direction: CW and CCW. Measuring unit: Selectable lbf-in, lbf-ft, kgf-m, N-m. Data Memory: 5 (storable Target torque values), 1 (Pass/Fail Mode). Auto Shut OFF: Power automatically turns off after 2 minutes of non-use. Battery: Lithium coin battery... [See More]

  • Type: Torque
  • Torque: 1770
SMA Fixed Torque Wrench in Break-Over Type 5/16 inch Bit that is Pre-set to 5 in-lbs -- ST-SMA-516-BO5A
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
  • Torque: 5
TORQUE WRENCH -- J6339
from Proto® Industrial Tools

ELECTRONIC, DIAL TYPE. 11 INCH OVERALL LENGTH. 0.63 TO 6.25 LB-FT TORQUE RATING. 0.01 LB-FT GRADUATION. 1/4 INCH DRIVE SIZE. 1/4 DRIVE SIZE - FRACTIONAL. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.300. WIDTH 3 INCH. HEIGHT 2 1/2 INCH. WEIGHT 1.4 LB. OPERATES ON 9 V BATTERY. WITH ROTARY BEZEL [See More]

  • Type: Torque
  • Wrench Length: 11
  • Drive Size: 0.2500
  • Torque: 7.56 to 75
Torque Handle Model 200 FTH -- 13024
from Norbar Torque Tools, Inc.

Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is... [See More]

  • Type: Torque
  • Wrench Length: 16.59
  • Drive Size: 0.3543 to 0.4724
  • Wrench Weight: 1.72
539-1502LDIN
from Bluetools

The CLASSIC Series Dual Scale Dial Type Torque Wrench 1502LDIN provides readings in English and Newton Meters. The 1502LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 1502LDIN offers torque capacity 0 - 150... [See More]

  • Type: Torque
Torque Wrench -- WSC-100CA
from Snap-on Industrial Brands

SPLIT BEAM, FLEX RATCHET HEAD TYPE. 17 1/8 INCH OVERALL LENGTH. 20 TO 100 LB-FT TORQUE RATING. 2 LB-FT GRADUATION. 3/8 INCH DRIVE SIZE. 3/8 DRIVE SIZE - FRACTIONAL. WITH THUMB SCREW ADJUSTMENT. ACCURACY +/- 4 PERCENT [See More]

  • Type: Torque
  • Wrench Length: 17.12
  • Drive Size: 0.3750
  • Torque: 240 to 1200
25mm Box Hd 8mm Spigot -- 023082
from Mountz, Inc.

The 25mm box end wrench head fitting is designed to fit the ATB break-over wrenches. For ATB break-over wrenches. [See More]

  • Type: Torque
  • Drive Size: 0.9843
Digital Ratchet Torque Wrench 1/4"sq.30Nm -- GEK030-R2E [GEK030-R2E from Imada, Inc.]
from Transcat, Inc.

Product Highlights. High accuracy ± 1.5% F.S. both CW and CCW directions. Ergonomic Grip w/ Unique Power Sensor which accurately detects and analyzes load applied to the grip. Five programmable torque presets with automatic conversion between lbf-in, lbf-ft, kgf-cm, N-m. Forged steel ratchet... [See More]

  • Type: Torque
  • Torque: 265
SMA Fixed Torque Wrench in Click Type 5/16 inch Bit that is Pre-set to 4 in-lbs -- 74Z-0-0-79
from Fairview Microwave Inc.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]

  • Type: Torque
  • Torque: 4
TORQUE WRENCH -- J6345B
from Proto® Industrial Tools

ELECTRONIC, DIAL TYPE. 22 INCH OVERALL LENGTH. 10 TO 100 LB-FT TORQUE RATING. 0.01 LB-FT GRADUATION. 1/2 INCH DRIVE SIZE. 1/2 DRIVE SIZE - FRACTIONAL. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.300. WIDTH 3 INCH. HEIGHT 4 INCH. WEIGHT 2.8 LB. OPERATES ON 9 V BATTERY. WITH ROTARY BEZEL [See More]

  • Type: Torque
  • Wrench Length: 22
  • Drive Size: 0.5000
  • Torque: 120 to 1200
Torque Handle Model 550 FTH -- 14011
from Norbar Torque Tools, Inc.

The Model 550 is available as a Torque Handle, two end fittings styles are available: 22mm spigot and the German 14x18mm rectangular type. [See More]

  • Type: Torque
  • Wrench Length: 30.71
  • Drive Size: 0.5512 to 0.8661
  • Wrench Weight: 7.94
539-20005MFMH
from Bluetools

The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models... [See More]

  • Type: Torque