Integrated Data Logger Motor Test Equipment

5 Results
5 kV Electric Motor Analyzer -- MCE™ (Motor Circuit Evaluator)
from PdMA Corporation

The MCE ™ (Motor Circuit Evaluator) is a comprehensive static motor tester that produces detailed analyses of motor and circuit conditions in as little as three minutes. Analysis of the motor and associated circuits through MCE ™ testing allows for the detection of electrical faults in... [See More]

  • Features: Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results; Printer / Plotter Interface
  • Offline Test Parameters: Dielectric Absorption Ratio; Field Capacitance; Field Ground Resistance; Field Inductance; Field Resistance; Ground Capacitance; Inductance Balance; Resistance Balance; Phase to Phase Resistance; Phase to Phase Inductance; Polarization Index
  • Form Factor: Mobile
  • Input Voltage: 250 to 5000
Dynamic Combustion Engine Test System -- TITAN Engine D
from HORIBA Instruments, Inc.

Each TITAN test stand is optimally designed for categories of combustion engines. The TITAN range of engine test systems from HORIBA enables you to add dependable testing capacity in the shortest possible time. All systems are supplied pre-tested and pre-assembled on a mounting plate ensuring fast... [See More]

  • Features: Integrated Data Logger
  • Form Factor: Floor Mount
5 kV Electric Motor Analyzer -- MCEMAX™
from PdMA Corporation

MCEMAX ™ powered by MCEGold ® integrates testing, diagnostics, inventory control, scheduling, and cost containment. The comprehensive tester monitors all potential fault zones and allows for immediate notification of alarming conditions. The unique static and dynamic operation enables... [See More]

  • Features: Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results; Printer / Plotter Interface
  • Offline Test Parameters: Dielectric Absorption Ratio; Field Capacitance; Field Ground Resistance; Field Inductance; Field Resistance; Ground Capacitance; Inductance Balance; Resistance Balance; Phase to Phase Resistance; Phase to Phase Inductance; Polarization Index
  • Form Factor: Mobile
  • Input Voltage: 250 to 5000
Test Stand Controller For Automotive, Marine And Aerospace Engines -- SPARC
from HORIBA Instruments, Inc.

The new SPARC Engine is the state-of-the-art test stand controller for automotive, marine and aerospace engine testing. The latest generation offers you advanced hardware and software for the highest performance, and touch functionality for intuitive operation. It is suitable for test stands with a... [See More]

  • Features: Integrated Data Logger
  • Form Factor: Rack Mount
On-Line Electric Motor Analyzer -- EMAX
from PdMA Corporation

The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. The EMAX can be used for process analysis with motor current signature analysis and... [See More]

  • Features: Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results
  • Online Test Parameters: Average Current; Crest Factor; Efficiency; Full Load Amps; Impedance Imbalance; Inrush/Startup Current; Line to Neutral Voltage; Output Power; Phase Current; Phase Impedance; Phase to Phase Voltage; Power; Power Factor; Current Spectral Analysis; Total Harmonic Distortion; Torque; Voltage Imbalance
  • Form Factor: Mobile
  • Input Voltage: 0.0 to 600