Power Motor Test Equipment
from PdMA Corporation
The affordable MTAP3 offers the ability to safely capture data in many of the smallest enclosures where the MTAP2 cannot be installed. With the current-only MTAP3, you can choose from one of four standard ranges of CT's. In seconds you are able to collect accurate data to determine your motor health... [See More]
- Online Test Parameters: Inrush/Startup Current; Power
- Form Factor: Stand Alone / Bench
from HORIBA Instruments, Inc.
Each TITAN test stand is optimally designed for categories of combustion engines. The TITAN range of engine test systems from HORIBA enables you to add dependable testing capacity in the shortest possible time. All systems are supplied pre-tested and pre-assembled on a mounting plate ensuring fast... [See More]
- Online Test Parameters: Power
- Form Factor: Floor Mount
from PdMA Corporation
The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. The EMAX can be used for process analysis with motor current signature analysis and... [See More]
- Online Test Parameters: Average Current; Crest Factor; Efficiency; Full Load Amps; Impedance Imbalance; Inrush/Startup Current; Line to Neutral Voltage; Output Power; Phase Current; Phase Impedance; Phase to Phase Voltage; Power; Power Factor; Current Spectral Analysis; Total Harmonic Distortion; Torque; Voltage Imbalance
- Input Voltage: 0.0 to 600
- Form Factor: Mobile
- Features: Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results