Efficiency Motor Test Equipment
2 Results
On-Line Electric Motor Analyzer -- EMAX
from PdMA Corporation
from PdMA Corporation
The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. The EMAX can be used for process analysis with motor current signature analysis and... [See More]
- Online Test Parameters: Average Current; Crest Factor; Efficiency; Full Load Amps; Impedance Imbalance; Inrush/Startup Current; Line to Neutral Voltage; Output Power; Phase Current; Phase Impedance; Phase to Phase Voltage; Power; Power Factor; Current Spectral Analysis; Total Harmonic Distortion; Torque; Voltage Imbalance
- Input Voltage: 0.0 to 600
- Form Factor: Mobile
- Features: Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results
E-Motor Testing -- TITAN eDrive
from HORIBA Instruments, Inc.
from HORIBA Instruments, Inc.
The progressive electrification of the powertrains in the mobility sector makes it necessary to test the individual drive motor and its inverter on the test bench in addition to complete powertrain investigations. In addition, electrified drives are now being used in a wide variety of vehicles on... [See More]
- Online Test Parameters: Efficiency; Noise, Vibration, Harshness (NVH), Endurance
- Features: Computer Interface
- Form Factor: Stand Alone / Bench; Modular Test Bench Concept