Ground Capacitance Motor Test Equipment

2 Results
5 kV Electric Motor Analyzer -- MCE™ (Motor Circuit Evaluator)
from PdMA Corporation

The MCE ™ (Motor Circuit Evaluator) is a comprehensive static motor tester that produces detailed analyses of motor and circuit conditions in as little as three minutes. Analysis of the motor and associated circuits through MCE ™ testing allows for the detection of electrical faults in... [See More]

  • Offline Test Parameters: Dielectric Absorption Ratio; Field Capacitance; Field Ground Resistance; Field Inductance; Field Resistance; Ground Capacitance; Inductance Balance; Resistance Balance; Phase to Phase Resistance; Phase to Phase Inductance; Polarization Index
  • Input Voltage: 250 to 5000
  • Form Factor: Mobile
  • Features: Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results; Printer / Plotter Interface
5 kV Electric Motor Analyzer -- MCEMAX™
from PdMA Corporation

MCEMAX ™ powered by MCEGold ® integrates testing, diagnostics, inventory control, scheduling, and cost containment. The comprehensive tester monitors all potential fault zones and allows for immediate notification of alarming conditions. The unique static and dynamic operation enables... [See More]

  • Offline Test Parameters: Dielectric Absorption Ratio; Field Capacitance; Field Ground Resistance; Field Inductance; Field Resistance; Ground Capacitance; Inductance Balance; Resistance Balance; Phase to Phase Resistance; Phase to Phase Inductance; Polarization Index
  • Input Voltage: 250 to 5000
  • Form Factor: Mobile
  • Features: Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results; Printer / Plotter Interface