Torque Motor Test Equipment
from PdMA Corporation
The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. The EMAX can be used for process analysis with motor current signature analysis and... [See More]
- Online Test Parameters: Average Current; Crest Factor; Efficiency; Full Load Amps; Impedance Imbalance; Inrush/Startup Current; Line to Neutral Voltage; Output Power; Phase Current; Phase Impedance; Phase to Phase Voltage; Power; Power Factor; Current Spectral Analysis; Total Harmonic Distortion; Torque; Voltage Imbalance
- Input Voltage: 0.0 to 600
- Form Factor: Mobile
- Features: Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results
from Kistler Group
Universal dynamometer with highest natural frequency, 91 x 80 mm. Setup of dynamometer enables accurate measurement of very small forces and guarantees minimal influences of thermal effects. [See More]
- Online Test Parameters: Torque
- Operating Temperature: -20 to 70
- Form Factor: Stand Alone / Bench
from ATS Automation
Motor testers measure motor performance at no load and at pre-defined load(s). Setting parameters for motor voltage, applied torque, and measure resulting motor current and speed while ramping applied motor torque to develop the complete motor performance characteristic graphs. All tests can be... [See More]
- Online Test Parameters: Speed; Torque
- Input Voltage: 650
- Form Factor: Floor Mount
- Features: Computer Interface
from Kistler Group
Universal dynamometer with high natural frequency, 107 x 80 mm. Setup of dynamometer enables accurate measurement of very small forces and guarantees minimal influences of thermal effects. [See More]
- Online Test Parameters: Torque
- Operating Temperature: -20 to 70
- Form Factor: Stand Alone / Bench
from Kistler Group
Universal dynamometer with high natural frequency, 150 x 107 mm. Setup of dynamometer enables accurate measurement of highly dynamic forces and guarantees minimal influences of thermal effects. [See More]
- Online Test Parameters: Torque
- Operating Temperature: 0.0 to 70
- Form Factor: Stand Alone / Bench