Stand Alone / Bench Motor Test Equipment
from HORIBA Instruments, Inc.
The progressive electrification of the powertrains in the mobility sector makes it necessary to test the individual drive motor and its inverter on the test bench in addition to complete powertrain investigations. In addition, electrified drives are now being used in a wide variety of vehicles on... [See More]
- Form Factor: Stand Alone / Bench; Modular Test Bench Concept
- Features: Computer Interface
- Online Test Parameters: Efficiency; Noise, Vibration, Harshness (NVH), Endurance
from Kistler Group
Universal dynamometer with highest natural frequency, 91 x 80 mm. Setup of dynamometer enables accurate measurement of very small forces and guarantees minimal influences of thermal effects. [See More]
- Form Factor: Stand Alone / Bench
- Operating Temperature: -20 to 70
- Online Test Parameters: Torque
from PdMA Corporation
The MTAP2 is designed to increase safety and reduce connection time for online motor testing MTAP2 meets both OSHA and NFPA 70E definitions for safe voltage. Time consuming tag out and lock out procedures are eliminated and in seconds you can connect and collect accurate data to determine your motor... [See More]
- Form Factor: Stand Alone / Bench; DIN Rail
- Standards / Compliance: ANSI; CSA; UL; IEEE
- Input Voltage: 120 to 600
from Microtest Corporation
The 6920 motor rotor test system collocates the multi-channel special fixture of the 6905 and the 6920 and the 6908 24/48 could integrate the testing problems together in one time. It serves as an edged tool of inspection to engineering, quality control and manufacturing sectors. Applications... [See More]
- Form Factor: Stand Alone / Bench
- Operating Humidity: 20 to 90
- Features: Storage
- Operating Temperature: 10 to 40
from Kistler Group
Universal dynamometer with high natural frequency, 107 x 80 mm. Setup of dynamometer enables accurate measurement of very small forces and guarantees minimal influences of thermal effects. [See More]
- Form Factor: Stand Alone / Bench
- Operating Temperature: -20 to 70
- Online Test Parameters: Torque
from PdMA Corporation
The affordable MTAP3 offers the ability to safely capture data in many of the smallest enclosures where the MTAP2 cannot be installed. With the current-only MTAP3, you can choose from one of four standard ranges of CT's. In seconds you are able to collect accurate data to determine your motor health... [See More]
- Form Factor: Stand Alone / Bench
- Online Test Parameters: Inrush/Startup Current; Power
from Microtest Corporation
The 6910 motor stator test system collocates the MT-6910 and the 6905 tester. Optional 6420 LCR Meter for testing inductor. It is provided with eight 4-line independent measurement test points and 8 channels. The testing projects include the DC resistance tests which may detect the errors of copper... [See More]
- Form Factor: Stand Alone / Bench
- Operating Humidity: 20 to 90
- Features: Storage
- Operating Temperature: 10 to 40
from Kistler Group
Universal dynamometer with high natural frequency, 150 x 107 mm. Setup of dynamometer enables accurate measurement of highly dynamic forces and guarantees minimal influences of thermal effects. [See More]
- Form Factor: Stand Alone / Bench
- Operating Temperature: 0.0 to 70
- Online Test Parameters: Torque
from Microtest Corporation
The 6913 motor stator test system collocates the MT-6913 and the 6905 tester. Optional 6420 LCR Meter for testing inductor. It is provided with eight 4-line independent measurement test points and 13 channels. The testing projects include the DC resistance tests which may detect the errors of copper... [See More]
- Form Factor: Stand Alone / Bench
- Operating Humidity: 20 to 90
- Features: Storage
- Operating Temperature: 10 to 40