IEC Motor Test Equipment
from ALL-TEST Pro, LLC
ADVANTAGES OF THE ALL-TEST PRO 34 EV ™Detect issues in hybrid and electric car motors before motor failure occurs. The ALL-TEST PRO 34 EV ™ electric and hybrid motor tester is the advanced permanent magnet motor and generator testing solution you need to keep your hybrid or electric... [See More]
- Standards / Compliance: CE Marking; IEC; EN61000-6-4, EN61000-6-2, EN61000-4-2, EN610000-4-3
- Offline Test Parameters: Field Capacitance; Field Resistance
- Form Factor: Hand-Held
- Features: Battery Powered
from ALL-TEST Pro, LLC
MOTOR CONDITION TRENDING & MONITORING The new ALL-TEST PRO 34 ™ (AT34) empowers technicians to efficiently and accurately evaluate AC induction squirrel-cage motors (less than 1,000V) for abnormalities such as open connection, ground faults, internal winding faults, stator winding issues,... [See More]
- Standards / Compliance: CE Marking; IEC; EN61000-6-4, EN61000-6-2, EN61000-4-2, EN610000-4-3
- Offline Test Parameters: Field Capacitance; Field Resistance
- Form Factor: Hand-Held
- Features: Battery Powered
from ALL-TEST Pro, LLC
ELECTRIC MOTOR TROUBLESHOOTING DONE RIGHT Troubleshoot any motor's resistance, stator, rotor, contamination and insulation stats all on one device and receive accurate diagnostics within as little as a few minutes. The ALL-TEST PRO 7 ™ electric motor testing device is used detect motor... [See More]
- Standards / Compliance: CE Marking; IEC; EN61000-6-4, EN61000-6-2, EN61000-4-2, EN610000-4-3
- Offline Test Parameters: Field Capacitance; Field Inductance; Field Resistance; Resistance Balance
- Form Factor: Hand-Held
- Features: Battery Powered
from ALL-TEST Pro, LLC
BEYOND TRADITIONAL INDUCTION MOTOR TESTING Use the ALL-TEST PRO 7 ™ Professional's patented Stator and Rotor Signatures ™ to test rotors and stators with a single assessment. Additionally, use the AT7 Pro to diagnose common fault types, for condition monitoring, and nuanced... [See More]
- Standards / Compliance: CE Marking; IEC; EN61000-6-4, EN61000-6-2, EN61000-4-2, EN610000-4-3
- Offline Test Parameters: Field Capacitance; Field Inductance; Field Resistance; Resistance Balance
- Form Factor: Hand-Held
- Features: Battery Powered
from ALL-TEST Pro, LLC
CAPABILITES. The MOTOR GENIE ® MCA is a handheld motor analyzer that uses patented technology to troubleshoot low-voltage AC induction motors ( < 1000V). The MOTOR GENIE ® MCA finds: Winding Faults. Ground Faults. Open Connection. Contamination. BENEFITS. Analyze and diagnose motor... [See More]
- Standards / Compliance: CE Marking; IEC; UL; EN61000-6-2, EN61000-4-2, EN61000-4-3
- Online Test Parameters: Voltage Imbalance
- Form Factor: Hand-Held
- Offline Test Parameters: Phase to Phase Resistance