Water Soluble / Emulsion Penetrants and Penetrating Oils
2 Results
Non-Destructive Testing - Fluorescent Penetrants (Type I) -- Ardrox 9702, 9703, 9704 and 9715
from Surventis Surface Treatment LLC
from Surventis Surface Treatment LLC
Ardrox 9702, 9703, 9704 and 9715 are water washable fluorescent penetrants. These products give crisp indications with exceptionally low levels of background and have excellent heat and UV fade characteristics. They are ideal for electrostatic application. [See More]
- Composition / Chemistry: Water Soluble / Emulsion
Water-based Aqueous Rust Preventative -- Metal Guard® 700
from Hubbard-Hall Inc.
from Hubbard-Hall Inc.
DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]
- Specific Gravity: 1
- Applications: Bearings; Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
- Composition / Chemistry: Water Soluble / Emulsion; Petroleum or Mineral Oil
- Features: Biodegradable; Corrosion Inhibiting or Rust Preventative