Molybdenum / Metal Sulphide Penetrants and Penetrating Oils

3 Results
High Load Chain Lubricant -- CHAIN GANG
from Walter Surface Technologies

CHAIN GANG ™ is a high-performance synthetic lubricant that lasts longer than traditional lubricants. Effectively penetrates fine pins and bushings to seal out dust, dirt, water, and other contaminants. Provides excellent protection and enhances the life of any machinery that uses chains or... [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Features: Aerosol, Sprayable or Misting; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Use Temperature: -4 to 482
Penetrating Oil with Moly. Aerosol Spray & Bulk Packaging -- McLube MoS2-722
from McGee Industries, Inc. / McLube Division

McLube MoS2-722 is a low viscosity penetrating oil containing molybdenum disulfide (MoS2). It is particularly effective in freeing connectors frozen due to corrosion or chemical attack. Applied at assembly, reduces possibility of stuck connectors and need of cutting to free the parts. [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Petroleum or Mineral Oil
  • Features: Aerosol, Sprayable or Misting (optional feature); Lubricant
  • Specific Gravity: 0.8500
BPL™ Bio Penetrating Lubricant -- + Moly + Tackifier
from United Bio Lube

Replaces hazardous petroleum penetrant products ie:WD-40, PB-Blaster, LPS#2 [See More]

  • Composition / Chemistry: Molybdenum or Metal Sulphide; Specialty, Proprietary or Other
  • Grade / Approvals: PW1, ASTM D, USDA H1/H2, OSHA
  • Specific Gravity: 0.8800
  • Applications: Automotive or Transportation; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines