Bearings Penetrants and Penetrating Oils

2 Results
Water-based Aqueous Rust Preventative -- Metal Guard® 700
from Hubbard-Hall Inc.

DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]

  • Applications: Bearings; Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
  • Composition / Chemistry: Water Soluble / Emulsion; Petroleum or Mineral Oil
  • Specific Gravity: 1
  • Features: Biodegradable; Corrosion Inhibiting or Rust Preventative
Bio Food Grade Penetrating Lubricant -- BPL™
from United Bio Lube

Provides excellent ROI through long service life/energy conserving formula [See More]

  • Applications: Bearings; Compressors; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Marine; Process Equipment, Tanks, Reactor or Lines
  • Grade / Approvals: USDA H1/H2, ASTM D, PW1
  • Composition / Chemistry: Specialty, Proprietary or Other
  • Features: Biodegradable; Corrosion Inhibiting or Rust Preventative; Extreme Pressure or Chemically Active; Lubricant