Biodegradable Penetrants and Penetrating Oils

3 Results
Maintenance Cleaner, Lubricant and Protector -- OMNI™
from Walter Surface Technologies

Multifunctional maintenance cleaner/lubricant/protector. Excellent penetrating and lubricating capability. Protects surfaces from oxidation. FEATURES. Pleasant scent —no harsh fumes or vapors. Nonflammable, silicone-free, Teflon-free. High flash point 266F (130 ºC). Compatible with... [See More]

  • Features: Aerosol, Sprayable or Misting; Biodegradable; Lubricant
  • Flash Point: 266
  • Specific Gravity: 0.8100
  • Composition / Chemistry: Petroleum or Mineral Oil
Water-based Aqueous Rust Preventative -- Metal Guard® 700
from Hubbard-Hall Inc.

DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]

  • Features: Biodegradable; Corrosion Inhibiting or Rust Preventative
  • Composition / Chemistry: Water Soluble / Emulsion; Petroleum or Mineral Oil
  • Specific Gravity: 1
  • Applications: Bearings; Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
BPL™ Bio Penetrating Lubricant -- + Bio Corrosion Inhibitors
from United Bio Lube

Replaces hazardous petroleum penetrant products ie:WD-40, PB-Blaster, LPS#2 [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Biodegradable; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 295
  • Specific Gravity: 0.8800
  • Composition / Chemistry: Specialty, Proprietary or Other