MIL-SPEC / Military Penetrants and Penetrating Oils

8 Results
Water-Emulsifiable Rust Preventative -- Metal Guard® 320
from Hubbard-Hall Inc.

Metal Guard ® 320 is an economical and versatile rust-preventative soluble oil, which when mixed with water and heated to 140 °-150 °F leaves a corrosion-resistant, semi-dry film. Metal Guard ® 320 is typically applied to metal surfaces by immersion, however it can be brushed or... [See More]

  • Applications: Automotive or Transportation; Bearings; Mil-Spec or Military; Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
  • Features: Corrosion Inhibiting or Rust Preventative
  • Composition / Chemistry: Water Soluble / Emulsion; Petroleum or Mineral Oil
BPL™ Bio Penetrating Lubricant -- + Bio Corrosion Inhibitors
from United Bio Lube

Replaces hazardous petroleum penetrant products ie:WD-40, PB-Blaster, LPS#2 [See More]

  • Applications: Automotive or Transportation; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Flash Point: 295
  • Specific Gravity: 0.8800
  • Composition / Chemistry: Specialty, Proprietary or Other
LPS 1 Greaseless Amber Penetrating Lubricant - 1 gal Bottle - 01128 -- 078827-01128 [1128 from LPS Laboratories, an ITW Company]
from R. S. Hughes Company, Inc.

The LPS 1 Greaseless penetrating lubricant is easy to use. Main ingredient is comprised of petroleum. In addition to the other features this product meets the following standards: MIL-C-23411A, NSF H2. This penetrating lubricant is packaged 1 gal per inner. [See More]

  • Applications: Mil-Spec or Military
  • Features: Lubricant
LPS 1 Greaseless Amber Penetrating Lubricant - 11 oz Aerosol Can - 00116 -- 078827-00116 [116 from LPS Laboratories, an ITW Company]
from R. S. Hughes Company, Inc.

The LPS 1 Greaseless penetrating lubricant is easy to use. Main ingredient is comprised of petroleum. In addition to the other features this product meets the following standards: MIL-C-23411A, NSF H2. This penetrating lubricant is packaged 11 oz per inner. [See More]

  • Applications: Mil-Spec or Military
  • Features: Lubricant
LPS 1 Greaseless Amber Penetrating Lubricant - 20 oz Trigger Spray Bottle - Food Grade - 00122 -- 078827-00122 [122 from LPS Laboratories, an ITW Company]
from R. S. Hughes Company, Inc.

The LPS 1 Greaseless penetrating lubricant is easy to use. This SKU is formulated to work in cables applications. Main ingredient is comprised of petroleum. Is rated as Food Grade. In addition to the other features this product also has dust-resistant properties and meets the following standards:... [See More]

  • Applications: Food Contact Approved; Mil-Spec or Military
  • Features: Lubricant
LPS 1 Greaseless Amber Penetrating Lubricant - 5 gal Pail - 00105 -- 078827-00105 [105 from LPS Laboratories, an ITW Company]
from R. S. Hughes Company, Inc.

The LPS 1 Greaseless penetrating lubricant is easy to use. Main ingredient is comprised of petroleum. In addition to the other features this product meets the following standards: MIL-C-23411A, NSF H2. This penetrating lubricant is packaged 5 gal per inner. [See More]

  • Applications: Mil-Spec or Military
  • Features: Lubricant
LPS 1 Greaseless Amber Penetrating Lubricant - 55 gal Drum - 00155 -- 078827-00155 [155 from LPS Laboratories, an ITW Company]
from R. S. Hughes Company, Inc.

The LPS 1 Greaseless penetrating lubricant is easy to use. Main ingredient is comprised of petroleum. In addition to the other features this product meets the following standards: MIL-C-23411A, NSF H2. This penetrating lubricant is packaged 55 oz per inner. [See More]

  • Applications: Mil-Spec or Military
  • Features: Lubricant
LPS 2 Heavy-Duty Brown Penetrating Lubricant - 1 gal Bottle - 02128 -- 078827-02128 [2128 from LPS Laboratories, an ITW Company]
from R. S. Hughes Company, Inc.

The LPS 2 Heavy-Duty penetrating lubricant is easy to use. Main ingredient is comprised of petroleum. In addition to the other features this product meets the following standards: CPMC79256 rev. C, MIL-C-16173D Grade 3, MIL-C-81309D Type III, NSF H2. This penetrating lubricant is packaged 1 gal per... [See More]

  • Applications: Mil-Spec or Military
  • Features: Lubricant