Lubricant Penetrants and Penetrating Oils

26 Results
Wire Rope Lubricant -- Premium Corrosion & Wear Protection
from Royal Purple, Ltd.

Royal Purple's Wire Rope Lubricant contains specially formulated synthetic lubricants, penetrants and synthetic additive, which significantly extend the service life of wire ropes over a wide range of temperatures and working conditions common to the mining, marine and construction industries. Wire... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Specialty, Proprietary or Other; Synthetic or Semi-synthetic
  • Flash Point: 480
  • Applications: Marine; Mining, Construction
Hi-Performance Penetrating Lubricant -- 6420008
from Princess Auto Limited

Hi-Performance Penetrating Lubricant [See More]

  • Features: Lubricant
  • Use Temperature: -40 to 500
BPL™ Bio Penetrating Lubricant -- + Bio Corrosion Inhibitors
from United Bio Lube

Replaces hazardous petroleum penetrant products ie:WD-40, PB-Blaster, LPS#2 [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Biodegradable; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 295
  • Specific Gravity: 0.8800
  • Composition / Chemistry: Specialty, Proprietary or Other
Food Grade General Purpose Lubricant -- FOOD ZONE™
from Walter Surface Technologies

FOOD ZONE ™ is a multipurpose lubricant and penetrating oil developed for food industry manufacturing plants. Extends equipment life by protecting against friction, wear, and corrosion. NSF category H1, registration #148372. Features. Nonflammable CO2 propellant. Fast-penetrating oil leaves a... [See More]

  • Features: Aerosol, Sprayable or Misting; Lubricant
Spray Lubricants -- PENETRATING OIL 1
from Total Lubricants USA, Inc.

Penetrating lubricant and cleaner. [See More]

  • Features: Aerosol, Sprayable or Misting; Lubricant
Penetrating Fluid (anti-corrosion & lubricant) -- "Nuts Off"® 9770
from Phelps Industrial Products

"Nuts Off" ® Penetrating Spray is a quick easy way to loosen everything rusted or corroded, even with salt water corrosion. Normally only a few drops are needed, and immediate release is obtained without excess force [See More]

  • Features: Lubricant
Excel 440 High Temperature Penetrant Lubricant
from H2O Control Products, Inc.

With the ability to withstand temperatures to 250 º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal fasteners and mechanisms and cutting oil for drilling, tapping and lathe work. With a... [See More]

  • Features: Aerosol, Sprayable or Misting; Sealing, Intrusion Barrier, Seal Forming or Sealant; Lubricant
  • Dielectric Strength: 20000
  • Use Temperature: 480
  • Composition / Chemistry: Straight Oil (Non-soluble)
3-In-One Lubricant - 11 oz Aerosol Can - 10058 -- 079567-10058 [100581 from 3-IN-ONE]
from R. S. Hughes Company, Inc.

The 3-In-One lubricant is easy to use. This SKU is formulated to work in garage doors applications. Main ingredient is comprised of petroleum. This lubricant is packaged 6 per case. [See More]

  • Features: Lubricant
Penetrating Oil with Moly. Aerosol Spray & Bulk Packaging -- McLube MoS2-722
from McGee Industries, Inc. / McLube Division

McLube MoS2-722 is a low viscosity penetrating oil containing molybdenum disulfide (MoS2). It is particularly effective in freeing connectors frozen due to corrosion or chemical attack. Applied at assembly, reduces possibility of stuck connectors and need of cutting to free the parts. [See More]

  • Features: Aerosol, Sprayable or Misting (optional feature); Lubricant
  • Composition / Chemistry: Molybdenum or Metal Sulphide; Petroleum or Mineral Oil
  • Specific Gravity: 0.8500
High Load Chain Lubricant -- CHAIN GANG
from Walter Surface Technologies

CHAIN GANG ™ is a high-performance synthetic lubricant that lasts longer than traditional lubricants. Effectively penetrates fine pins and bushings to seal out dust, dirt, water, and other contaminants. Provides excellent protection and enhances the life of any machinery that uses chains or... [See More]

  • Features: Aerosol, Sprayable or Misting; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Use Temperature: -4 to 482
3M 08877 Clear Lubricant - 16 oz Aerosol Can -- 051135-08877 [60410009447 from 3M]
from R. S. Hughes Company, Inc.

The 3M lubricant is easy to use. This SKU is formulated to work in cutting equipment, machinery applications. Main ingredient is comprised of silicone. In addition to the other features this product also has corrosion-resistant, moisture-resistant, rust-resistant. This lubricant is packaged 16 oz... [See More]

  • Features: Lubricant
Maintenance Cleaner, Lubricant and Protector -- OMNI™
from Walter Surface Technologies

Multifunctional maintenance cleaner/lubricant/protector. Excellent penetrating and lubricating capability. Protects surfaces from oxidation. FEATURES. Pleasant scent —no harsh fumes or vapors. Nonflammable, silicone-free, Teflon-free. High flash point 266F (130 ºC). Compatible with... [See More]

  • Features: Aerosol, Sprayable or Misting; Biodegradable; Lubricant
  • Flash Point: 266
  • Specific Gravity: 0.8100
  • Composition / Chemistry: Petroleum or Mineral Oil
3M 08878 Clear Lubricant - 16 oz Aerosol Can -- 051135-08878 [60410009579 from 3M]
from R. S. Hughes Company, Inc.

The 3M lubricant is easy to use. This product is formulated to work in electrical equipment, hinges, latches applications. Main ingredient is comprised of synthetic. In addition to the other features this product also has moisture-resistant. This lubricant is packaged 1 can per pack, 12 per case. [See More]

  • Features: Lubricant
Penetrating Lubricant -- BOLT-OUT™
from Walter Surface Technologies

BOLT-OUT ™ is a heavy-duty, non-chlorinated liquid solution that penetrates and lubricates to efficiently free seized parts while inhibiting further rust. Works well in a wide range of temperatures. Features. Contains microscopic moly particles for excellent lubricity. Nonflammable,... [See More]

  • Features: Aerosol, Sprayable or Misting (optional feature); Corrosion Inhibiting or Rust Preventative; Water Displacement; Lubricant
  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Use Temperature: -4 to 482
3M 08897 Clear Lubricant - 16 oz Aerosol Can -- 051135-08897 [60410009587 from 3M]
from R. S. Hughes Company, Inc.

The 3M lubricant is easy to use. This product is formulated to work in cutting equipment, machinery applications. Main ingredient is comprised of silicone. In addition to the other features this product also has corrosion-resistant, moisture-resistant, rust-resistant. This lubricant is packaged 16... [See More]

  • Features: Lubricant
Shock-Freezing Lubricant -- Cold Shock™
from Walter Surface Technologies

Cold Shock ™ is a high tech lubricant that frees corroded and seized parts by creating a sudden, shock-freezing effect to -35 °C. Cold Shock ™ penetrates micro-fissures to loosen nuts, bolts, studs, pins and other seized parts in an instant. FEATURES. Clean to use, no CFC, HCFC and... [See More]

  • Features: Aerosol, Sprayable or Misting; Lubricant
  • Applications: Automotive or Transportation; Loosen seized bolts, nuts, studs, pins and other
  • Flash Point: -76
3M 08898 Clear Penetrating Lubricant - 10.5 oz Aerosol Can -- 051135-08898 [60455030118 from 3M]
from R. S. Hughes Company, Inc.

The 3M penetrating lubricant is easy to use. This SKU is formulated to work in machinery applications. Main ingredient is comprised of petroleum. In addition to the other features this product also has rust-resistant. This penetrating lubricant is packaged 1 can per pack, 12 cans per case. [See More]

  • Features: Lubricant
3M 5-Way Amber Penetrating Lubricant - 24 oz Aerosol Can - 16.8 oz Net Weight - 21305 -- 021200-21305 [62497849307 from 3M]
from R. S. Hughes Company, Inc.

The 3M 5-Way penetrating lubricant is easy to use. Main ingredient is comprised of petroleum. This penetrating lubricant is packaged 12 per case. [See More]

  • Features: Lubricant
3M 85822 Clear Liquid Silicone Lubricant - 24 oz Aerosol Can - 13.25 oz Net Weight - Food Grade -- 021200-85822 [62467849303 from 3M]
from R. S. Hughes Company, Inc.

The 3M liquid silicone lubricant is easy to use. This item is formulated to work in machinery applications. Main ingredient is comprised of silicone. Is rated as Food Grade. Can be used under the following temperature ranges: -28 F minimum operating temperature to +350 F maximum operating... [See More]

  • Features: Lubricant
  • Applications: Food Contact Approved
Bonderite P3 Tire Lube 40 Yellow Lubricant - LOCTITE 593971 -- LOCTITE 593971 [593971 from BONDERITE]
from R. S. Hughes Company, Inc.

The Bonderite P3 Tire Lube 40 lubricant is easy to use. This product is formulated to work in tire mounting applications. Main ingredient is comprised of mineral oil. [See More]

  • Features: Lubricant
Chemtronics DPL Penetrating Lubricant - 11 oz Aerosol Can - ES1626 -- ES1626 [ES1626 from ITW Chemtronics]
from R. S. Hughes Company, Inc.

The Chemtronics DPL penetrating lubricant is easy to use. This SKU is formulated to work in bearings, cables, chains, electrical equipment, gears, hinges, machinery, plastic assemblies, pulleys applications. In addition to the other features this product also has corrosion-resistant,... [See More]

  • Features: Lubricant
Chemtronics HD Silicone Lubricant - 10 oz Aerosol Can - Food Grade - ES1623 -- ES1623 [ES1623 from ITW Chemtronics]
from R. S. Hughes Company, Inc.

The Chemtronics HD Silicone lubricant is easy to use. This SKU is formulated to work in bearings, cables, chains, food processing equipment, gears, machinery, plastic assemblies, pulleys, rubber assemblies, seals applications. Main ingredient is comprised of silicone. Is rated as Food Grade. Can be... [See More]

  • Features: Lubricant
  • Applications: Food Contact Approved
Dymon Cling Penetrating Lubricant - 16 oz Aerosol Can - 12090 -- 753769-12090 [12090 from ITW Dymon]
from R. S. Hughes Company, Inc.

The Dymon Cling penetrating lubricant is easy to use. This item is formulated to work in cables, fittings, hinges, locks, nuts & bolts, valves applications. Main ingredient is comprised of mineral oil. This penetrating lubricant is packaged 12 per case. [See More]

  • Features: Lubricant
Dymon Lubricant - 20 oz Aerosol Can - 50420 -- 764769-50420 [50420 from ITW Dymon]
from R. S. Hughes Company, Inc.

The Dymon lubricant is easy to use. This lubricant is packaged 12 per case. [See More]

  • Features: Lubricant
Dymon Mechanic's Friend Plus Penetrating Lubricant - 15 oz Aerosol Can - 28420 -- 764769-28420 [28420 from ITW Dymon]
from R. S. Hughes Company, Inc.

The Dymon Mechanic's Friend Plus penetrating lubricant is easy to use. Main ingredient is comprised of ptfe. In addition to the other features this product also has moisture-resistant properties and meets the following standards: OSHA 1910.94. This penetrating lubricant is packaged 12 per case. [See More]

  • Features: Lubricant
Loctite Blue Lubricant - 12 oz Aerosol Can - 81251 -- 079340-81251 [81251 from Loctite UK]
from R. S. Hughes Company, Inc.

The Loctite lubricant is easy to use. This item is formulated to work in cables, chains, gears, rope applications. Main ingredient is comprised of hydrocarbon solvent, mineral oil. In addition to the other features this product also has corrosion-resistant, dirt-resistant. This lubricant is packaged... [See More]

  • Features: Lubricant