Corrosion Inhibitor / Rust Preventative Penetrants and Penetrating Oils

7 Results
Water-based Aqueous Rust Preventative -- Metal Guard® 700
from Hubbard-Hall Inc.

DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]

  • Features: Biodegradable; Corrosion Inhibiting or Rust Preventative
  • Composition / Chemistry: Water Soluble / Emulsion; Petroleum or Mineral Oil
  • Specific Gravity: 1
  • Applications: Bearings; Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
Heavy-duty Industrial Corrosion Inhibitor -- SHIELD PRO™
from Walter Surface Technologies

SHIELD PRO ™ is an adherent, non-drying solution that coats metal parts to protect against corrosion. Ideal for indoor and outdoor storage. NSF category H2, registration #147193. Features. Salt water resistant. Non-drying film. Penetrates and displace moistures. 360 ° flip valve. [See More]

  • Features: Aerosol, Sprayable or Misting; Corrosion Inhibiting or Rust Preventative; Water Displacement
BPL™ Bio Penetrating Lubricant -- + Bio Corrosion Inhibitors
from United Bio Lube

Replaces hazardous petroleum penetrant products ie:WD-40, PB-Blaster, LPS#2 [See More]

  • Features: Sealing, Intrusion Barrier, Seal Forming or Sealant; Biodegradable; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 295
  • Specific Gravity: 0.8800
  • Composition / Chemistry: Specialty, Proprietary or Other
Wire Rope Lubricant -- Premium Corrosion & Wear Protection
from Royal Purple, Ltd.

Royal Purple's Wire Rope Lubricant contains specially formulated synthetic lubricants, penetrants and synthetic additive, which significantly extend the service life of wire ropes over a wide range of temperatures and working conditions common to the mining, marine and construction industries. Wire... [See More]

  • Features: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Specialty, Proprietary or Other; Synthetic or Semi-synthetic
  • Flash Point: 480
  • Applications: Marine; Mining, Construction
Rust Prevention -- PENETRATING OIL 2
from Total Lubricants USA, Inc.

Penetrating lubricant and cleaner. [See More]

  • Features: Corrosion Inhibiting or Rust Preventative
High Load Chain Lubricant -- CHAIN GANG
from Walter Surface Technologies

CHAIN GANG ™ is a high-performance synthetic lubricant that lasts longer than traditional lubricants. Effectively penetrates fine pins and bushings to seal out dust, dirt, water, and other contaminants. Provides excellent protection and enhances the life of any machinery that uses chains or... [See More]

  • Features: Aerosol, Sprayable or Misting; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Use Temperature: -4 to 482
Penetrating Lubricant -- BOLT-OUT™
from Walter Surface Technologies

BOLT-OUT ™ is a heavy-duty, non-chlorinated liquid solution that penetrates and lubricates to efficiently free seized parts while inhibiting further rust. Works well in a wide range of temperatures. Features. Contains microscopic moly particles for excellent lubricity. Nonflammable,... [See More]

  • Features: Aerosol, Sprayable or Misting (optional feature); Corrosion Inhibiting or Rust Preventative; Water Displacement; Lubricant
  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Use Temperature: -4 to 482