Aerosol / Spray Penetrants and Penetrating Oils

6 Results
Excel 440 High Temperature Penetrant Lubricant
from H2O Control Products, Inc.

With the ability to withstand temperatures to 250 º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal fasteners and mechanisms and cutting oil for drilling, tapping and lathe work. With a... [See More]

  • Features: Aerosol, Sprayable or Misting; Sealing, Intrusion Barrier, Seal Forming or Sealant; Lubricant
  • Dielectric Strength: 20000
  • Use Temperature: 480
  • Composition / Chemistry: Straight Oil (Non-soluble)
Spray Lubricants -- PENETRATING OIL 1
from Total Lubricants USA, Inc.

Penetrating lubricant and cleaner. [See More]

  • Features: Aerosol, Sprayable or Misting; Lubricant
Water-Displacing Rust Preventive -- Metal Guard® 560
from Hubbard-Hall Inc.

DESCRIPTION. The result of the latest advances in thin film rust preventive technology, Metal Guard ® 560 is designed to be the final finish on an engineered black oxide coating where 150-200 hours of salt spray resistance is desired yet dimensional change cannot be tolerated. It is a... [See More]

  • Features: Aerosol, Sprayable or Misting; Corrosion Inhibiting or Rust Preventative; Water Displacement
  • Flash Point: 149
  • Specific Gravity: 0.8390
  • Composition / Chemistry: Petroleum or Mineral Oil
Food Grade General Purpose Lubricant -- FOOD ZONE™
from Walter Surface Technologies

FOOD ZONE ™ is a multipurpose lubricant and penetrating oil developed for food industry manufacturing plants. Extends equipment life by protecting against friction, wear, and corrosion. NSF category H1, registration #148372. Features. Nonflammable CO2 propellant. Fast-penetrating oil leaves a... [See More]

  • Features: Aerosol, Sprayable or Misting; Lubricant
Heavy-duty Industrial Corrosion Inhibitor -- SHIELD PRO™
from Walter Surface Technologies

SHIELD PRO ™ is an adherent, non-drying solution that coats metal parts to protect against corrosion. Ideal for indoor and outdoor storage. NSF category H2, registration #147193. Features. Salt water resistant. Non-drying film. Penetrates and displace moistures. 360 ° flip valve. [See More]

  • Features: Aerosol, Sprayable or Misting; Corrosion Inhibiting or Rust Preventative; Water Displacement
High Load Chain Lubricant -- CHAIN GANG
from Walter Surface Technologies

CHAIN GANG ™ is a high-performance synthetic lubricant that lasts longer than traditional lubricants. Effectively penetrates fine pins and bushings to seal out dust, dirt, water, and other contaminants. Provides excellent protection and enhances the life of any machinery that uses chains or... [See More]

  • Features: Aerosol, Sprayable or Misting; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Molybdenum or Metal Sulphide
  • Use Temperature: -4 to 482